Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware EP6036

Description
E-PANEL FITS 60 X 36
Request a Quote Datasheet
Description
E-PANEL FITS 60 X 36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - EP6036 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
EP6036
Enclosures Accessories and Hardware EP6036
E-PANEL FITS 60 X 36

E-PANEL FITS 60 X 36

Buy Now
Boxes, Enclosures, Racks - Box Components - EP6036 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Box Components
EP6036
Boxes, Enclosures, Racks - Box Components EP6036
Win Source Part Number: 1006563-EP6036 Category: Boxes, Enclosures, Racks>Box Components Series: EP Type: Panel, Inner Color: White Package: Box For Use With/Related Products: Eclipse Series Standard Package: 1 Material: Metal, Steel Dimension: 58.200" L x 34.200" W (1478.28mm x 868.68mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Hammond Manufacturing

Win Source Part Number: 1006563-EP6036
Category: Boxes, Enclosures, Racks>Box Components
Series: EP
Type: Panel, Inner
Color: White
Package: Box
For Use With/Related Products: Eclipse Series
Standard Package: 1
Material: Metal, Steel
Dimension: 58.200" L x 34.200" W (1478.28mm x 868.68mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7326.90.8688
Mfr: Hammond Manufacturing

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
EP6036
Electrical Enclosure Accessories EP6036
Electrical Enclosure Accessories Steel Inner Panel Fits 60 x 36"

Electrical Enclosure Accessories Steel Inner Panel Fits 60 x 36"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number EP6036 EP6036 EP6036
Product Name Enclosures Accessories and Hardware Boxes, Enclosures, Racks - Box Components Electrical Enclosure Accessories
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 1896602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 31.5 inch (800 mm)
Depth 9.84 inch (250 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414N4SSKLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details