Hammond Manufacturing Company Inc. Boxes, Enclosures, Racks - Box Components EP3030

Description
Win Source Part Number: 1027996-EP3030 Category: Boxes, Enclosures, Racks>Box Components Series: EP Type: Panel, Inner Color: White Package: Box For Use With/Related Products: Eclipse Series Standard Package: 1 Material: Metal, Steel Dimension: 28.200" L x 28.200" W (716.28mm x 716.28mm) Alternative Parts (Cross-Reference): EP3024; EP3630; EP2424; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Hammond Manufacturing
Request a Quote Datasheet
Description
Win Source Part Number: 1027996-EP3030 Category: Boxes, Enclosures, Racks>Box Components Series: EP Type: Panel, Inner Color: White Package: Box For Use With/Related Products: Eclipse Series Standard Package: 1 Material: Metal, Steel Dimension: 28.200" L x 28.200" W (716.28mm x 716.28mm) Alternative Parts (Cross-Reference): EP3024; EP3630; EP2424; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Hammond Manufacturing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Box Components - EP3030 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Box Components
EP3030
Boxes, Enclosures, Racks - Box Components EP3030
Win Source Part Number: 1027996-EP3030 Category: Boxes, Enclosures, Racks>Box Components Series: EP Type: Panel, Inner Color: White Package: Box For Use With/Related Products: Eclipse Series Standard Package: 1 Material: Metal, Steel Dimension: 28.200" L x 28.200" W (716.28mm x 716.28mm) Alternative Parts (Cross-Reference): EP3024; EP3630; EP2424; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Hammond Manufacturing

Win Source Part Number: 1027996-EP3030
Category: Boxes, Enclosures, Racks>Box Components
Series: EP
Type: Panel, Inner
Color: White
Package: Box
For Use With/Related Products: Eclipse Series
Standard Package: 1
Material: Metal, Steel
Dimension: 28.200" L x 28.200" W (716.28mm x 716.28mm)
Alternative Parts (Cross-Reference): EP3024; EP3630; EP2424;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7326.90.8688
Mfr: Hammond Manufacturing

Buy Now Datasheet
Enclosures Accessories and Hardware - EP3030 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
EP3030
Enclosures Accessories and Hardware EP3030
E-PANEL FITS 30 X 30

E-PANEL FITS 30 X 30

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
EP3030
Electrical Enclosure Accessories EP3030
Electrical Enclosure Accessories Steel Inner Panel Fits 30 x 30"

Electrical Enclosure Accessories Steel Inner Panel Fits 30 x 30"

Buy Now Datasheet
HMND Enclosure Panels - EP3030 - Galco Industrial Electronics
Madison Heights, MI, United States
HMND Enclosure Panels
EP3030
HMND Enclosure Panels EP3030
Inner Panel

Inner Panel

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. VAST STOCK CO., LIMITED Galco Industrial Electronics
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number EP3030 EP3030 EP3030 EP3030
Product Name Boxes, Enclosures, Racks - Box Components Enclosures Accessories and Hardware Electrical Enclosure Accessories HMND Enclosure Panels
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2117 - Newark, An Avnet Company
Specs
Length 2.36 inch (60 mm)
Width 7.87 inch (200 mm)
Depth 5.33 inch (136 mm)
View Details
AL Series Enclosures - 150-004 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.91 inch (150 mm)
View Details
2 suppliers