Hammond Manufacturing Company Inc. Box Components - EP3012 EP3012

Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 791128-EP3012 Series: EP Type: Panel, Inner Color: White For Use With/Related Products: Eclipse Series Material: Metal, Steel Family Name: EP301 Categories: Boxes, Enclosures, Racks Dimension: 28.200" L x 10.200" W (716.28mm x 259.08mm) Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Canada Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 791128-EP3012 Series: EP Type: Panel, Inner Color: White For Use With/Related Products: Eclipse Series Material: Metal, Steel Family Name: EP301 Categories: Boxes, Enclosures, Racks Dimension: 28.200" L x 10.200" W (716.28mm x 259.08mm) Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Canada Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box Components - EP3012 - EP3012 - Win Source Electronics
Laguna Hills, CA, United States
Box Components - EP3012
EP3012
Box Components - EP3012 EP3012
Manufacturer: Hammond Manufacturing Win Source Part Number: 791128-EP3012 Series: EP Type: Panel, Inner Color: White For Use With/Related Products: Eclipse Series Material: Metal, Steel Family Name: EP301 Categories: Boxes, Enclosures, Racks Dimension: 28.200" L x 10.200" W (716.28mm x 259.08mm) Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Canada Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Hammond Manufacturing
Win Source Part Number: 791128-EP3012
Series: EP
Type: Panel, Inner
Color: White
For Use With/Related Products: Eclipse Series
Material: Metal, Steel
Family Name: EP301
Categories: Boxes, Enclosures, Racks
Dimension: 28.200" L x 10.200" W (716.28mm x 259.08mm)
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Canada
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Enclosures Accessories and Hardware - EP3012 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
EP3012
Enclosures Accessories and Hardware EP3012
E-PANEL FITS 30 X 12

E-PANEL FITS 30 X 12

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
EP3012
Electrical Enclosure Accessories EP3012
Electrical Enclosure Accessories Mild Steel Panel 28.2x10.2"

Electrical Enclosure Accessories Mild Steel Panel 28.2x10.2"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number EP3012 EP3012 EP3012
Product Name Box Components - EP3012 Enclosures Accessories and Hardware Electrical Enclosure Accessories
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details