Application
Standards
Construction
Finish
Videos
Accessories
"Box Metal, Steel Gray Hinged Door, Lid 30.000"" L x 24.000"" W (762.00mm x 609.60mm) X 6.000"" (152.40mm)"
Electrical Enclosures NEMA4 30 x 24 x 6" 1 Door/Quarter Turn
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | EN4SD30246GY | EN4SD30246GY | EN4SD30246GY-ND | EN4SD30246GY |
| Product Name | Electrical - Mild Steel - Wallmount Enclosures | Enclosures, Boxes, & Cases | Boxes | Electrical Enclosures |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | Electronic and Instrument Enclosures |
| Length | 30 inch (762 mm) | |||
| Width | 24 inch (610 mm) | 24 inch (610 mm) | ||
| Depth | 6 inch (152 mm) | |||
| Material | Steel |