Hammond Manufacturing Company Inc. Electrical - Mild Steel - Wallmount Enclosures EN4SD24246WLG

Description
Application Designed to enclose electrical and/or electronic equipment in wallmount applications where viewing of component operation is necessary while maintaining protection ratings. Impressive styling features like hidden hinges, attractive latching systems make the Eclipse a suitable addition to any high-tech equipment installation. A wide range of sizes and practical accessories make this product line a complete package. Standards UL 508A Type 3R, 4 and 12 CSA Type 3R, 4 and 12 Complies with NEMA 3R, 4 and 12 IEC 60529, IP66 Construction Formed 14 (24x24" and larger) or 16 (24x20" and smaller) gauge steel. Full view UV resistant polycarbonate window allow maximum viewing area of inner panel. Smooth, continuously welded seams ground smooth. Door stiffeners are provided where required for increased strength and rigidity - designed to also permit additional mounting options. Formed lip on enclosure to exclude flowing liquids and contaminants. Door latches feature the added safety of quarter turn slot requiring use of tool for opening. Doors may be easily removed for modifications and are interchangeable. Seamless poured-in place gasket. Collar studs provided for mounting inner panel. Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes. Bonding stud provided on door and grounding stud installed in enclosure. Hinges are constructed from 304 stainless steel. Hinge pins are stainless steel. Quarter turn latches are zinc diecast with black epoxy finish. Finish Cover and enclosure are phosphatized and finished with a recoatable powder inside and out with choice of ANSI 61 smooth Gray (GY) or RAL7035 textured light gray (LG). Accessories Additional Inner Panels Swing Panel Swing Frame Eclipse Rack Panel Eclipse DIN Rail Mounting Kit Eclipse DIN Rails Door Stop Kit Mounting Foot Kit Rear Hole Plugs Drip Shield Kit Quarter Turn Assemblies Quarter Turn Inserts and Keys Padlock Adaptor Handles Replacement Hinge Pins Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm ANSI 61 Gray - RAL7035 Light Gray - Enclosure - Optional Inner Panel Part No. - Part No. - H - W - D - Part No. - H - W EN4SD16126WGY - EN4SD16126WLG - 16.00 12.00 6.00 EP1612 - 14.20 10.20 EN4SD20166WGY - EN4SD20166WLG - 20.00 16.00 6.00 EP2016 - 18.20 14.20 EN4SD20206WGY - EN4SD20206WLG - 20.00 20.00 6.00 EP2020 - 18.20 18.20 EN4SD24206WGY - EN4SD24206WLG - 24.00 20.00 6.00 EP2420 - 22.20 18.20 EN4SD24246WGY - EN4SD24246WLG - 24.00 24.00 6.00 EP2424 - 22.20 22.20 EN4SD16128WGY - EN4SD16128WLG - 16.00 12.00 8.00 EP1612 - 14.20 10.20 EN4SD20168WGY - EN4SD20168WLG - 20.00 16.00 8.00 EP2016 - 18.20 14.20 EN4SD20208WGY - EN4SD20208WLG - 20.00 20.00 8.00 EP2020 - 18.20 18.20 EN4SD24208WGY - EN4SD24208WLG - 24.00 20.00 8.00 EP2420 - 22.20 18.20 EN4SD24248WGY - EN4SD24248WLG - 24.00 24.00 8.00 EP2424 - 22.20 22.20 EN4SD30248WGY - EN4SD30248WLG - 30.00 24.00 8.00 EP3024 - 28.20 22.20 EN4SD202012WGY - EN4SD202012WLG - 20.00 20.00 12.00 EP2020 - 18.20 18.20 EN4SD242012WGY - EN4SD242012WLG - 24.00 20.00 12.00 EP2420 - 22.20 18.20 EN4SD242412WGY - EN4SD242412WLG - 24.00 24.00 12.00 EP2424 - 22.20 22.20 EN4SD302412WGY - EN4SD302412WLG - 30.00 24.00 12.00 EP3024 - 28.20 22.20 EN4SD242416WGY - EN4SD242416WLG - 24.00 24.00 16.00 EP2424 - 22.20 22.20 EN4SD242420WGY - EN4SD242420WLG - 24.00 24.00 20.00 EP2424 - 22.20 22.20 EN4SD302420WGY - EN4SD302420WLG - 30.00 24.00 20.00 EP3024 - 28.20 22.20 ¹ All Window Door latch types are quarter turns. Alternative inner panel options also available.
Request a Quote Datasheet
Description
Application Designed to enclose electrical and/or electronic equipment in wallmount applications where viewing of component operation is necessary while maintaining protection ratings. Impressive styling features like hidden hinges, attractive latching systems make the Eclipse a suitable addition to any high-tech equipment installation. A wide range of sizes and practical accessories make this product line a complete package. Standards UL 508A Type 3R, 4 and 12 CSA Type 3R, 4 and 12 Complies with NEMA 3R, 4 and 12 IEC 60529, IP66 Construction Formed 14 (24x24" and larger) or 16 (24x20" and smaller) gauge steel. Full view UV resistant polycarbonate window allow maximum viewing area of inner panel. Smooth, continuously welded seams ground smooth. Door stiffeners are provided where required for increased strength and rigidity - designed to also permit additional mounting options. Formed lip on enclosure to exclude flowing liquids and contaminants. Door latches feature the added safety of quarter turn slot requiring use of tool for opening. Doors may be easily removed for modifications and are interchangeable. Seamless poured-in place gasket. Collar studs provided for mounting inner panel. Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes. Bonding stud provided on door and grounding stud installed in enclosure. Hinges are constructed from 304 stainless steel. Hinge pins are stainless steel. Quarter turn latches are zinc diecast with black epoxy finish. Finish Cover and enclosure are phosphatized and finished with a recoatable powder inside and out with choice of ANSI 61 smooth Gray (GY) or RAL7035 textured light gray (LG). Accessories Additional Inner Panels Swing Panel Swing Frame Eclipse Rack Panel Eclipse DIN Rail Mounting Kit Eclipse DIN Rails Door Stop Kit Mounting Foot Kit Rear Hole Plugs Drip Shield Kit Quarter Turn Assemblies Quarter Turn Inserts and Keys Padlock Adaptor Handles Replacement Hinge Pins Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm ANSI 61 Gray - RAL7035 Light Gray - Enclosure - Optional Inner Panel Part No. - Part No. - H - W - D - Part No. - H - W EN4SD16126WGY - EN4SD16126WLG - 16.00 12.00 6.00 EP1612 - 14.20 10.20 EN4SD20166WGY - EN4SD20166WLG - 20.00 16.00 6.00 EP2016 - 18.20 14.20 EN4SD20206WGY - EN4SD20206WLG - 20.00 20.00 6.00 EP2020 - 18.20 18.20 EN4SD24206WGY - EN4SD24206WLG - 24.00 20.00 6.00 EP2420 - 22.20 18.20 EN4SD24246WGY - EN4SD24246WLG - 24.00 24.00 6.00 EP2424 - 22.20 22.20 EN4SD16128WGY - EN4SD16128WLG - 16.00 12.00 8.00 EP1612 - 14.20 10.20 EN4SD20168WGY - EN4SD20168WLG - 20.00 16.00 8.00 EP2016 - 18.20 14.20 EN4SD20208WGY - EN4SD20208WLG - 20.00 20.00 8.00 EP2020 - 18.20 18.20 EN4SD24208WGY - EN4SD24208WLG - 24.00 20.00 8.00 EP2420 - 22.20 18.20 EN4SD24248WGY - EN4SD24248WLG - 24.00 24.00 8.00 EP2424 - 22.20 22.20 EN4SD30248WGY - EN4SD30248WLG - 30.00 24.00 8.00 EP3024 - 28.20 22.20 EN4SD202012WGY - EN4SD202012WLG - 20.00 20.00 12.00 EP2020 - 18.20 18.20 EN4SD242012WGY - EN4SD242012WLG - 24.00 20.00 12.00 EP2420 - 22.20 18.20 EN4SD242412WGY - EN4SD242412WLG - 24.00 24.00 12.00 EP2424 - 22.20 22.20 EN4SD302412WGY - EN4SD302412WLG - 30.00 24.00 12.00 EP3024 - 28.20 22.20 EN4SD242416WGY - EN4SD242416WLG - 24.00 24.00 16.00 EP2424 - 22.20 22.20 EN4SD242420WGY - EN4SD242420WLG - 24.00 24.00 20.00 EP2424 - 22.20 22.20 EN4SD302420WGY - EN4SD302420WLG - 30.00 24.00 20.00 EP3024 - 28.20 22.20 ¹ All Window Door latch types are quarter turns. Alternative inner panel options also available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Mild Steel - Wallmount Enclosures - EN4SD24246WLG - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Mild Steel - Wallmount Enclosures
EN4SD24246WLG
Electrical - Mild Steel - Wallmount Enclosures EN4SD24246WLG
Application Designed to enclose electrical and/or electronic equipment in wallmount applications where viewing of component operation is necessary while maintaining protection ratings. Impressive styling features like hidden hinges, attractive latching systems make the Eclipse a suitable addition to any high-tech equipment installation. A wide range of sizes and practical accessories make this product line a complete package. Standards UL 508A Type 3R, 4 and 12 CSA Type 3R, 4 and 12 Complies with NEMA 3R, 4 and 12 IEC 60529, IP66 Construction Formed 14 (24x24" and larger) or 16 (24x20" and smaller) gauge steel. Full view UV resistant polycarbonate window allow maximum viewing area of inner panel. Smooth, continuously welded seams ground smooth. Door stiffeners are provided where required for increased strength and rigidity - designed to also permit additional mounting options. Formed lip on enclosure to exclude flowing liquids and contaminants. Door latches feature the added safety of quarter turn slot requiring use of tool for opening. Doors may be easily removed for modifications and are interchangeable. Seamless poured-in place gasket. Collar studs provided for mounting inner panel. Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes. Bonding stud provided on door and grounding stud installed in enclosure. Hinges are constructed from 304 stainless steel. Hinge pins are stainless steel. Quarter turn latches are zinc diecast with black epoxy finish. Finish Cover and enclosure are phosphatized and finished with a recoatable powder inside and out with choice of ANSI 61 smooth Gray (GY) or RAL7035 textured light gray (LG). Accessories Additional Inner Panels Swing Panel Swing Frame Eclipse Rack Panel Eclipse DIN Rail Mounting Kit Eclipse DIN Rails Door Stop Kit Mounting Foot Kit Rear Hole Plugs Drip Shield Kit Quarter Turn Assemblies Quarter Turn Inserts and Keys Padlock Adaptor Handles Replacement Hinge Pins Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm ANSI 61 Gray - RAL7035 Light Gray - Enclosure - Optional Inner Panel Part No. - Part No. - H - W - D - Part No. - H - W EN4SD16126WGY - EN4SD16126WLG - 16.00 12.00 6.00 EP1612 - 14.20 10.20 EN4SD20166WGY - EN4SD20166WLG - 20.00 16.00 6.00 EP2016 - 18.20 14.20 EN4SD20206WGY - EN4SD20206WLG - 20.00 20.00 6.00 EP2020 - 18.20 18.20 EN4SD24206WGY - EN4SD24206WLG - 24.00 20.00 6.00 EP2420 - 22.20 18.20 EN4SD24246WGY - EN4SD24246WLG - 24.00 24.00 6.00 EP2424 - 22.20 22.20 EN4SD16128WGY - EN4SD16128WLG - 16.00 12.00 8.00 EP1612 - 14.20 10.20 EN4SD20168WGY - EN4SD20168WLG - 20.00 16.00 8.00 EP2016 - 18.20 14.20 EN4SD20208WGY - EN4SD20208WLG - 20.00 20.00 8.00 EP2020 - 18.20 18.20 EN4SD24208WGY - EN4SD24208WLG - 24.00 20.00 8.00 EP2420 - 22.20 18.20 EN4SD24248WGY - EN4SD24248WLG - 24.00 24.00 8.00 EP2424 - 22.20 22.20 EN4SD30248WGY - EN4SD30248WLG - 30.00 24.00 8.00 EP3024 - 28.20 22.20 EN4SD202012WGY - EN4SD202012WLG - 20.00 20.00 12.00 EP2020 - 18.20 18.20 EN4SD242012WGY - EN4SD242012WLG - 24.00 20.00 12.00 EP2420 - 22.20 18.20 EN4SD242412WGY - EN4SD242412WLG - 24.00 24.00 12.00 EP2424 - 22.20 22.20 EN4SD302412WGY - EN4SD302412WLG - 30.00 24.00 12.00 EP3024 - 28.20 22.20 EN4SD242416WGY - EN4SD242416WLG - 24.00 24.00 16.00 EP2424 - 22.20 22.20 EN4SD242420WGY - EN4SD242420WLG - 24.00 24.00 20.00 EP2424 - 22.20 22.20 EN4SD302420WGY - EN4SD302420WLG - 30.00 24.00 20.00 EP3024 - 28.20 22.20 ¹ All Window Door latch types are quarter turns. Alternative inner panel options also available.

Application

  • Designed to enclose electrical and/or electronic equipment in wallmount applications where viewing of component operation is necessary while maintaining protection ratings.
  • Impressive styling features like hidden hinges, attractive latching systems make the Eclipse a suitable addition to any high-tech equipment installation.
  • A wide range of sizes and practical accessories make this product line a complete package.

Standards

  • UL 508A Type 3R, 4 and 12
  • CSA Type 3R, 4 and 12
  • Complies with
    • NEMA 3R, 4 and 12
    • IEC 60529, IP66

Construction

  • Formed 14 (24x24" and larger) or 16 (24x20" and smaller) gauge steel.
  • Full view UV resistant polycarbonate window allow maximum viewing area of inner panel.
  • Smooth, continuously welded seams ground smooth.
  • Door stiffeners are provided where required for increased strength and rigidity - designed to also permit additional mounting options.
  • Formed lip on enclosure to exclude flowing liquids and contaminants.
  • Door latches feature the added safety of quarter turn slot requiring use of tool for opening.
  • Doors may be easily removed for modifications and are interchangeable.
  • Seamless poured-in place gasket.
  • Collar studs provided for mounting inner panel.
  • Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes.
  • Bonding stud provided on door and grounding stud installed in enclosure.
  • Hinges are constructed from 304 stainless steel.
  • Hinge pins are stainless steel.
  • Quarter turn latches are zinc diecast with black epoxy finish.

Finish

  • Cover and enclosure are phosphatized and finished with a recoatable powder inside and out with choice of ANSI 61 smooth Gray (GY) or RAL7035 textured light gray (LG).

Accessories

  • Additional Inner Panels
  • Swing Panel
  • Swing Frame
  • Eclipse Rack Panel
  • Eclipse DIN Rail Mounting Kit
  • Eclipse DIN Rails
  • Door Stop Kit
  • Mounting Foot Kit
  • Rear Hole Plugs
  • Drip Shield Kit
  • Quarter Turn Assemblies
  • Quarter Turn Inserts and Keys
  • Padlock Adaptor
  • Handles
  • Replacement Hinge Pins
  • Window Kits
  • Climate Control
  • Lighting
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


ANSI 61 Gray - RAL7035 Light Gray - Enclosure - Optional Inner Panel
Part No. - Part No. - H - W - D - Part No. - H - W
EN4SD16126WGY - EN4SD16126WLG - 16.00 12.00 6.00 EP1612 - 14.20 10.20
EN4SD20166WGY - EN4SD20166WLG - 20.00 16.00 6.00 EP2016 - 18.20 14.20
EN4SD20206WGY - EN4SD20206WLG - 20.00 20.00 6.00 EP2020 - 18.20 18.20
EN4SD24206WGY - EN4SD24206WLG - 24.00 20.00 6.00 EP2420 - 22.20 18.20
EN4SD24246WGY - EN4SD24246WLG - 24.00 24.00 6.00 EP2424 - 22.20 22.20
EN4SD16128WGY - EN4SD16128WLG - 16.00 12.00 8.00 EP1612 - 14.20 10.20
EN4SD20168WGY - EN4SD20168WLG - 20.00 16.00 8.00 EP2016 - 18.20 14.20
EN4SD20208WGY - EN4SD20208WLG - 20.00 20.00 8.00 EP2020 - 18.20 18.20
EN4SD24208WGY - EN4SD24208WLG - 24.00 20.00 8.00 EP2420 - 22.20 18.20
EN4SD24248WGY - EN4SD24248WLG - 24.00 24.00 8.00 EP2424 - 22.20 22.20
EN4SD30248WGY - EN4SD30248WLG - 30.00 24.00 8.00 EP3024 - 28.20 22.20
EN4SD202012WGY - EN4SD202012WLG - 20.00 20.00 12.00 EP2020 - 18.20 18.20
EN4SD242012WGY - EN4SD242012WLG - 24.00 20.00 12.00 EP2420 - 22.20 18.20
EN4SD242412WGY - EN4SD242412WLG - 24.00 24.00 12.00 EP2424 - 22.20 22.20
EN4SD302412WGY - EN4SD302412WLG - 30.00 24.00 12.00 EP3024 - 28.20 22.20
EN4SD242416WGY - EN4SD242416WLG - 24.00 24.00 16.00 EP2424 - 22.20 22.20
EN4SD242420WGY - EN4SD242420WLG - 24.00 24.00 20.00 EP2424 - 22.20 22.20
EN4SD302420WGY - EN4SD302420WLG - 30.00 24.00 20.00 EP3024 - 28.20 22.20
¹ All Window Door latch types are quarter turns. Alternative inner panel options also available.

Supplier's Site
Boxes - EN4SD24246WLG-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 24.000"" L x 24.000"" W (609.60mm x 609.60mm) X 6.000"" (152.40mm)"

"Box Metal, Steel Gray Hinged Door, Lid 24.000"" L x 24.000"" W (609.60mm x 609.60mm) X 6.000"" (152.40mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - EN4SD24246WLG - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
EN4SD24246WLG
Enclosures, Boxes, & Cases EN4SD24246WLG
ECLIPSE N4 1 DR. WALLMOUNT

ECLIPSE N4 1 DR. WALLMOUNT

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
EN4SD24246WLG
Electrical Enclosures EN4SD24246WLG
Electrical Enclosures 24x24x6", 14 Gauge Mild Steel Wallmount

Electrical Enclosures 24x24x6", 14 Gauge Mild Steel Wallmount

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number EN4SD24246WLG EN4SD24246WLG-ND EN4SD24246WLG EN4SD24246WLG
Product Name Electrical - Mild Steel - Wallmount Enclosures Boxes Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 24 inch (610 mm) 24 inch (610 mm)
Width 24 inch (610 mm) 24 inch (610 mm)
Depth 6 inch (152 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414PHA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
5 suppliers
Electrical - Mild Steel - Junction Boxes - 1414N4M8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418N4ER8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
Electrical - Mild Steel - Freestanding Enclosures - 1418BY24 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 72.06 inch (1830 mm)
View Details
3 suppliers