Application
Standards
Construction
Finish
Videos
Accessories
"Box Metal, Steel Gray Hinged Door, Lid 20.000"" L x 20.000"" W (508.00mm x 508.00mm) X 8.000"" (203.20mm)"
ECLIPSE N4 1 DR. WALLMOUNT
Electrical Enclosures MildSteel Wallmount 20x20x8" Type4 1Door
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | EN4SD20208LG | EN4SD20208LG-ND | EN4SD20208LG | EN4SD20208LG |
| Product Name | Electrical - Mild Steel - Wallmount Enclosures | Boxes | Enclosures, Boxes, & Cases | Electrical Enclosures |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | Electronic and Instrument Enclosures |
| Length | 20 inch (508 mm) | |||
| Width | 20 inch (508 mm) | 20 inch (508 mm) | ||
| Depth | 8 inch (203 mm) | |||
| Material | Steel |