Application
Standards
Construction
Finish
Videos
Accessories
ECLIPSE N4 1 DR. WALLMOUNT
"Box Metal, Steel Gray Hinged Door, Lid 20.000"" L x 20.000"" W (508.00mm x 508.00mm) X 6.000"" (152.40mm)"
ENCLOSURE, ECLIPSE SERIES, NEMA 3R/4/12, 20 X 20 X 6IN (HXWXD), WALL MOUNT, CARBON STEEL, RAL 7035 LIGHT GRAY, TEXTURED POWDER COAT FINISH, SINGLE-DOOR, 1/4-TURN SEMI-FLUSH LATCH.. FREE 2 YEAR RADWELL WARRANTY
Electrical Enclosures MildSteel Wallmount 20x20x6" Type4 1Door
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | EN4SD20206LG | EN4SD20206LG | EN4SD20206LG-ND | 38320327 | EN4SD20206LG |
| Product Name | Electrical - Mild Steel - Wallmount Enclosures | Enclosures, Boxes, & Cases | Boxes | Enclosure | Electrical Enclosures |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | Junction Box | Electronic and Instrument Enclosures |
| Length | 20 inch (508 mm) | 20 inch (508 mm) | |||
| Width | 20 inch (508 mm) | 20 inch (508 mm) | |||
| Depth | 6 inch (152 mm) | ||||
| Material | Steel |