Hammond Manufacturing Company Inc. Electrical - Mild Steel - Wallmount Enclosures EN4SD12126GY

Description
Application Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for wallmount applications. Impressive styling features like hidden hinges, attractive latching systems make the Eclipse a suitable addition to any high-tech equipment installation. A wide range of sizes and practical accessories make this product line a complete package. Standards UL 508A Type 3R, 4, and 12 CSA Type 3R, 4, and 12 Mounting foot kit required to maintain UL/CSA external mounting requirements. Complies with IEC 60529, IP66 NEMA Type 3R, 4, and 12 Construction Formed 14 (24x24" and larger) or 16 (24x20" and smaller) gauge steel. Smooth, continuously welded seams ground smooth. Door stiffeners are provided where required for increased strength and rigidity - designed to also permit additional mounting options. Formed lip on enclosure to exclude flowing liquids and contaminants. Door latching: Type A has slotted quarter turns, Type B has handle with 3 point latching, Type C has handle with 3 point latching plus additional quarter turns top and bottom. Doors may be easily removed for modifications and are interchangeable. Seamless poured-in place gasket. Collar studs provided for mounting inner panel. Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes. Bonding stud provided on door and grounding stud installed in enclosure. Hinges are constructed from 304 stainless steel. Hinge pins are stainless steel. Quarter turn latch and multi-point handle (key lockable) are zinc diecast with black epoxy finish. Door alignment guide provided on 36" wide enclosures. Door swing can be reversed - requires ordering adapter kit EHLLSAK (for EN4SD72* enclosures, 2 adapter kits required). Finish Cover and enclosure are phosphatized and finished with a recoatable powder inside and out with choice of ANSI 61 smooth Gray (GY) or RAL7035 textured light gray (LG). Videos Accessories Additional Inner Panels Swing Panel Swing Frame Eclipse Rack Panel Eclipse DIN Rail Mounting Kit Eclipse DIN Rails Door Stop Kit Mounting Foot Kit Rear Hole Plugs Drip Shield Kit Quarter Turn Inserts and Keys Quarter Turn Assemblies Padlock Adaptor Handles Replacement Hinge Pins Window Kits Climate Control Lighting General Accessories
Request a Quote Datasheet
Description
Application Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for wallmount applications. Impressive styling features like hidden hinges, attractive latching systems make the Eclipse a suitable addition to any high-tech equipment installation. A wide range of sizes and practical accessories make this product line a complete package. Standards UL 508A Type 3R, 4, and 12 CSA Type 3R, 4, and 12 Mounting foot kit required to maintain UL/CSA external mounting requirements. Complies with IEC 60529, IP66 NEMA Type 3R, 4, and 12 Construction Formed 14 (24x24" and larger) or 16 (24x20" and smaller) gauge steel. Smooth, continuously welded seams ground smooth. Door stiffeners are provided where required for increased strength and rigidity - designed to also permit additional mounting options. Formed lip on enclosure to exclude flowing liquids and contaminants. Door latching: Type A has slotted quarter turns, Type B has handle with 3 point latching, Type C has handle with 3 point latching plus additional quarter turns top and bottom. Doors may be easily removed for modifications and are interchangeable. Seamless poured-in place gasket. Collar studs provided for mounting inner panel. Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes. Bonding stud provided on door and grounding stud installed in enclosure. Hinges are constructed from 304 stainless steel. Hinge pins are stainless steel. Quarter turn latch and multi-point handle (key lockable) are zinc diecast with black epoxy finish. Door alignment guide provided on 36" wide enclosures. Door swing can be reversed - requires ordering adapter kit EHLLSAK (for EN4SD72* enclosures, 2 adapter kits required). Finish Cover and enclosure are phosphatized and finished with a recoatable powder inside and out with choice of ANSI 61 smooth Gray (GY) or RAL7035 textured light gray (LG). Videos Accessories Additional Inner Panels Swing Panel Swing Frame Eclipse Rack Panel Eclipse DIN Rail Mounting Kit Eclipse DIN Rails Door Stop Kit Mounting Foot Kit Rear Hole Plugs Drip Shield Kit Quarter Turn Inserts and Keys Quarter Turn Assemblies Padlock Adaptor Handles Replacement Hinge Pins Window Kits Climate Control Lighting General Accessories
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Mild Steel - Wallmount Enclosures - EN4SD12126GY - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Mild Steel - Wallmount Enclosures
EN4SD12126GY
Electrical - Mild Steel - Wallmount Enclosures EN4SD12126GY
Application Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for wallmount applications. Impressive styling features like hidden hinges, attractive latching systems make the Eclipse a suitable addition to any high-tech equipment installation. A wide range of sizes and practical accessories make this product line a complete package. Standards UL 508A Type 3R, 4, and 12 CSA Type 3R, 4, and 12 Mounting foot kit required to maintain UL/CSA external mounting requirements. Complies with IEC 60529, IP66 NEMA Type 3R, 4, and 12 Construction Formed 14 (24x24" and larger) or 16 (24x20" and smaller) gauge steel. Smooth, continuously welded seams ground smooth. Door stiffeners are provided where required for increased strength and rigidity - designed to also permit additional mounting options. Formed lip on enclosure to exclude flowing liquids and contaminants. Door latching: Type A has slotted quarter turns, Type B has handle with 3 point latching, Type C has handle with 3 point latching plus additional quarter turns top and bottom. Doors may be easily removed for modifications and are interchangeable. Seamless poured-in place gasket. Collar studs provided for mounting inner panel. Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes. Bonding stud provided on door and grounding stud installed in enclosure. Hinges are constructed from 304 stainless steel. Hinge pins are stainless steel. Quarter turn latch and multi-point handle (key lockable) are zinc diecast with black epoxy finish. Door alignment guide provided on 36" wide enclosures. Door swing can be reversed - requires ordering adapter kit EHLLSAK (for EN4SD72* enclosures, 2 adapter kits required). Finish Cover and enclosure are phosphatized and finished with a recoatable powder inside and out with choice of ANSI 61 smooth Gray (GY) or RAL7035 textured light gray (LG). Videos Accessories Additional Inner Panels Swing Panel Swing Frame Eclipse Rack Panel Eclipse DIN Rail Mounting Kit Eclipse DIN Rails Door Stop Kit Mounting Foot Kit Rear Hole Plugs Drip Shield Kit Quarter Turn Inserts and Keys Quarter Turn Assemblies Padlock Adaptor Handles Replacement Hinge Pins Window Kits Climate Control Lighting General Accessories

Application

  • Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for wallmount applications.
  • Impressive styling features like hidden hinges, attractive latching systems make the Eclipse a suitable addition to any high-tech equipment installation.
  • A wide range of sizes and practical accessories make this product line a complete package.

Standards

  • UL 508A Type 3R, 4, and 12
  • CSA Type 3R, 4, and 12
    • Mounting foot kit required to maintain UL/CSA external mounting requirements.
  • Complies with
    • IEC 60529, IP66
    • NEMA Type 3R, 4, and 12

Construction

  • Formed 14 (24x24" and larger) or 16 (24x20" and smaller) gauge steel.
  • Smooth, continuously welded seams ground smooth.
  • Door stiffeners are provided where required for increased strength and rigidity - designed to also permit additional mounting options.
  • Formed lip on enclosure to exclude flowing liquids and contaminants.
  • Door latching: Type A has slotted quarter turns, Type B has handle with 3 point latching, Type C has handle with 3 point latching plus additional quarter turns top and bottom.
  • Doors may be easily removed for modifications and are interchangeable.
  • Seamless poured-in place gasket.
  • Collar studs provided for mounting inner panel.
  • Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes.
  • Bonding stud provided on door and grounding stud installed in enclosure.
  • Hinges are constructed from 304 stainless steel.
  • Hinge pins are stainless steel.
  • Quarter turn latch and multi-point handle (key lockable) are zinc diecast with black epoxy finish.
  • Door alignment guide provided on 36" wide enclosures.
  • Door swing can be reversed - requires ordering adapter kit EHLLSAK (for EN4SD72* enclosures, 2 adapter kits required).

Finish

  • Cover and enclosure are phosphatized and finished with a recoatable powder inside and out with choice of ANSI 61 smooth Gray (GY) or RAL7035 textured light gray (LG).

Videos

Accessories

  • Additional Inner Panels
  • Swing Panel
  • Swing Frame
  • Eclipse Rack Panel
  • Eclipse DIN Rail Mounting Kit
  • Eclipse DIN Rails
  • Door Stop Kit
  • Mounting Foot Kit
  • Rear Hole Plugs
  • Drip Shield Kit
  • Quarter Turn Inserts and Keys
  • Quarter Turn Assemblies
  • Padlock Adaptor
  • Handles
  • Replacement Hinge Pins
  • Window Kits
  • Climate Control
  • Lighting
  • General Accessories
Supplier's Site
Enclosures, Boxes, & Cases - EN4SD12126GY - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
EN4SD12126GY
Enclosures, Boxes, & Cases EN4SD12126GY
ECLIPSE N4 1 DR. WALLMOUNT

ECLIPSE N4 1 DR. WALLMOUNT

Buy Now
Boxes - HM5399-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 12.000"" L x 12.000"" W (304.80mm x 304.80mm) X 6.000"" (152.40mm)"

"Box Metal, Steel Gray Hinged Door, Lid 12.000"" L x 12.000"" W (304.80mm x 304.80mm) X 6.000"" (152.40mm)"

Buy Now Datasheet
Enclosure;NEMA 4,12;16 ga.Steel;Single Door;ANSI 61 Gray;Qtr Turn;12Hx12Wx6D in - 70165758 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure;NEMA 4,12;16 ga.Steel;Single Door;ANSI 61 Gray;Qtr Turn;12Hx12Wx6D in
70165758
Enclosure;NEMA 4,12;16 ga.Steel;Single Door;ANSI 61 Gray;Qtr Turn;12Hx12Wx6D in 70165758
Stainless Steel Body, 130 ° door opening, Eclipse Series Single Door Enclosures Enclosure have solid bottom FTC style lip Quarter turn locks Hidden stainless steel hinges Beige enclosure includes Gland Plate on bottom. Optional painted or galvanized inner panel sold separately.

Stainless Steel Body, 130 ° door opening, Eclipse Series Single Door Enclosures

  • Enclosure have solid bottom
  • FTC style lip
  • Quarter turn locks
  • Hidden stainless steel hinges
    Beige enclosure includes Gland Plate on bottom. Optional painted or galvanized inner panel sold separately.
Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
EN4SD12126GY
Electrical Enclosures EN4SD12126GY
Electrical Enclosures N4 Steel w/HingeDoor 12x6x12" Wallmount

Electrical Enclosures N4 Steel w/HingeDoor 12x6x12" Wallmount

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number EN4SD12126GY EN4SD12126GY HM5399-ND 70165758 EN4SD12126GY
Product Name Electrical - Mild Steel - Wallmount Enclosures Enclosures, Boxes, & Cases Boxes Enclosure;NEMA 4,12;16 ga.Steel;Single Door;ANSI 61 Gray;Qtr Turn;12Hx12Wx6D in Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 12 inch (305 mm) 12 inch (305 mm) 6 inch (152 mm)
Width 12 inch (305 mm) 12 inch (305 mm) 12 inch (305 mm)
Depth 6 inch (152 mm) 6 inch (152 mm)
Material Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 1414PHILP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411FBLBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
Enclosures, Boxes, & Cases - 1416I - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Features Ventilated
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411BU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.7 inch (68.58 mm)
Width 2.2 inch (55.88 mm)
View Details
5 suppliers