Hammond Manufacturing Company Inc. Electrical - Stainless Steel - Junction Boxes EJ12105SS

Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion may be a problem. For high temperature applications, a gasket retainer may be required, please refer to factory. Standards UL 508A Type 3R, 4, 4X, 12, and 13 CSA Type 3R, 4, 4X, 12, and 13 Complies with NEMA Type 3R, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Body and cover are formed from 16 guage 304 or 316 stainless steel. Smooth, continuously welded seams without knockouts, cutouts, or holes. Formed lip on enclosure to exclude flowing liquids and contaminants. 14 gauge welded brackets provide for enclosure mounting. Continuously hinged cover has stainless steel hinges and provides 180° opening. Door latches feature the added safety of quarter turn slot requiring use of tool for opening. Quarter turn latches formed from 316 stainless steel. Seamless poured-in place gasket. Models larger than 4"x4" include a removable 14 gauge galvanized inner panel. Tapped studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Grounding and panel mounting hardware provided. Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Removable inner panel is unpainted galvanized steel. Videos Accessories Additional Inner Panels Swing Panel Kit Terminal Kit Assemblies Padlock Adaptor Quarter Turn Assemblies Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 S.S. - 316 S.S. - Enclosure - Panel Part No. - Part No. - H - W - D - H - W EJ443SS - EJ443S16 - 4.00 4.00 3.00 N/A N/A EJ444SS - EJ444S16 - 4.00 4.00 4.00 N/A N/A EJ643SS - EJ643S16 - 6.00 4.00 3.00 4.88 2.88 EJ863SS - EJ863S16 - 8.00 6.00 3.50 6.75 4.88 EJ644SS - EJ644S16 - 6.00 4.00 4.00 4.88 2.88 EJ664SS - EJ664S16 - 6.00 6.00 4.00 4.88 4.88 EJ884SS - EJ884S16 - 8.00 8.00 4.00 6.75 6.88 EJ1084SS - EJ1084S16 - 10.00 8.00 4.00 8.75 6.88 EJ1264SS - EJ1264S16 - 12.00 6.00 4.00 10.75 4.88 EJ12124SS - EJ12124S16 - 12.00 12.00 4.00 10.75 10.88 EJ12105SS - EJ12105S16 - 12.00 10.00 5.00 10.75 8.88 EJ866SS - EJ866S16 - 8.00 6.00 6.00 6.75 4.88 EJ1086SS - EJ1086S16 - 10.00 8.00 6.00 8.75 6.88 EJ10106SS - EJ10106S16 - 10.00 10.00 6.00 8.75 8.88 EJ12106SS - EJ12106S16 - 12.00 10.00 6.00 10.75 8.88 EJ12126SS - EJ12126S16 - 12.00 12.00 6.00 10.75 10.88 EJ14126SS - EJ14126S16 - 14.00 12.00 6.00 12.75 10.88 EJ16146SS - EJ16146S16 - 16.00 14.00 6.00 14.75 12.88 EJ12108SS - EJ12108S16 - 12.00 10.00 8.00 10.75 8.88 EJ14128SS - EJ14128S16 - 14.00 12.00 8.00 12.75 10.88 EJ16148SS - EJ16148S16 - 16.00 14.00 8.00 14.75 12.88 EJ161410SS - EJ161410S16 - 16.00 14.00 10.00 14.75 12.88
Request a Quote Datasheet
Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion may be a problem. For high temperature applications, a gasket retainer may be required, please refer to factory. Standards UL 508A Type 3R, 4, 4X, 12, and 13 CSA Type 3R, 4, 4X, 12, and 13 Complies with NEMA Type 3R, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Body and cover are formed from 16 guage 304 or 316 stainless steel. Smooth, continuously welded seams without knockouts, cutouts, or holes. Formed lip on enclosure to exclude flowing liquids and contaminants. 14 gauge welded brackets provide for enclosure mounting. Continuously hinged cover has stainless steel hinges and provides 180° opening. Door latches feature the added safety of quarter turn slot requiring use of tool for opening. Quarter turn latches formed from 316 stainless steel. Seamless poured-in place gasket. Models larger than 4"x4" include a removable 14 gauge galvanized inner panel. Tapped studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Grounding and panel mounting hardware provided. Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Removable inner panel is unpainted galvanized steel. Videos Accessories Additional Inner Panels Swing Panel Kit Terminal Kit Assemblies Padlock Adaptor Quarter Turn Assemblies Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 S.S. - 316 S.S. - Enclosure - Panel Part No. - Part No. - H - W - D - H - W EJ443SS - EJ443S16 - 4.00 4.00 3.00 N/A N/A EJ444SS - EJ444S16 - 4.00 4.00 4.00 N/A N/A EJ643SS - EJ643S16 - 6.00 4.00 3.00 4.88 2.88 EJ863SS - EJ863S16 - 8.00 6.00 3.50 6.75 4.88 EJ644SS - EJ644S16 - 6.00 4.00 4.00 4.88 2.88 EJ664SS - EJ664S16 - 6.00 6.00 4.00 4.88 4.88 EJ884SS - EJ884S16 - 8.00 8.00 4.00 6.75 6.88 EJ1084SS - EJ1084S16 - 10.00 8.00 4.00 8.75 6.88 EJ1264SS - EJ1264S16 - 12.00 6.00 4.00 10.75 4.88 EJ12124SS - EJ12124S16 - 12.00 12.00 4.00 10.75 10.88 EJ12105SS - EJ12105S16 - 12.00 10.00 5.00 10.75 8.88 EJ866SS - EJ866S16 - 8.00 6.00 6.00 6.75 4.88 EJ1086SS - EJ1086S16 - 10.00 8.00 6.00 8.75 6.88 EJ10106SS - EJ10106S16 - 10.00 10.00 6.00 8.75 8.88 EJ12106SS - EJ12106S16 - 12.00 10.00 6.00 10.75 8.88 EJ12126SS - EJ12126S16 - 12.00 12.00 6.00 10.75 10.88 EJ14126SS - EJ14126S16 - 14.00 12.00 6.00 12.75 10.88 EJ16146SS - EJ16146S16 - 16.00 14.00 6.00 14.75 12.88 EJ12108SS - EJ12108S16 - 12.00 10.00 8.00 10.75 8.88 EJ14128SS - EJ14128S16 - 14.00 12.00 8.00 12.75 10.88 EJ16148SS - EJ16148S16 - 16.00 14.00 8.00 14.75 12.88 EJ161410SS - EJ161410S16 - 16.00 14.00 10.00 14.75 12.88
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Stainless Steel - Junction Boxes - EJ12105SS - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Stainless Steel - Junction Boxes
EJ12105SS
Electrical - Stainless Steel - Junction Boxes EJ12105SS
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion may be a problem. For high temperature applications, a gasket retainer may be required, please refer to factory. Standards UL 508A Type 3R, 4, 4X, 12, and 13 CSA Type 3R, 4, 4X, 12, and 13 Complies with NEMA Type 3R, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Body and cover are formed from 16 guage 304 or 316 stainless steel. Smooth, continuously welded seams without knockouts, cutouts, or holes. Formed lip on enclosure to exclude flowing liquids and contaminants. 14 gauge welded brackets provide for enclosure mounting. Continuously hinged cover has stainless steel hinges and provides 180° opening. Door latches feature the added safety of quarter turn slot requiring use of tool for opening. Quarter turn latches formed from 316 stainless steel. Seamless poured-in place gasket. Models larger than 4"x4" include a removable 14 gauge galvanized inner panel. Tapped studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Grounding and panel mounting hardware provided. Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Removable inner panel is unpainted galvanized steel. Videos Accessories Additional Inner Panels Swing Panel Kit Terminal Kit Assemblies Padlock Adaptor Quarter Turn Assemblies Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 S.S. - 316 S.S. - Enclosure - Panel Part No. - Part No. - H - W - D - H - W EJ443SS - EJ443S16 - 4.00 4.00 3.00 N/A N/A EJ444SS - EJ444S16 - 4.00 4.00 4.00 N/A N/A EJ643SS - EJ643S16 - 6.00 4.00 3.00 4.88 2.88 EJ863SS - EJ863S16 - 8.00 6.00 3.50 6.75 4.88 EJ644SS - EJ644S16 - 6.00 4.00 4.00 4.88 2.88 EJ664SS - EJ664S16 - 6.00 6.00 4.00 4.88 4.88 EJ884SS - EJ884S16 - 8.00 8.00 4.00 6.75 6.88 EJ1084SS - EJ1084S16 - 10.00 8.00 4.00 8.75 6.88 EJ1264SS - EJ1264S16 - 12.00 6.00 4.00 10.75 4.88 EJ12124SS - EJ12124S16 - 12.00 12.00 4.00 10.75 10.88 EJ12105SS - EJ12105S16 - 12.00 10.00 5.00 10.75 8.88 EJ866SS - EJ866S16 - 8.00 6.00 6.00 6.75 4.88 EJ1086SS - EJ1086S16 - 10.00 8.00 6.00 8.75 6.88 EJ10106SS - EJ10106S16 - 10.00 10.00 6.00 8.75 8.88 EJ12106SS - EJ12106S16 - 12.00 10.00 6.00 10.75 8.88 EJ12126SS - EJ12126S16 - 12.00 12.00 6.00 10.75 10.88 EJ14126SS - EJ14126S16 - 14.00 12.00 6.00 12.75 10.88 EJ16146SS - EJ16146S16 - 16.00 14.00 6.00 14.75 12.88 EJ12108SS - EJ12108S16 - 12.00 10.00 8.00 10.75 8.88 EJ14128SS - EJ14128S16 - 14.00 12.00 8.00 12.75 10.88 EJ16148SS - EJ16148S16 - 16.00 14.00 8.00 14.75 12.88 EJ161410SS - EJ161410S16 - 16.00 14.00 10.00 14.75 12.88

Application

  • Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures.
  • Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion may be a problem.
  • For high temperature applications, a gasket retainer may be required, please refer to factory.

Standards

  • UL 508A Type 3R, 4, 4X, 12, and 13
  • CSA Type 3R, 4, 4X, 12, and 13
  • Complies with
    • NEMA Type 3R, 4, 4X, 12 and 13
    • IEC 60529, IP66

Construction

  • Body and cover are formed from 16 guage 304 or 316 stainless steel.
  • Smooth, continuously welded seams without knockouts, cutouts, or holes.
  • Formed lip on enclosure to exclude flowing liquids and contaminants.
  • 14 gauge welded brackets provide for enclosure mounting.
  • Continuously hinged cover has stainless steel hinges and provides 180° opening.
  • Door latches feature the added safety of quarter turn slot requiring use of tool for opening.
  • Quarter turn latches formed from 316 stainless steel.
  • Seamless poured-in place gasket.
  • Models larger than 4"x4" include a removable 14 gauge galvanized inner panel.
  • Tapped studs are provided for mounting inner panels.
  • A bonding stud is provided on the door and a grounding stud is provided on the enclosure.
  • Grounding and panel mounting hardware provided.

Finish

  • Cover and enclosure are natural stainless steel with a smooth brushed finish.
  • Removable inner panel is unpainted galvanized steel.

Videos

Accessories

  • Additional Inner Panels
  • Swing Panel Kit
  • Terminal Kit Assemblies
  • Padlock Adaptor
  • Quarter Turn Assemblies
  • Climate Control
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


304 S.S. - 316 S.S. - Enclosure - Panel
Part No. - Part No. - H - W - D - H - W
EJ443SS - EJ443S16 - 4.00 4.00 3.00 N/A N/A
EJ444SS - EJ444S16 - 4.00 4.00 4.00 N/A N/A
EJ643SS - EJ643S16 - 6.00 4.00 3.00 4.88 2.88
EJ863SS - EJ863S16 - 8.00 6.00 3.50 6.75 4.88
EJ644SS - EJ644S16 - 6.00 4.00 4.00 4.88 2.88
EJ664SS - EJ664S16 - 6.00 6.00 4.00 4.88 4.88
EJ884SS - EJ884S16 - 8.00 8.00 4.00 6.75 6.88
EJ1084SS - EJ1084S16 - 10.00 8.00 4.00 8.75 6.88
EJ1264SS - EJ1264S16 - 12.00 6.00 4.00 10.75 4.88
EJ12124SS - EJ12124S16 - 12.00 12.00 4.00 10.75 10.88
EJ12105SS - EJ12105S16 - 12.00 10.00 5.00 10.75 8.88
EJ866SS - EJ866S16 - 8.00 6.00 6.00 6.75 4.88
EJ1086SS - EJ1086S16 - 10.00 8.00 6.00 8.75 6.88
EJ10106SS - EJ10106S16 - 10.00 10.00 6.00 8.75 8.88
EJ12106SS - EJ12106S16 - 12.00 10.00 6.00 10.75 8.88
EJ12126SS - EJ12126S16 - 12.00 12.00 6.00 10.75 10.88
EJ14126SS - EJ14126S16 - 14.00 12.00 6.00 12.75 10.88
EJ16146SS - EJ16146S16 - 16.00 14.00 6.00 14.75 12.88
EJ12108SS - EJ12108S16 - 12.00 10.00 8.00 10.75 8.88
EJ14128SS - EJ14128S16 - 14.00 12.00 8.00 12.75 10.88
EJ16148SS - EJ16148S16 - 16.00 14.00 8.00 14.75 12.88
EJ161410SS - EJ161410S16 - 16.00 14.00 10.00 14.75 12.88

Supplier's Site
Enclosures, Boxes, & Cases - EJ12105SS - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
EJ12105SS
Enclosures, Boxes, & Cases EJ12105SS
ECLIPSE JR. SS - 1 DR. WALLMNT

ECLIPSE JR. SS - 1 DR. WALLMNT

Buy Now
Boxes - HM5371-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Stainless Steel Natural Hinged Door, Lid 12.000"" L x 10.000"" W (304.80mm x 254.00mm) X 5.000"" (127.00mm)"

"Box Metal, Stainless Steel Natural Hinged Door, Lid 12.000"" L x 10.000"" W (304.80mm x 254.00mm) X 5.000"" (127.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
EJ12105SS
Electrical Enclosures EJ12105SS
Electrical Enclosures N4X w/HingeDoor 12x5x10" 304SS

Electrical Enclosures N4X w/HingeDoor 12x5x10" 304SS

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number EJ12105SS EJ12105SS HM5371-ND EJ12105SS
Product Name Electrical - Stainless Steel - Junction Boxes Enclosures, Boxes, & Cases Boxes Electrical Enclosures
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 10 inch (254 mm) 10 inch (254 mm)
Depth 5 inch (127 mm)
Material Steel - Stainless Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1418F8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 1212 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 2.83 inch (71.88 mm)
View Details
3 suppliers
Boxes - 1414PHILP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
4 suppliers
Electrical - Mild Steel - Junction Boxes - 1414K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
4 suppliers