Hammond Manufacturing Company Inc.
Enclosures Accessories and Hardware
EB440WT
Description
CHILLER 44400W/151492BTU
Request a Quote
Email Supplier
Description
CHILLER 44400W/151492BTU
Request a Quote
Email Supplier
Suppliers
Enclosures Accessories and Hardware
EB440WT
Buy Now
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
EB440WT |
|
Product Name
|
Enclosures Accessories and Hardware |
|
Type
|
Junction Box
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures
Length
24 inch (610 mm)
Width
24 inch (610 mm)
View Details
6 suppliers