Hammond Manufacturing Company Inc.
Enclosures Accessories and Hardware
DTS3141A460LG
Description
AIR CONDIT 460V LG
Request a Quote
Email Supplier
Description
AIR CONDIT 460V LG
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
DTS3141A460LG |
|
Product Name
|
Enclosures Accessories and Hardware |
|
Type
|
Junction Box
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures
Length
3.1 inch (78.74 mm)
Width
7.1 inch (180 mm)
View Details
4 suppliers