Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware DK72GY

Description
DRIP SHIELDS KIT 72
Request a Quote Datasheet
Description
DRIP SHIELDS KIT 72
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - DK72GY - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
DK72GY
Enclosures Accessories and Hardware DK72GY
DRIP SHIELDS KIT 72

DRIP SHIELDS KIT 72

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
DK72GY
Electrical Enclosures DK72GY
Electrical Enclosures Drip Shield Kit Fits Enclosure 72"

Electrical Enclosures Drip Shield Kit Fits Enclosure 72"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number DK72GY DK72GY
Product Name Enclosures Accessories and Hardware Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Aluminum Control Box - FC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures; Pushbutton Enclosures
Shape Rectangular
Length 3.54 to 23.62 inch (90 to 600 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details