Hammond Manufacturing Company Inc. Electrical - Wireway & Trough CWST472NK

Description
Application Construction designed to ensure electrical continuity and to permit fast and easy indoor installation of multiple wireway runs. Standards UL-50 Type 1 cUL Type 1 Complies with IEC 60529, IP20 Construction - Screw Cover Formed from 16 or 14 gauge steel Flat covers have keyhole screw slots Available with or without knockouts Straight sections are provided with adequate concentric knockouts (1/2", 3/4" conduit size) Unobstructed interior speeds up laying of cables Optional hanger brackets allow for vertical or horizontal mounting Joiners sold separately Construction - Hinge Cover Formed from 16 or 14 gauge steel Hinge covers are hinged on 24" centers Available with or without knockouts Straight sections are provided with adequate concentric knockouts (1/2", 3/4" conduit size) Knockouts are on 12" centers Joiner is included with each straight section Unobstructed interior speeds up laying of cables Optional hanger brackets allow for vertical or horizontal mounting Finish Sections and components are finished in ANSI 61 gray. Couplings are unpainted galvanized Accessories Type 1 Lay In Hinge Cover Wireway Type 1 Lay In Screw Cover Wireway Type 1 Lay In Screw Cover Wireway - w/o Knockouts Type 1 Lay In Hinge Cover Wireway - w/o Knockouts Joiner Straight Section Barrier Reducer Corner Reducer Cross Fitting Tee Fitting Telecope Fitting 90 degree Elbow 45 degree Elbow 22.5 degree Elbow Bracket Hanger Wall Type Bracket Hanger Ceiling Type Closing Plate Closing Plate - w/o Knockouts Adapter (Box Connector)
Request a Quote
Description
Application Construction designed to ensure electrical continuity and to permit fast and easy indoor installation of multiple wireway runs. Standards UL-50 Type 1 cUL Type 1 Complies with IEC 60529, IP20 Construction - Screw Cover Formed from 16 or 14 gauge steel Flat covers have keyhole screw slots Available with or without knockouts Straight sections are provided with adequate concentric knockouts (1/2", 3/4" conduit size) Unobstructed interior speeds up laying of cables Optional hanger brackets allow for vertical or horizontal mounting Joiners sold separately Construction - Hinge Cover Formed from 16 or 14 gauge steel Hinge covers are hinged on 24" centers Available with or without knockouts Straight sections are provided with adequate concentric knockouts (1/2", 3/4" conduit size) Knockouts are on 12" centers Joiner is included with each straight section Unobstructed interior speeds up laying of cables Optional hanger brackets allow for vertical or horizontal mounting Finish Sections and components are finished in ANSI 61 gray. Couplings are unpainted galvanized Accessories Type 1 Lay In Hinge Cover Wireway Type 1 Lay In Screw Cover Wireway Type 1 Lay In Screw Cover Wireway - w/o Knockouts Type 1 Lay In Hinge Cover Wireway - w/o Knockouts Joiner Straight Section Barrier Reducer Corner Reducer Cross Fitting Tee Fitting Telecope Fitting 90 degree Elbow 45 degree Elbow 22.5 degree Elbow Bracket Hanger Wall Type Bracket Hanger Ceiling Type Closing Plate Closing Plate - w/o Knockouts Adapter (Box Connector)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Wireway & Trough - CWST472NK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Wireway & Trough
CWST472NK
Electrical - Wireway & Trough CWST472NK
Application Construction designed to ensure electrical continuity and to permit fast and easy indoor installation of multiple wireway runs. Standards UL-50 Type 1 cUL Type 1 Complies with IEC 60529, IP20 Construction - Screw Cover Formed from 16 or 14 gauge steel Flat covers have keyhole screw slots Available with or without knockouts Straight sections are provided with adequate concentric knockouts (1/2", 3/4" conduit size) Unobstructed interior speeds up laying of cables Optional hanger brackets allow for vertical or horizontal mounting Joiners sold separately Construction - Hinge Cover Formed from 16 or 14 gauge steel Hinge covers are hinged on 24" centers Available with or without knockouts Straight sections are provided with adequate concentric knockouts (1/2", 3/4" conduit size) Knockouts are on 12" centers Joiner is included with each straight section Unobstructed interior speeds up laying of cables Optional hanger brackets allow for vertical or horizontal mounting Finish Sections and components are finished in ANSI 61 gray. Couplings are unpainted galvanized Accessories Type 1 Lay In Hinge Cover Wireway Type 1 Lay In Screw Cover Wireway Type 1 Lay In Screw Cover Wireway - w/o Knockouts Type 1 Lay In Hinge Cover Wireway - w/o Knockouts Joiner Straight Section Barrier Reducer Corner Reducer Cross Fitting Tee Fitting Telecope Fitting 90 degree Elbow 45 degree Elbow 22.5 degree Elbow Bracket Hanger Wall Type Bracket Hanger Ceiling Type Closing Plate Closing Plate - w/o Knockouts Adapter (Box Connector)

Application

  • Construction designed to ensure electrical continuity and to permit fast and easy indoor installation of multiple wireway runs.

Standards

  • UL-50 Type 1
  • cUL Type 1
  • Complies with
    • IEC 60529, IP20

Construction - Screw Cover

  • Formed from 16 or 14 gauge steel
  • Flat covers have keyhole screw slots
  • Available with or without knockouts
  • Straight sections are provided with adequate concentric knockouts (1/2", 3/4" conduit size)
  • Unobstructed interior speeds up laying of cables
  • Optional hanger brackets allow for vertical or horizontal mounting
  • Joiners sold separately

Construction - Hinge Cover

  • Formed from 16 or 14 gauge steel
  • Hinge covers are hinged on 24" centers
  • Available with or without knockouts
  • Straight sections are provided with adequate concentric knockouts (1/2", 3/4" conduit size)
  • Knockouts are on 12" centers
  • Joiner is included with each straight section
  • Unobstructed interior speeds up laying of cables
  • Optional hanger brackets allow for vertical or horizontal mounting

Finish

  • Sections and components are finished in ANSI 61 gray.
    Couplings are unpainted galvanized

Accessories

  • Type 1 Lay In Hinge Cover Wireway
  • Type 1 Lay In Screw Cover Wireway
  • Type 1 Lay In Screw Cover Wireway - w/o Knockouts
  • Type 1 Lay In Hinge Cover Wireway - w/o Knockouts
  • Joiner
  • Straight Section Barrier
  • Reducer
  • Corner Reducer
  • Cross Fitting
  • Tee Fitting
  • Telecope Fitting
  • 90 degree Elbow
  • 45 degree Elbow
  • 22.5 degree Elbow
  • Bracket Hanger Wall Type
  • Bracket Hanger Ceiling Type
  • Closing Plate
  • Closing Plate - w/o Knockouts
  • Adapter (Box Connector)
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Wireways
Product Number CWST472NK
Product Name Electrical - Wireway & Trough
Nominal Cross Section 4"x4"
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1485EH - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 8"x8"
Material Steel
View Details
Electrical - Wireway & Trough - 1487BM1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 2.5"x2.5"
Material Steel
View Details
Electrical - Wireway & Trough - 1487DS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Lay-In Wireway
Material Steel
View Details
Electrical - Wireway & Trough - 1486E24SS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel; Stainless Steel
Straight Section Length 24"; Other Length; (24 in)
View Details