Hammond Manufacturing Company Inc. Electrical - Wireway & Trough CWST224

Description
Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Painted Steel Units shown: inch. Switch units to: mm A=12” - A=24” - A=36” - A=48” - A=60” - A=72” - A=96” - A=120” - Size CWST212 - CWST224 - CWST236 - CWST248 - CWST260 - CWST272 - CWST296 - CWST2120 - 2.5 x 2.5 CWST412 - CWST424 - CWST436 - CWST448 - CWST460 - CWST472 - CWST496 - CWST4120 - 4 x 4 CWST612 - CWST624 - CWST636 - CWST648 - CWST660 - CWST672 - CWST696 - CWST6120 - 6 x 6 CWST812 - CWST824 - CWST836 - CWST848 - CWST860 - CWST872 - CWST896 - CWST8120 - 8 x 8
Request a Quote
Description
Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Painted Steel Units shown: inch. Switch units to: mm A=12” - A=24” - A=36” - A=48” - A=60” - A=72” - A=96” - A=120” - Size CWST212 - CWST224 - CWST236 - CWST248 - CWST260 - CWST272 - CWST296 - CWST2120 - 2.5 x 2.5 CWST412 - CWST424 - CWST436 - CWST448 - CWST460 - CWST472 - CWST496 - CWST4120 - 4 x 4 CWST612 - CWST624 - CWST636 - CWST648 - CWST660 - CWST672 - CWST696 - CWST6120 - 6 x 6 CWST812 - CWST824 - CWST836 - CWST848 - CWST860 - CWST872 - CWST896 - CWST8120 - 8 x 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Wireway & Trough - CWST224 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Wireway & Trough
CWST224
Electrical - Wireway & Trough CWST224
Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Painted Steel Units shown: inch. Switch units to: mm A=12” - A=24” - A=36” - A=48” - A=60” - A=72” - A=96” - A=120” - Size CWST212 - CWST224 - CWST236 - CWST248 - CWST260 - CWST272 - CWST296 - CWST2120 - 2.5 x 2.5 CWST412 - CWST424 - CWST436 - CWST448 - CWST460 - CWST472 - CWST496 - CWST4120 - 4 x 4 CWST612 - CWST624 - CWST636 - CWST648 - CWST660 - CWST672 - CWST696 - CWST6120 - 6 x 6 CWST812 - CWST824 - CWST836 - CWST848 - CWST860 - CWST872 - CWST896 - CWST8120 - 8 x 8

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Painted Steel

Units shown: inch. Switch units to: mm


A=12” - A=24” - A=36” - A=48” - A=60” - A=72” - A=96” - A=120” - Size
CWST212 - CWST224 - CWST236 - CWST248 - CWST260 - CWST272 - CWST296 - CWST2120 - 2.5 x 2.5
CWST412 - CWST424 - CWST436 - CWST448 - CWST460 - CWST472 - CWST496 - CWST4120 - 4 x 4
CWST612 - CWST624 - CWST636 - CWST648 - CWST660 - CWST672 - CWST696 - CWST6120 - 6 x 6
CWST812 - CWST824 - CWST836 - CWST848 - CWST860 - CWST872 - CWST896 - CWST8120 - 8 x 8

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Wireways
Product Number CWST224
Product Name Electrical - Wireway & Trough
Nominal Cross Section 2.5"x2.5"
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1485D12 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 6"x6"
Material Steel
Straight Section Length 12"; Other Length; (12 in)
View Details
Electrical - Wireway & Trough - 1486E36SS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel; Stainless Steel
Straight Section Length 36"; Other Length; (36 in)
View Details
Electrical - Wireway & Trough - 1487BH - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 2.5"x2.5"
Material Steel
View Details
Electrical - Wireway & Trough - 1486E60SS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel; Stainless Steel
Straight Section Length 60"; Other Length; (60 in)
View Details