Hammond Manufacturing Company Inc. Electrical - Wireway & Trough CWST1072NK

Description
Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm A=12” - A=18” - A=24” - A=36” - Size CWST212NK - - CWST224NK - CWST236NK - 2.5 x 2.5 CWST412NK - CWST418NK - CWST424NK - CWST436NK - 4 x 4 CWST612NK - CWST618NK - CWST624NK - CWST636NK - 6 x 6 CWST812NK - CWST818NK - CWST824NK - CWST836NK - 8 x 8 CWST1012NK - - CWST1024NK - CWST1036NK - 10 x 10 CWST1212NK - - CWST1224NK - CWST1236NK - 12 x 12 Units shown: inch. Switch units to: mm A=48” - A=60” - A=72” - A=96” - A=120” - Size CWST248NK - CWST260NK - - - CWST2120NK - 2.5 x 2.5 CWST448NK - CWST460NK - CWST472NK - - CWST4120NK - 4 x 4 CWST648NK - CWST660NK - CWST672NK - - CWST6120NK - 6 x 6 CWST848NK - CWST860NK - CWST872NK - - CWST8120NK - 8 x 8 CWST1048NK - CWST1060NK - CWST1072NK - CWST1096NK - CWST10120NK - 10 x 10 CWST1248NK - CWST1260NK - CWST1272NK - CWST1296NK - CWST12120NK - 12 x 12
Request a Quote
Description
Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm A=12” - A=18” - A=24” - A=36” - Size CWST212NK - - CWST224NK - CWST236NK - 2.5 x 2.5 CWST412NK - CWST418NK - CWST424NK - CWST436NK - 4 x 4 CWST612NK - CWST618NK - CWST624NK - CWST636NK - 6 x 6 CWST812NK - CWST818NK - CWST824NK - CWST836NK - 8 x 8 CWST1012NK - - CWST1024NK - CWST1036NK - 10 x 10 CWST1212NK - - CWST1224NK - CWST1236NK - 12 x 12 Units shown: inch. Switch units to: mm A=48” - A=60” - A=72” - A=96” - A=120” - Size CWST248NK - CWST260NK - - - CWST2120NK - 2.5 x 2.5 CWST448NK - CWST460NK - CWST472NK - - CWST4120NK - 4 x 4 CWST648NK - CWST660NK - CWST672NK - - CWST6120NK - 6 x 6 CWST848NK - CWST860NK - CWST872NK - - CWST8120NK - 8 x 8 CWST1048NK - CWST1060NK - CWST1072NK - CWST1096NK - CWST10120NK - 10 x 10 CWST1248NK - CWST1260NK - CWST1272NK - CWST1296NK - CWST12120NK - 12 x 12
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Wireway & Trough - CWST1072NK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Wireway & Trough
CWST1072NK
Electrical - Wireway & Trough CWST1072NK
Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm A=12” - A=18” - A=24” - A=36” - Size CWST212NK - - CWST224NK - CWST236NK - 2.5 x 2.5 CWST412NK - CWST418NK - CWST424NK - CWST436NK - 4 x 4 CWST612NK - CWST618NK - CWST624NK - CWST636NK - 6 x 6 CWST812NK - CWST818NK - CWST824NK - CWST836NK - 8 x 8 CWST1012NK - - CWST1024NK - CWST1036NK - 10 x 10 CWST1212NK - - CWST1224NK - CWST1236NK - 12 x 12 Units shown: inch. Switch units to: mm A=48” - A=60” - A=72” - A=96” - A=120” - Size CWST248NK - CWST260NK - - - CWST2120NK - 2.5 x 2.5 CWST448NK - CWST460NK - CWST472NK - - CWST4120NK - 4 x 4 CWST648NK - CWST660NK - CWST672NK - - CWST6120NK - 6 x 6 CWST848NK - CWST860NK - CWST872NK - - CWST8120NK - 8 x 8 CWST1048NK - CWST1060NK - CWST1072NK - CWST1096NK - CWST10120NK - 10 x 10 CWST1248NK - CWST1260NK - CWST1272NK - CWST1296NK - CWST12120NK - 12 x 12

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


A=12” - A=18” - A=24” - A=36” - Size
CWST212NK - - CWST224NK - CWST236NK - 2.5 x 2.5
CWST412NK - CWST418NK - CWST424NK - CWST436NK - 4 x 4
CWST612NK - CWST618NK - CWST624NK - CWST636NK - 6 x 6
CWST812NK - CWST818NK - CWST824NK - CWST836NK - 8 x 8
CWST1012NK - - CWST1024NK - CWST1036NK - 10 x 10
CWST1212NK - - CWST1224NK - CWST1236NK - 12 x 12

Units shown: inch. Switch units to: mm


A=48” - A=60” - A=72” - A=96” - A=120” - Size
CWST248NK - CWST260NK - - - CWST2120NK - 2.5 x 2.5
CWST448NK - CWST460NK - CWST472NK - - CWST4120NK - 4 x 4
CWST648NK - CWST660NK - CWST672NK - - CWST6120NK - 6 x 6
CWST848NK - CWST860NK - CWST872NK - - CWST8120NK - 8 x 8
CWST1048NK - CWST1060NK - CWST1072NK - CWST1096NK - CWST10120NK - 10 x 10
CWST1248NK - CWST1260NK - CWST1272NK - CWST1296NK - CWST12120NK - 12 x 12

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Wireways
Product Number CWST1072NK
Product Name Electrical - Wireway & Trough
Nominal Cross Section 10"x10"
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Commercial - Splitter Trough - CN4ST2103SS - Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel; Stainless Steel
Straight Section Length Other Length; (5 in)
View Details
Electrical - Wireway & Trough - 1487CM6 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 4"x4"
Material Steel
View Details
Electrical - Wireway & Trough - 1485DH - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 6"x6"
Material Steel
View Details
Electrical - Wireway & Trough - C3RWT896G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Material Steel
Straight Section Length Other Length; (96 in)
View Details