Hammond Manufacturing Company Inc. Electrical - Wireway & Trough CWSC824NK

Description
Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Painted Steel Units shown: inch. Switch units to: mm A=12” - A=18” - A=24” - A=36” - A=48” - Size CWSC212NK - - CWSC224NK - CWSC236NK - CWSC248NK - 2.5 x 2.5 CWSC412NK - CWSC418NK - CWSC424NK - CWSC436NK - CWSC448NK - 4 x 4 CWSC612NK - CWSC618NK - CWSC624NK - CWSC636NK - CWSC648NK - 6 x 6 CWSC812NK - CWSC818NK - CWSC824NK - CWSC836NK - CWSC848NK - 8 x 8 CWSC1012NK - - CWSC1024NK - CWSC1036NK - CWSC1048NK - 10 x 10 CWSC1212NK - - CWSC1224NK - CWSC1236NK - CWSC1248NK - 12 x 12 Units shown: inch. Switch units to: mm A=60” - A=72” - A=96” - A=120” - Size CWSC260NK - - - CWSC2120NK - 2.5 x 2.5 CWSC460NK - CWSC472NK - - CWSC4120NK - 4 x 4 CWSC660NK - CWSC672NK - - CWSC6120NK - 6 x 6 CWSC860NK - CWSC872NK - - CWSC8120NK - 8 x 8 CWSC1060NK - CWSC1072NK - CWSC1096NK - CWSC10120NK - 10 x 10 CWSC1260NK - CWSC1272NK - CWSC1296NK - CWSC12120NK - 12 x 12
Request a Quote
Description
Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Painted Steel Units shown: inch. Switch units to: mm A=12” - A=18” - A=24” - A=36” - A=48” - Size CWSC212NK - - CWSC224NK - CWSC236NK - CWSC248NK - 2.5 x 2.5 CWSC412NK - CWSC418NK - CWSC424NK - CWSC436NK - CWSC448NK - 4 x 4 CWSC612NK - CWSC618NK - CWSC624NK - CWSC636NK - CWSC648NK - 6 x 6 CWSC812NK - CWSC818NK - CWSC824NK - CWSC836NK - CWSC848NK - 8 x 8 CWSC1012NK - - CWSC1024NK - CWSC1036NK - CWSC1048NK - 10 x 10 CWSC1212NK - - CWSC1224NK - CWSC1236NK - CWSC1248NK - 12 x 12 Units shown: inch. Switch units to: mm A=60” - A=72” - A=96” - A=120” - Size CWSC260NK - - - CWSC2120NK - 2.5 x 2.5 CWSC460NK - CWSC472NK - - CWSC4120NK - 4 x 4 CWSC660NK - CWSC672NK - - CWSC6120NK - 6 x 6 CWSC860NK - CWSC872NK - - CWSC8120NK - 8 x 8 CWSC1060NK - CWSC1072NK - CWSC1096NK - CWSC10120NK - 10 x 10 CWSC1260NK - CWSC1272NK - CWSC1296NK - CWSC12120NK - 12 x 12
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Wireway & Trough - CWSC824NK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Wireway & Trough
CWSC824NK
Electrical - Wireway & Trough CWSC824NK
Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Painted Steel Units shown: inch. Switch units to: mm A=12” - A=18” - A=24” - A=36” - A=48” - Size CWSC212NK - - CWSC224NK - CWSC236NK - CWSC248NK - 2.5 x 2.5 CWSC412NK - CWSC418NK - CWSC424NK - CWSC436NK - CWSC448NK - 4 x 4 CWSC612NK - CWSC618NK - CWSC624NK - CWSC636NK - CWSC648NK - 6 x 6 CWSC812NK - CWSC818NK - CWSC824NK - CWSC836NK - CWSC848NK - 8 x 8 CWSC1012NK - - CWSC1024NK - CWSC1036NK - CWSC1048NK - 10 x 10 CWSC1212NK - - CWSC1224NK - CWSC1236NK - CWSC1248NK - 12 x 12 Units shown: inch. Switch units to: mm A=60” - A=72” - A=96” - A=120” - Size CWSC260NK - - - CWSC2120NK - 2.5 x 2.5 CWSC460NK - CWSC472NK - - CWSC4120NK - 4 x 4 CWSC660NK - CWSC672NK - - CWSC6120NK - 6 x 6 CWSC860NK - CWSC872NK - - CWSC8120NK - 8 x 8 CWSC1060NK - CWSC1072NK - CWSC1096NK - CWSC10120NK - 10 x 10 CWSC1260NK - CWSC1272NK - CWSC1296NK - CWSC12120NK - 12 x 12

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Painted Steel

Units shown: inch. Switch units to: mm


A=12” - A=18” - A=24” - A=36” - A=48” - Size
CWSC212NK - - CWSC224NK - CWSC236NK - CWSC248NK - 2.5 x 2.5
CWSC412NK - CWSC418NK - CWSC424NK - CWSC436NK - CWSC448NK - 4 x 4
CWSC612NK - CWSC618NK - CWSC624NK - CWSC636NK - CWSC648NK - 6 x 6
CWSC812NK - CWSC818NK - CWSC824NK - CWSC836NK - CWSC848NK - 8 x 8
CWSC1012NK - - CWSC1024NK - CWSC1036NK - CWSC1048NK - 10 x 10
CWSC1212NK - - CWSC1224NK - CWSC1236NK - CWSC1248NK - 12 x 12

Units shown: inch. Switch units to: mm


A=60” - A=72” - A=96” - A=120” - Size
CWSC260NK - - - CWSC2120NK - 2.5 x 2.5
CWSC460NK - CWSC472NK - - CWSC4120NK - 4 x 4
CWSC660NK - CWSC672NK - - CWSC6120NK - 6 x 6
CWSC860NK - CWSC872NK - - CWSC8120NK - 8 x 8
CWSC1060NK - CWSC1072NK - CWSC1096NK - CWSC10120NK - 10 x 10
CWSC1260NK - CWSC1272NK - CWSC1296NK - CWSC12120NK - 12 x 12

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Wireways
Product Number CWSC824NK
Product Name Electrical - Wireway & Trough
Nominal Cross Section 8"x8"
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1485ERE - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 6"x6"; 8"x8"
Material Steel
View Details
Electrical - Wireway & Trough - 1485EFF - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 8"x8"
Material Steel
Straight Section Length Other Length; (8 in)
View Details
Electrical - Wireway & Trough - 1485BL2 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 2.5"x2.5"
Material Steel
View Details
Electrical - Wireway & Trough - C3RWT836 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 36"; Other Length; (36 in)
View Details