Hammond Manufacturing Company Inc. Electrical - Wireway & Trough CWCP12

Description
Comes complete with dual KO - 1/2" and 3/4" conduit Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Painted Steel Units shown: inch. Switch units to: mm Part No. - For use with - H - W CWCP2 - 2.5 x 5.5 2.40 2.40 CWCP4 - 4 x 4 3.90 3.90 CWCP6 - 6 x 6 5.90 5.90 CWCP8 - 8 x 8 7.90 7.90 CWCP10 - 10 x 10 9.90 9.90 CWCP12 - 12 x 12 11.90 11.90 Unpainted Galvanized Units shown: inch. Switch units to: mm Part No. - For use with - H - W CWCP2G - 2.5 x 5.5 2.40 2.40 CWCP4G - 4 x 4 3.90 3.90 CWCP6G - 6 x 6 5.90 5.90 CWCP8G - 8 x 8 7.90 7.90 CWCP10G - 10 x 10 9.90 9.90 CWCP12G - 12 x 12 11.90 11.90
Request a Quote
Description
Comes complete with dual KO - 1/2" and 3/4" conduit Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Painted Steel Units shown: inch. Switch units to: mm Part No. - For use with - H - W CWCP2 - 2.5 x 5.5 2.40 2.40 CWCP4 - 4 x 4 3.90 3.90 CWCP6 - 6 x 6 5.90 5.90 CWCP8 - 8 x 8 7.90 7.90 CWCP10 - 10 x 10 9.90 9.90 CWCP12 - 12 x 12 11.90 11.90 Unpainted Galvanized Units shown: inch. Switch units to: mm Part No. - For use with - H - W CWCP2G - 2.5 x 5.5 2.40 2.40 CWCP4G - 4 x 4 3.90 3.90 CWCP6G - 6 x 6 5.90 5.90 CWCP8G - 8 x 8 7.90 7.90 CWCP10G - 10 x 10 9.90 9.90 CWCP12G - 12 x 12 11.90 11.90
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Wireway & Trough - CWCP12 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Wireway & Trough
CWCP12
Electrical - Wireway & Trough CWCP12
Comes complete with dual KO - 1/2" and 3/4" conduit Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Painted Steel Units shown: inch. Switch units to: mm Part No. - For use with - H - W CWCP2 - 2.5 x 5.5 2.40 2.40 CWCP4 - 4 x 4 3.90 3.90 CWCP6 - 6 x 6 5.90 5.90 CWCP8 - 8 x 8 7.90 7.90 CWCP10 - 10 x 10 9.90 9.90 CWCP12 - 12 x 12 11.90 11.90 Unpainted Galvanized Units shown: inch. Switch units to: mm Part No. - For use with - H - W CWCP2G - 2.5 x 5.5 2.40 2.40 CWCP4G - 4 x 4 3.90 3.90 CWCP6G - 6 x 6 5.90 5.90 CWCP8G - 8 x 8 7.90 7.90 CWCP10G - 10 x 10 9.90 9.90 CWCP12G - 12 x 12 11.90 11.90
  • Comes complete with dual KO - 1/2" and 3/4" conduit

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Painted Steel

Units shown: inch. Switch units to: mm


Part No. - For use with - H - W
CWCP2 - 2.5 x 5.5 2.40 2.40
CWCP4 - 4 x 4 3.90 3.90
CWCP6 - 6 x 6 5.90 5.90
CWCP8 - 8 x 8 7.90 7.90
CWCP10 - 10 x 10 9.90 9.90
CWCP12 - 12 x 12 11.90 11.90

Unpainted Galvanized

Units shown: inch. Switch units to: mm


Part No. - For use with - H - W
CWCP2G - 2.5 x 5.5 2.40 2.40
CWCP4G - 4 x 4 3.90 3.90
CWCP6G - 6 x 6 5.90 5.90
CWCP8G - 8 x 8 7.90 7.90
CWCP10G - 10 x 10 9.90 9.90
CWCP12G - 12 x 12 11.90 11.90

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Wireways
Product Number CWCP12
Product Name Electrical - Wireway & Trough
Nominal Cross Section 12"x12"
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1487E120 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 8"x8"
Material Steel
Straight Section Length 12"; Other Length; (120 in)
View Details
Electrical - Wireway & Trough - 1487CM3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 4"x4"
Material Steel
View Details
Electrical - Wireway & Trough - 1485BFF - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 2.5"x2.5"
Material Steel
Straight Section Length Other Length; (8 in)
View Details
2 suppliers
Electrical - Wireway & Trough - CGT4866 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 48"; Other Length; (48 in)
View Details