Hammond Manufacturing Company Inc. Electrical - Wireway & Trough CWCF10

Description
Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Painted Steel Units shown: inch. Switch units to: mm Part No. - Size CWCF2 - 2.5 x 2.5 CWCF4 - 4 x 4 CWCF6 - 6 x 6 CWCF8 - 8 x 8 CWCF10 - 10 x10 CWCF12 - 12 x 12 Unpainted Galvanized Units shown: inch. Switch units to: mm Part No. - Size CWCF2G - 2.5 x 2.5 CWCF4G - 4 x 4 CWCF6G - 6 x 6 CWCF8G - 8 x 8 CWCF10G - 10 x10 CWCF12G - 12 x 12
Request a Quote
Description
Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Painted Steel Units shown: inch. Switch units to: mm Part No. - Size CWCF2 - 2.5 x 2.5 CWCF4 - 4 x 4 CWCF6 - 6 x 6 CWCF8 - 8 x 8 CWCF10 - 10 x10 CWCF12 - 12 x 12 Unpainted Galvanized Units shown: inch. Switch units to: mm Part No. - Size CWCF2G - 2.5 x 2.5 CWCF4G - 4 x 4 CWCF6G - 6 x 6 CWCF8G - 8 x 8 CWCF10G - 10 x10 CWCF12G - 12 x 12
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Wireway & Trough - CWCF10 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Wireway & Trough
CWCF10
Electrical - Wireway & Trough CWCF10
Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Painted Steel Units shown: inch. Switch units to: mm Part No. - Size CWCF2 - 2.5 x 2.5 CWCF4 - 4 x 4 CWCF6 - 6 x 6 CWCF8 - 8 x 8 CWCF10 - 10 x10 CWCF12 - 12 x 12 Unpainted Galvanized Units shown: inch. Switch units to: mm Part No. - Size CWCF2G - 2.5 x 2.5 CWCF4G - 4 x 4 CWCF6G - 6 x 6 CWCF8G - 8 x 8 CWCF10G - 10 x10 CWCF12G - 12 x 12

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Painted Steel

Units shown: inch. Switch units to: mm


Part No. - Size
CWCF2 - 2.5 x 2.5
CWCF4 - 4 x 4
CWCF6 - 6 x 6
CWCF8 - 8 x 8
CWCF10 - 10 x10
CWCF12 - 12 x 12

Unpainted Galvanized

Units shown: inch. Switch units to: mm


Part No. - Size
CWCF2G - 2.5 x 2.5
CWCF4G - 4 x 4
CWCF6G - 6 x 6
CWCF8G - 8 x 8
CWCF10G - 10 x10
CWCF12G - 12 x 12

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Wireways
Product Number CWCF10
Product Name Electrical - Wireway & Trough
Nominal Cross Section 10"x10"
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1487E36 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 8"x8"
Material Steel
Straight Section Length 36"; Other Length; (36 in)
View Details
Electrical - Wireway & Trough - 1486D60SS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel; Stainless Steel
Straight Section Length 60"; Other Length; (60 in)
View Details
Electrical - Wireway & Trough - 1486B12SS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Nominal Cross Section 2.5"x2.5"
Material Steel; Stainless Steel
View Details
Electrical - Wireway & Trough - 1486C24SS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel; Stainless Steel
Straight Section Length 24"; Other Length; (24 in)
View Details