Hammond Manufacturing Company Inc. Wire Ducts, Raceways - Accessories - CWBA6120 CWBA6120

Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 766801-CWBA6120 Series: * Categories: Cables, Wires - Management Introduction Date: May 01, 2008 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 766801-CWBA6120 Series: * Categories: Cables, Wires - Management Introduction Date: May 01, 2008 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Wire Ducts, Raceways - Accessories - CWBA6120
766801-CWBA6120
Wire Ducts, Raceways - Accessories - CWBA6120 766801-CWBA6120
Manufacturer: Hammond Manufacturing Win Source Part Number: 766801-CWBA6120 Series: * Categories: Cables, Wires - Management Introduction Date: May 01, 2008 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Hammond Manufacturing
Win Source Part Number: 766801-CWBA6120
Series: *
Categories: Cables, Wires - Management
Introduction Date: May 01, 2008
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 766801-CWBA6120
Product Name Wire Ducts, Raceways - Accessories - CWBA6120
Unlock Full Specs
to access all available technical data

Similar Products

SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details