Hammond Manufacturing Company Inc. Boxes - CST5203 CST5203

Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 916151-CST5203 Series: CST Features: Box Metal, Steel Gray Hinged Door, Lid 60.000" L x 8.000" W (1524.00mm x 203.20mm) X 5.000" (127.00mm) Package: Box Categories: Boxes ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 7310.29.0065
Request a Quote Datasheet
Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 916151-CST5203 Series: CST Features: Box Metal, Steel Gray Hinged Door, Lid 60.000" L x 8.000" W (1524.00mm x 203.20mm) X 5.000" (127.00mm) Package: Box Categories: Boxes ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 7310.29.0065
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - CST5203 - CST5203 - Win Source Electronics
Laguna Hills, CA, United States
Boxes - CST5203
CST5203
Boxes - CST5203 CST5203
Manufacturer: Hammond Manufacturing Win Source Part Number: 916151-CST5203 Series: CST Features: Box Metal, Steel Gray Hinged Door, Lid 60.000" L x 8.000" W (1524.00mm x 203.20mm) X 5.000" (127.00mm) Package: Box Categories: Boxes ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 7310.29.0065

Manufacturer: Hammond Manufacturing
Win Source Part Number: 916151-CST5203
Series: CST
Features: Box Metal, Steel Gray Hinged Door, Lid 60.000" L x 8.000" W (1524.00mm x 203.20mm) X 5.000" (127.00mm)
Package: Box
Categories: Boxes
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 7310.29.0065

Buy Now Datasheet
Enclosures, Boxes, & Cases - CST5203 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
CST5203
Enclosures, Boxes, & Cases CST5203
SPLITTER TROUGH 60X8X5, 225A

SPLITTER TROUGH 60X8X5, 225A

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number CST5203 CST5203
Product Name Boxes - CST5203 Enclosures, Boxes, & Cases
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Development Board Enclosures - 1263112 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.74 inch (95 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4PHI - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
6 suppliers