Hammond Manufacturing Company Inc. Electrical - Commercial - Splitter Trough CST473

Description
Application The splitter troughs are designed for distribution of up to 600 A (max) service using either 3 or 4 wires. 75° C conductor ampacity permitted. Standards CSA Certified Complies with IEC 60529, IP20 Construction Formed and spot welded from 16 gauge steel. When width is 8" or more, 14 gauge. Factory installed splitter blocks. Series of knockouts on each side. Padlocking hasp. Finish Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating. Accessories Splitter Blocks Grounding Kits Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 3 Wire - 4 Wire - Less Blocks - CU/AL - Dimensions - Splitter Part No. - Part No. - Part No. - Amps - H - W - D - Block Reference CST273 - CST274 - - 70/70 24.00 6.00 4.00 CSBL125T CST373 - CST374 - - 70/70 36.00 6.00 4.00 CSBL125T CST473 - CST474 - - 70/70 48.00 6.00 4.00 CSBL125T CST2103 - CST2104 - CST2100 - 125/120 24.00 6.00 4.00 CSBL125T CST3103 - CST3104 - CST3100 - 125/120 36.00 6.00 4.00 CSBL125T CST4103 - CST4104 - CST4100 - 125/120 48.00 6.00 4.00 CSBL125T CST6103* - CST6104* - CST6100* - 125/120 72.00 8.00 5.00 CSBL125T CST2203* - - CST2200* - 225/225 24.00 8.00 5.00 CSBL225 CST3203* - CST3204* - CST3200* - 225/225 36.00 8.00 5.00 CSBL225 CST4203* - CST4204* - CST4200* - 225/225 48.00 8.00 5.00 CSBL225 CST5203* - CST5204* - CST5200* - 225/225 60.00 8.00 5.00 CSBL225 CST6203* - CST6204* - - 225/225 72.00 8.00 5.00 CSBL225 CST3403* - - CST3400* - 400/400 36.00 10.00 6.00 CSBL400 CST4403* - CST4404* - CST4400* - 400/400 48.00 10.00 6.00 CSBL400 CST5403* - CST5404* - CST5400* - 400/400 60.00 10.00 6.00 CSBL400 CST6403* - CST6404* - CST6400* - 400/400 72.00 10.00 6.00 CSBL400 CST4603* - CST4604* - - 600/600 48.00 10.00 6.00 CSBL600 CST5603* - CST5604* - - 600/600 60.00 10.00 6.00 CSBL600 CST6603* - CST6604* - - 600/600 72.00 10.00 6.00 CSBL600 * 14 gauge steel
Request a Quote
Description
Application The splitter troughs are designed for distribution of up to 600 A (max) service using either 3 or 4 wires. 75° C conductor ampacity permitted. Standards CSA Certified Complies with IEC 60529, IP20 Construction Formed and spot welded from 16 gauge steel. When width is 8" or more, 14 gauge. Factory installed splitter blocks. Series of knockouts on each side. Padlocking hasp. Finish Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating. Accessories Splitter Blocks Grounding Kits Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 3 Wire - 4 Wire - Less Blocks - CU/AL - Dimensions - Splitter Part No. - Part No. - Part No. - Amps - H - W - D - Block Reference CST273 - CST274 - - 70/70 24.00 6.00 4.00 CSBL125T CST373 - CST374 - - 70/70 36.00 6.00 4.00 CSBL125T CST473 - CST474 - - 70/70 48.00 6.00 4.00 CSBL125T CST2103 - CST2104 - CST2100 - 125/120 24.00 6.00 4.00 CSBL125T CST3103 - CST3104 - CST3100 - 125/120 36.00 6.00 4.00 CSBL125T CST4103 - CST4104 - CST4100 - 125/120 48.00 6.00 4.00 CSBL125T CST6103* - CST6104* - CST6100* - 125/120 72.00 8.00 5.00 CSBL125T CST2203* - - CST2200* - 225/225 24.00 8.00 5.00 CSBL225 CST3203* - CST3204* - CST3200* - 225/225 36.00 8.00 5.00 CSBL225 CST4203* - CST4204* - CST4200* - 225/225 48.00 8.00 5.00 CSBL225 CST5203* - CST5204* - CST5200* - 225/225 60.00 8.00 5.00 CSBL225 CST6203* - CST6204* - - 225/225 72.00 8.00 5.00 CSBL225 CST3403* - - CST3400* - 400/400 36.00 10.00 6.00 CSBL400 CST4403* - CST4404* - CST4400* - 400/400 48.00 10.00 6.00 CSBL400 CST5403* - CST5404* - CST5400* - 400/400 60.00 10.00 6.00 CSBL400 CST6403* - CST6404* - CST6400* - 400/400 72.00 10.00 6.00 CSBL400 CST4603* - CST4604* - - 600/600 48.00 10.00 6.00 CSBL600 CST5603* - CST5604* - - 600/600 60.00 10.00 6.00 CSBL600 CST6603* - CST6604* - - 600/600 72.00 10.00 6.00 CSBL600 * 14 gauge steel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Commercial - Splitter Trough - CST473 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Commercial - Splitter Trough
CST473
Electrical - Commercial - Splitter Trough CST473
Application The splitter troughs are designed for distribution of up to 600 A (max) service using either 3 or 4 wires. 75° C conductor ampacity permitted. Standards CSA Certified Complies with IEC 60529, IP20 Construction Formed and spot welded from 16 gauge steel. When width is 8" or more, 14 gauge. Factory installed splitter blocks. Series of knockouts on each side. Padlocking hasp. Finish Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating. Accessories Splitter Blocks Grounding Kits Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 3 Wire - 4 Wire - Less Blocks - CU/AL - Dimensions - Splitter Part No. - Part No. - Part No. - Amps - H - W - D - Block Reference CST273 - CST274 - - 70/70 24.00 6.00 4.00 CSBL125T CST373 - CST374 - - 70/70 36.00 6.00 4.00 CSBL125T CST473 - CST474 - - 70/70 48.00 6.00 4.00 CSBL125T CST2103 - CST2104 - CST2100 - 125/120 24.00 6.00 4.00 CSBL125T CST3103 - CST3104 - CST3100 - 125/120 36.00 6.00 4.00 CSBL125T CST4103 - CST4104 - CST4100 - 125/120 48.00 6.00 4.00 CSBL125T CST6103* - CST6104* - CST6100* - 125/120 72.00 8.00 5.00 CSBL125T CST2203* - - CST2200* - 225/225 24.00 8.00 5.00 CSBL225 CST3203* - CST3204* - CST3200* - 225/225 36.00 8.00 5.00 CSBL225 CST4203* - CST4204* - CST4200* - 225/225 48.00 8.00 5.00 CSBL225 CST5203* - CST5204* - CST5200* - 225/225 60.00 8.00 5.00 CSBL225 CST6203* - CST6204* - - 225/225 72.00 8.00 5.00 CSBL225 CST3403* - - CST3400* - 400/400 36.00 10.00 6.00 CSBL400 CST4403* - CST4404* - CST4400* - 400/400 48.00 10.00 6.00 CSBL400 CST5403* - CST5404* - CST5400* - 400/400 60.00 10.00 6.00 CSBL400 CST6403* - CST6404* - CST6400* - 400/400 72.00 10.00 6.00 CSBL400 CST4603* - CST4604* - - 600/600 48.00 10.00 6.00 CSBL600 CST5603* - CST5604* - - 600/600 60.00 10.00 6.00 CSBL600 CST6603* - CST6604* - - 600/600 72.00 10.00 6.00 CSBL600 * 14 gauge steel

Application

  • The splitter troughs are designed for distribution of up to 600 A (max) service using either 3 or 4 wires. 75° C conductor ampacity permitted.

Standards

  • CSA Certified
  • Complies with
    • IEC 60529, IP20

Construction

  • Formed and spot welded from 16 gauge steel. When width is 8" or more, 14 gauge.
  • Factory installed splitter blocks.
  • Series of knockouts on each side.
  • Padlocking hasp.

Finish

  • Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating.

Accessories

  • Splitter Blocks
  • Grounding Kits

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


3 Wire - 4 Wire - Less Blocks - CU/AL - Dimensions - Splitter
Part No. - Part No. - Part No. - Amps - H - W - D - Block Reference
CST273 - CST274 - - 70/70 24.00 6.00 4.00 CSBL125T
CST373 - CST374 - - 70/70 36.00 6.00 4.00 CSBL125T
CST473 - CST474 - - 70/70 48.00 6.00 4.00 CSBL125T
CST2103 - CST2104 - CST2100 - 125/120 24.00 6.00 4.00 CSBL125T
CST3103 - CST3104 - CST3100 - 125/120 36.00 6.00 4.00 CSBL125T
CST4103 - CST4104 - CST4100 - 125/120 48.00 6.00 4.00 CSBL125T
CST6103* - CST6104* - CST6100* - 125/120 72.00 8.00 5.00 CSBL125T
CST2203* - - CST2200* - 225/225 24.00 8.00 5.00 CSBL225
CST3203* - CST3204* - CST3200* - 225/225 36.00 8.00 5.00 CSBL225
CST4203* - CST4204* - CST4200* - 225/225 48.00 8.00 5.00 CSBL225
CST5203* - CST5204* - CST5200* - 225/225 60.00 8.00 5.00 CSBL225
CST6203* - CST6204* - - 225/225 72.00 8.00 5.00 CSBL225
CST3403* - - CST3400* - 400/400 36.00 10.00 6.00 CSBL400
CST4403* - CST4404* - CST4400* - 400/400 48.00 10.00 6.00 CSBL400
CST5403* - CST5404* - CST5400* - 400/400 60.00 10.00 6.00 CSBL400
CST6403* - CST6404* - CST6400* - 400/400 72.00 10.00 6.00 CSBL400
CST4603* - CST4604* - - 600/600 48.00 10.00 6.00 CSBL600
CST5603* - CST5604* - - 600/600 60.00 10.00 6.00 CSBL600
CST6603* - CST6604* - - 600/600 72.00 10.00 6.00 CSBL600
* 14 gauge steel

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Wireways
Product Number CST473
Product Name Electrical - Commercial - Splitter Trough
Style Wiring Trough
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1487D36 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 6"x6"
Material Steel
Straight Section Length 36"; Other Length; (36 in)
View Details
Electrical - Wireway & Trough - 1485E9Q - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 8"x8"
Material Steel
View Details
Electrical - Wireway & Trough - 1485DM2 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Lay-In Wireway
Nominal Cross Section 6"x6"
Material Steel
View Details
Electrical - Wireway & Trough - CGT4866 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 48"; Other Length; (48 in)
View Details