Hammond Manufacturing Company Inc. Enclosures, Boxes, & Cases CST4603

Description
SPLITTER TROUGH 48X10X6, 600A
Request a Quote Datasheet
Description
SPLITTER TROUGH 48X10X6, 600A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures, Boxes, & Cases - CST4603 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
CST4603
Enclosures, Boxes, & Cases CST4603
SPLITTER TROUGH 48X10X6, 600A

SPLITTER TROUGH 48X10X6, 600A

Buy Now
Boxes - CST4603-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 48.000"" L x 10.000"" W (1219.20mm x 254.00mm) X 6.000"" (152.40mm)"

"Box Metal, Steel Gray Hinged Door, Lid 48.000"" L x 10.000"" W (1219.20mm x 254.00mm) X 6.000"" (152.40mm)"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number CST4603 CST4603-ND
Product Name Enclosures, Boxes, & Cases Boxes
Type Junction Box Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418KR8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 30 inch (762 mm)
View Details
4 suppliers