Hammond Manufacturing Company Inc. Enclosures, Boxes, & Cases CST3103

Description
SPLITTER TROUGH 36X6X4, 125A
Request a Quote Datasheet
Description
SPLITTER TROUGH 36X6X4, 125A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures, Boxes, & Cases - CST3103 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
CST3103
Enclosures, Boxes, & Cases CST3103
SPLITTER TROUGH 36X6X4, 125A

SPLITTER TROUGH 36X6X4, 125A

Buy Now
Boxes - CST3103-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 36.000"" L x 6.000"" W (914.40mm x 152.40mm) X 4.000"" (101.60mm)"

"Box Metal, Steel Gray Hinged Door, Lid 36.000"" L x 6.000"" W (914.40mm x 152.40mm) X 4.000"" (101.60mm)"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number CST3103 CST3103-ND
Product Name Enclosures, Boxes, & Cases Boxes
Type Junction Box Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2112 - Newark, An Avnet Company
Specs
Length 1.18 inch (30 mm)
Width 5.91 inch (150 mm)
Depth 3.95 inch (100 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details