Hammond Manufacturing Company Inc. Electrical - Commercial - Junction Boxes CSKOG16166

Description
Application Designed for general purpose indoor commercial use as a junction, pull or switch box. Standards UL-50 Type 1 CSA Type 1 Complies with: NEMA Type 1 IEC 60529, IP20 Construction Formed and spot welded from 16 gauge G90 steel. Flat steel covers fastened with plated steel screws. Keyhole slots permit cover to be lifted off without removing screws entirely. Easily removed knockouts on all 4 sides (see drawings for sizes and locations). Through holes in back for wall mounting. Grounding location embossed in body. Finish Enclosure and cover are unpainted galvanized steel. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D CSKOG664 - 6.00 6.00 4.00 CSKOG884 - 8.00 8.00 4.00 CSKOG10104 - 10.00 10.00 4.00 CSKOG12124 - 12.00 12.00 4.00 CSKOG18124 - 18.00 12.00 4.00 CSKOG666 - 6.00 6.00 6.00 CSKOG886 - 8.00 8.00 6.00 CSKOG10106 - 10.00 10.00 6.00 CSKOG12126 - 12.00 12.00 6.00 CSKOG16166 - 16.00 16.00 6.00 CSKOG16168 - 16.00 16.00 8.00 CSKOG12128 - 12.00 12.00 8.00
Request a Quote Datasheet
Description
Application Designed for general purpose indoor commercial use as a junction, pull or switch box. Standards UL-50 Type 1 CSA Type 1 Complies with: NEMA Type 1 IEC 60529, IP20 Construction Formed and spot welded from 16 gauge G90 steel. Flat steel covers fastened with plated steel screws. Keyhole slots permit cover to be lifted off without removing screws entirely. Easily removed knockouts on all 4 sides (see drawings for sizes and locations). Through holes in back for wall mounting. Grounding location embossed in body. Finish Enclosure and cover are unpainted galvanized steel. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D CSKOG664 - 6.00 6.00 4.00 CSKOG884 - 8.00 8.00 4.00 CSKOG10104 - 10.00 10.00 4.00 CSKOG12124 - 12.00 12.00 4.00 CSKOG18124 - 18.00 12.00 4.00 CSKOG666 - 6.00 6.00 6.00 CSKOG886 - 8.00 8.00 6.00 CSKOG10106 - 10.00 10.00 6.00 CSKOG12126 - 12.00 12.00 6.00 CSKOG16166 - 16.00 16.00 6.00 CSKOG16168 - 16.00 16.00 8.00 CSKOG12128 - 12.00 12.00 8.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Commercial - Junction Boxes - CSKOG16166 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Commercial - Junction Boxes
CSKOG16166
Electrical - Commercial - Junction Boxes CSKOG16166
Application Designed for general purpose indoor commercial use as a junction, pull or switch box. Standards UL-50 Type 1 CSA Type 1 Complies with: NEMA Type 1 IEC 60529, IP20 Construction Formed and spot welded from 16 gauge G90 steel. Flat steel covers fastened with plated steel screws. Keyhole slots permit cover to be lifted off without removing screws entirely. Easily removed knockouts on all 4 sides (see drawings for sizes and locations). Through holes in back for wall mounting. Grounding location embossed in body. Finish Enclosure and cover are unpainted galvanized steel. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D CSKOG664 - 6.00 6.00 4.00 CSKOG884 - 8.00 8.00 4.00 CSKOG10104 - 10.00 10.00 4.00 CSKOG12124 - 12.00 12.00 4.00 CSKOG18124 - 18.00 12.00 4.00 CSKOG666 - 6.00 6.00 6.00 CSKOG886 - 8.00 8.00 6.00 CSKOG10106 - 10.00 10.00 6.00 CSKOG12126 - 12.00 12.00 6.00 CSKOG16166 - 16.00 16.00 6.00 CSKOG16168 - 16.00 16.00 8.00 CSKOG12128 - 12.00 12.00 8.00

Application

  • Designed for general purpose indoor commercial use as a junction, pull or switch box.

Standards

  • UL-50 Type 1
  • CSA Type 1
  • Complies with:
    • NEMA Type 1
    • IEC 60529, IP20

Construction

  • Formed and spot welded from 16 gauge G90 steel.
  • Flat steel covers fastened with plated steel screws.
  • Keyhole slots permit cover to be lifted off without removing screws entirely.
  • Easily removed knockouts on all 4 sides (see drawings for sizes and locations).
  • Through holes in back for wall mounting.
  • Grounding location embossed in body.

Finish

  • Enclosure and cover are unpainted galvanized steel.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure
Part No. - H - W - D
CSKOG664 - 6.00 6.00 4.00
CSKOG884 - 8.00 8.00 4.00
CSKOG10104 - 10.00 10.00 4.00
CSKOG12124 - 12.00 12.00 4.00
CSKOG18124 - 18.00 12.00 4.00
CSKOG666 - 6.00 6.00 6.00
CSKOG886 - 8.00 8.00 6.00
CSKOG10106 - 10.00 10.00 6.00
CSKOG12126 - 12.00 12.00 6.00
CSKOG16166 - 16.00 16.00 6.00
CSKOG16168 - 16.00 16.00 8.00
CSKOG12128 - 12.00 12.00 8.00

Supplier's Site
Boxes - 164-CSKOG16166-ND - DigiKey
Thief River Falls, MN, United States
N1 SCREW COVER W/KO'S - 16 X 16

N1 SCREW COVER W/KO'S - 16 X 16

Buy Now Datasheet
Enclosures, Boxes, & Cases - CSKOG16166 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
CSKOG16166
Enclosures, Boxes, & Cases CSKOG16166
N1 SCR COV W/KO 16X16X6 GALV

N1 SCR COV W/KO 16X16X6 GALV

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CSKOG16166 164-CSKOG16166-ND CSKOG16166
Product Name Electrical - Commercial - Junction Boxes Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box
Length 16 inch (406 mm)
Width 16 inch (406 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1418L6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Electrical - Stainless Steel - Wallmount Enclosures - 1418N4S16CR6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1402H - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.9 inch (99.06 mm)
Width 10 inch (254 mm)
View Details
3 suppliers
Small Enclosures - Plastic Enclosures - General Purpose - 001117 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.92 inch (125 mm)
Width 2.76 inch (70.1 mm)
View Details
2 suppliers