Hammond Manufacturing Company Inc. Electrical - Commercial - Junction Boxes CSG884

Description
Application Designed for general purpose indoor commercial use as a junction, pull or switch box. Standards UL-50 Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Formed and spot welded from 16 gauge (up to 30"x24"), 14 gauge (36"x24") or 12 gauge (36"x36") G90 steel. Flat steel covers fastened with plated steel screws. Keyhole slots permit cover to be lifted off without removing screws entirely. Through holes in back for wall mounting. Grounding location embossed in body. Finish Enclosure and cover are unpainted galvanized steel. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D CSG664 - 6.00 6.00 4.00 CSG884 - 8.00 8.00 4.00 CSG10104 - 10.00 10.00 4.00 CSG12124 - 12.00 12.00 4.00 CSG18184 - 18.00 18.00 4.00 CSG24244 - 24.00 24.00 4.00 CSG666 - 6.00 6.00 6.00 CSG886 - 8.00 8.00 6.00 CSG10106 - 10.00 10.00 6.00 CSG12106 - 12.00 10.00 6.00 CSG12126 - 12.00 12.00 6.00 CSG16166 - 16.00 16.00 6.00 CSG18126 - 18.00 12.00 6.00 CSG18186 - 18.00 18.00 6.00 CSG24246 - 24.00 24.00 6.00 CSG30306 - 30.00 30.00 6.00 CSG36366 - 36.00 36.00 6.00 CSG12128 - 12.00 12.00 8.00 CSG18188 - 18.00 18.00 8.00 CSG24248 - 24.00 24.00 8.00 CSG30308 - 30.00 30.00 8.00 CSG36368 - 36.00 36.00 8.00 CSG181812 - 18.00 18.00 12.00 CSG242412 - 24.00 24.00 12.00 CSG303012 - 30.00 30.00 12.00 CSG363612 - 36.00 36.00 12.00 CSG484812 - 48.00 48.00 12.00 CSG363616 - 36.00 36.00 16.00 CSG484816 - 48.00 48.00 16.00
Request a Quote Datasheet
Description
Application Designed for general purpose indoor commercial use as a junction, pull or switch box. Standards UL-50 Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Formed and spot welded from 16 gauge (up to 30"x24"), 14 gauge (36"x24") or 12 gauge (36"x36") G90 steel. Flat steel covers fastened with plated steel screws. Keyhole slots permit cover to be lifted off without removing screws entirely. Through holes in back for wall mounting. Grounding location embossed in body. Finish Enclosure and cover are unpainted galvanized steel. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D CSG664 - 6.00 6.00 4.00 CSG884 - 8.00 8.00 4.00 CSG10104 - 10.00 10.00 4.00 CSG12124 - 12.00 12.00 4.00 CSG18184 - 18.00 18.00 4.00 CSG24244 - 24.00 24.00 4.00 CSG666 - 6.00 6.00 6.00 CSG886 - 8.00 8.00 6.00 CSG10106 - 10.00 10.00 6.00 CSG12106 - 12.00 10.00 6.00 CSG12126 - 12.00 12.00 6.00 CSG16166 - 16.00 16.00 6.00 CSG18126 - 18.00 12.00 6.00 CSG18186 - 18.00 18.00 6.00 CSG24246 - 24.00 24.00 6.00 CSG30306 - 30.00 30.00 6.00 CSG36366 - 36.00 36.00 6.00 CSG12128 - 12.00 12.00 8.00 CSG18188 - 18.00 18.00 8.00 CSG24248 - 24.00 24.00 8.00 CSG30308 - 30.00 30.00 8.00 CSG36368 - 36.00 36.00 8.00 CSG181812 - 18.00 18.00 12.00 CSG242412 - 24.00 24.00 12.00 CSG303012 - 30.00 30.00 12.00 CSG363612 - 36.00 36.00 12.00 CSG484812 - 48.00 48.00 12.00 CSG363616 - 36.00 36.00 16.00 CSG484816 - 48.00 48.00 16.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Commercial - Junction Boxes - CSG884 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Commercial - Junction Boxes
CSG884
Electrical - Commercial - Junction Boxes CSG884
Application Designed for general purpose indoor commercial use as a junction, pull or switch box. Standards UL-50 Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Formed and spot welded from 16 gauge (up to 30"x24"), 14 gauge (36"x24") or 12 gauge (36"x36") G90 steel. Flat steel covers fastened with plated steel screws. Keyhole slots permit cover to be lifted off without removing screws entirely. Through holes in back for wall mounting. Grounding location embossed in body. Finish Enclosure and cover are unpainted galvanized steel. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D CSG664 - 6.00 6.00 4.00 CSG884 - 8.00 8.00 4.00 CSG10104 - 10.00 10.00 4.00 CSG12124 - 12.00 12.00 4.00 CSG18184 - 18.00 18.00 4.00 CSG24244 - 24.00 24.00 4.00 CSG666 - 6.00 6.00 6.00 CSG886 - 8.00 8.00 6.00 CSG10106 - 10.00 10.00 6.00 CSG12106 - 12.00 10.00 6.00 CSG12126 - 12.00 12.00 6.00 CSG16166 - 16.00 16.00 6.00 CSG18126 - 18.00 12.00 6.00 CSG18186 - 18.00 18.00 6.00 CSG24246 - 24.00 24.00 6.00 CSG30306 - 30.00 30.00 6.00 CSG36366 - 36.00 36.00 6.00 CSG12128 - 12.00 12.00 8.00 CSG18188 - 18.00 18.00 8.00 CSG24248 - 24.00 24.00 8.00 CSG30308 - 30.00 30.00 8.00 CSG36368 - 36.00 36.00 8.00 CSG181812 - 18.00 18.00 12.00 CSG242412 - 24.00 24.00 12.00 CSG303012 - 30.00 30.00 12.00 CSG363612 - 36.00 36.00 12.00 CSG484812 - 48.00 48.00 12.00 CSG363616 - 36.00 36.00 16.00 CSG484816 - 48.00 48.00 16.00

Application

  • Designed for general purpose indoor commercial use as a junction, pull or switch box.

Standards

  • UL-50 Type 1
  • CSA Type 1
  • Complies with
    • NEMA Type 1
    • IEC 60529, IP20

Construction

  • Formed and spot welded from 16 gauge (up to 30"x24"), 14 gauge (36"x24") or 12 gauge (36"x36") G90 steel.
  • Flat steel covers fastened with plated steel screws.
  • Keyhole slots permit cover to be lifted off without removing screws entirely.
  • Through holes in back for wall mounting.
  • Grounding location embossed in body.

Finish

  • Enclosure and cover are unpainted galvanized steel.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure
Part No. - H - W - D
CSG664 - 6.00 6.00 4.00
CSG884 - 8.00 8.00 4.00
CSG10104 - 10.00 10.00 4.00
CSG12124 - 12.00 12.00 4.00
CSG18184 - 18.00 18.00 4.00
CSG24244 - 24.00 24.00 4.00
CSG666 - 6.00 6.00 6.00
CSG886 - 8.00 8.00 6.00
CSG10106 - 10.00 10.00 6.00
CSG12106 - 12.00 10.00 6.00
CSG12126 - 12.00 12.00 6.00
CSG16166 - 16.00 16.00 6.00
CSG18126 - 18.00 12.00 6.00
CSG18186 - 18.00 18.00 6.00
CSG24246 - 24.00 24.00 6.00
CSG30306 - 30.00 30.00 6.00
CSG36366 - 36.00 36.00 6.00
CSG12128 - 12.00 12.00 8.00
CSG18188 - 18.00 18.00 8.00
CSG24248 - 24.00 24.00 8.00
CSG30308 - 30.00 30.00 8.00
CSG36368 - 36.00 36.00 8.00
CSG181812 - 18.00 18.00 12.00
CSG242412 - 24.00 24.00 12.00
CSG303012 - 30.00 30.00 12.00
CSG363612 - 36.00 36.00 12.00
CSG484812 - 48.00 48.00 12.00
CSG363616 - 36.00 36.00 16.00
CSG484816 - 48.00 48.00 16.00

Supplier's Site
Boxes - 164-CSG884-ND - DigiKey
Thief River Falls, MN, United States
N1 SCREW COVER - 8 X 8 X 4 - GAL

N1 SCREW COVER - 8 X 8 X 4 - GAL

Buy Now Datasheet
Enclosures, Boxes, & Cases - CSG884 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
CSG884
Enclosures, Boxes, & Cases CSG884
Enclosures, Boxes, & Cases

Enclosures, Boxes, & Cases

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
CSG884
Electrical Enclosures CSG884
Electrical Enclosures GAL STEEL JUNC BOX UNPAINTED 8X8X4

Electrical Enclosures GAL STEEL JUNC BOX UNPAINTED 8X8X4

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CSG884 164-CSG884-ND CSG884 CSG884
Product Name Electrical - Commercial - Junction Boxes Boxes Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 8 inch (203 mm) 6 inch (152 mm)
Depth 4 inch (102 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1414SCGLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
Small Enclosures - General Purpose Metal - 1411NU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418AR10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411N - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers