Hammond Manufacturing Company Inc. Electrical - Commercial - Junction Boxes CSFC128

Description
Features Oversized covers for CS/CSKO Series screw cover junction boxes Designed for flush mount installation requirements 1.5” taller and wider than standard covers Constructed of 16 or 14 gauge steel Painted ANSI 61 gray Note - Boxes sold separately Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Actual Size - Fits Box Size - Cover Part No. - L - W - H - W - Gauge CSFC66 - 7.50 7.50 6.00 6.00 16 CSFC86 - 9.50 7.50 8.00 6.00 16 CSFC88 - 9.50 9.50 8.00 8.00 16 CSFC108 - 11.50 9.50 10.00 8.00 16 CSFC1010 - 11.50 11.50 10.00 10.00 16 CSFC128 - 13.50 9.50 12.00 8.00 16 CSFC1212 - 13.50 13.50 12.00 12.00 16 CSFC1616 - 17.50 17.50 16.00 16.00 16 CSFC1812 - 19.50 13.50 18.00 12.00 16 CSFC1818 - 19.50 19.50 18.00 18.00 16 CSFC2418 - 25.50 19.50 24.00 18.00 14 CSFC2424 - 25.50 25.50 24.00 24.00 14
Request a Quote
Description
Features Oversized covers for CS/CSKO Series screw cover junction boxes Designed for flush mount installation requirements 1.5” taller and wider than standard covers Constructed of 16 or 14 gauge steel Painted ANSI 61 gray Note - Boxes sold separately Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Actual Size - Fits Box Size - Cover Part No. - L - W - H - W - Gauge CSFC66 - 7.50 7.50 6.00 6.00 16 CSFC86 - 9.50 7.50 8.00 6.00 16 CSFC88 - 9.50 9.50 8.00 8.00 16 CSFC108 - 11.50 9.50 10.00 8.00 16 CSFC1010 - 11.50 11.50 10.00 10.00 16 CSFC128 - 13.50 9.50 12.00 8.00 16 CSFC1212 - 13.50 13.50 12.00 12.00 16 CSFC1616 - 17.50 17.50 16.00 16.00 16 CSFC1812 - 19.50 13.50 18.00 12.00 16 CSFC1818 - 19.50 19.50 18.00 18.00 16 CSFC2418 - 25.50 19.50 24.00 18.00 14 CSFC2424 - 25.50 25.50 24.00 24.00 14
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Commercial - Junction Boxes - CSFC128 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Commercial - Junction Boxes
CSFC128
Electrical - Commercial - Junction Boxes CSFC128
Features Oversized covers for CS/CSKO Series screw cover junction boxes Designed for flush mount installation requirements 1.5” taller and wider than standard covers Constructed of 16 or 14 gauge steel Painted ANSI 61 gray Note - Boxes sold separately Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Actual Size - Fits Box Size - Cover Part No. - L - W - H - W - Gauge CSFC66 - 7.50 7.50 6.00 6.00 16 CSFC86 - 9.50 7.50 8.00 6.00 16 CSFC88 - 9.50 9.50 8.00 8.00 16 CSFC108 - 11.50 9.50 10.00 8.00 16 CSFC1010 - 11.50 11.50 10.00 10.00 16 CSFC128 - 13.50 9.50 12.00 8.00 16 CSFC1212 - 13.50 13.50 12.00 12.00 16 CSFC1616 - 17.50 17.50 16.00 16.00 16 CSFC1812 - 19.50 13.50 18.00 12.00 16 CSFC1818 - 19.50 19.50 18.00 18.00 16 CSFC2418 - 25.50 19.50 24.00 18.00 14 CSFC2424 - 25.50 25.50 24.00 24.00 14

Features

  • Oversized covers for CS/CSKO Series screw cover junction boxes
  • Designed for flush mount installation requirements
  • 1.5” taller and wider than standard covers
  • Constructed of 16 or 14 gauge steel
  • Painted ANSI 61 gray
  • Note - Boxes sold separately

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Actual Size - Fits Box Size - Cover
Part No. - L - W - H - W - Gauge
CSFC66 - 7.50 7.50 6.00 6.00 16
CSFC86 - 9.50 7.50 8.00 6.00 16
CSFC88 - 9.50 9.50 8.00 8.00 16
CSFC108 - 11.50 9.50 10.00 8.00 16
CSFC1010 - 11.50 11.50 10.00 10.00 16
CSFC128 - 13.50 9.50 12.00 8.00 16
CSFC1212 - 13.50 13.50 12.00 12.00 16
CSFC1616 - 17.50 17.50 16.00 16.00 16
CSFC1812 - 19.50 13.50 18.00 12.00 16
CSFC1818 - 19.50 19.50 18.00 18.00 16
CSFC2418 - 25.50 19.50 24.00 18.00 14
CSFC2424 - 25.50 25.50 24.00 24.00 14

Supplier's Site
Enclosures Accessories and Hardware - CSFC128 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
CSFC128
Enclosures Accessories and Hardware CSFC128
CS FLUSH COVER - FITS 12X8

CS FLUSH COVER - FITS 12X8

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number CSFC128 CSFC128
Product Name Electrical - Commercial - Junction Boxes Enclosures Accessories and Hardware
Type Electronic and Instrument Enclosures; Junction Box Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414N4O6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers
Boxes - 1414PHCLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1415E - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 9 inch (229 mm)
Width 5 inch (127 mm)
View Details
4 suppliers
Small Enclosures - Plastic Enclosures - General Purpose - 1214 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.95 inch (74.93 mm)
Width 3.78 inch (96.01 mm)
View Details
4 suppliers