Hammond Manufacturing Company Inc. Electrical - Commercial - Splitter Boxes CSBL600

Description
Application These blocks are used in Hammond standard splitter troughs and boxes. The design includes the main and branch lugs which can use either copper or aluminum conductors. All blocks are rated 600 V. 75° C conductor ampacity permitted. Construction Cu-Al monopiece connectors are secured to insulators. Each block includes a main lug and branch lugs. Finish N/A Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Main Lug Ampacity - Max./Min. Wire Capacity - Branch Lugs Ampacity - Max./Min. Wire Capacity CSBL125B - 125 1/0 - 14 3/70 3 x (2-14) CSBL125T - 125 1/0 - 14 6/70 6 x (2-14) CSBL225 - 225 300MCM - 6 6/125 6 x (2/0-14) CSBL400 - 400 600MCM - 4 or (2x) 250 MCM - 1/0 6/200 6 x (3/0-14) CSBL600 - 600 (2x) 600MCM - 4 or (4x) 250MCM - 1/0 6/200 6 x (3/0-14)
Request a Quote Datasheet
Description
Application These blocks are used in Hammond standard splitter troughs and boxes. The design includes the main and branch lugs which can use either copper or aluminum conductors. All blocks are rated 600 V. 75° C conductor ampacity permitted. Construction Cu-Al monopiece connectors are secured to insulators. Each block includes a main lug and branch lugs. Finish N/A Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Main Lug Ampacity - Max./Min. Wire Capacity - Branch Lugs Ampacity - Max./Min. Wire Capacity CSBL125B - 125 1/0 - 14 3/70 3 x (2-14) CSBL125T - 125 1/0 - 14 6/70 6 x (2-14) CSBL225 - 225 300MCM - 6 6/125 6 x (2/0-14) CSBL400 - 400 600MCM - 4 or (2x) 250 MCM - 1/0 6/200 6 x (3/0-14) CSBL600 - 600 (2x) 600MCM - 4 or (4x) 250MCM - 1/0 6/200 6 x (3/0-14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Commercial - Splitter Boxes - CSBL600 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Commercial - Splitter Boxes
CSBL600
Electrical - Commercial - Splitter Boxes CSBL600
Application These blocks are used in Hammond standard splitter troughs and boxes. The design includes the main and branch lugs which can use either copper or aluminum conductors. All blocks are rated 600 V. 75° C conductor ampacity permitted. Construction Cu-Al monopiece connectors are secured to insulators. Each block includes a main lug and branch lugs. Finish N/A Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Main Lug Ampacity - Max./Min. Wire Capacity - Branch Lugs Ampacity - Max./Min. Wire Capacity CSBL125B - 125 1/0 - 14 3/70 3 x (2-14) CSBL125T - 125 1/0 - 14 6/70 6 x (2-14) CSBL225 - 225 300MCM - 6 6/125 6 x (2/0-14) CSBL400 - 400 600MCM - 4 or (2x) 250 MCM - 1/0 6/200 6 x (3/0-14) CSBL600 - 600 (2x) 600MCM - 4 or (4x) 250MCM - 1/0 6/200 6 x (3/0-14)

Application

  • These blocks are used in Hammond standard splitter troughs and boxes.
  • The design includes the main and branch lugs which can use either copper or aluminum conductors.
  • All blocks are rated 600 V.
  • 75° C conductor ampacity permitted.

Construction

  • Cu-Al monopiece connectors are secured to insulators.
  • Each block includes a main lug and branch lugs.

Finish

  • N/A

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Part No. - Main Lug Ampacity - Max./Min. Wire Capacity - Branch Lugs Ampacity - Max./Min. Wire Capacity
CSBL125B - 125 1/0 - 14 3/70 3 x (2-14)
CSBL125T - 125 1/0 - 14 6/70 6 x (2-14)
CSBL225 - 225 300MCM - 6 6/125 6 x (2/0-14)
CSBL400 - 400 600MCM - 4 or (2x) 250 MCM - 1/0 6/200 6 x (3/0-14)
CSBL600 - 600 (2x) 600MCM - 4 or (4x) 250MCM - 1/0 6/200 6 x (3/0-14)

Supplier's Site
Enclosures Accessories and Hardware - CSBL600 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
CSBL600
Enclosures Accessories and Hardware CSBL600
SPLITTER BLOCKS 600 A

SPLITTER BLOCKS 600 A

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
CSBL600
Electrical Enclosure Accessories CSBL600
Electrical Enclosure Accessories Splitter Blocks 600A 6/200A Branch Lug

Electrical Enclosure Accessories Splitter Blocks 600A 6/200A Branch Lug

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CSBL600 CSBL600 CSBL600
Product Name Electrical - Commercial - Splitter Boxes Enclosures Accessories and Hardware Electrical Enclosure Accessories
Type Electronic and Instrument Enclosures; Junction Box Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1415A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2 inch (50.8 mm)
View Details
5 suppliers
Electrical - Mild Steel - Junction Boxes - 1414SCM6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12.01 inch (305 mm)
Width 20 inch (508 mm)
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4SSC4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers