Hammond Manufacturing Company Inc. Electrical - Commercial - Splitter Boxes CSBL125T

Description
Application These blocks are used in Hammond standard splitter troughs and boxes. The design includes the main and branch lugs which can use either copper or aluminum conductors. All blocks are rated 600 V. 75° C conductor ampacity permitted. Construction Cu-Al monopiece connectors are secured to insulators. Each block includes a main lug and branch lugs. Finish N/A Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Main Lug Ampacity - Max./Min. Wire Capacity - Branch Lugs Ampacity - Max./Min. Wire Capacity CSBL125B - 125 1/0 - 14 3/70 3 x (2-14) CSBL125T - 125 1/0 - 14 6/70 6 x (2-14) CSBL225 - 225 300MCM - 6 6/125 6 x (2/0-14) CSBL400 - 400 600MCM - 4 or (2x) 250 MCM - 1/0 6/200 6 x (3/0-14) CSBL600 - 600 (2x) 600MCM - 4 or (4x) 250MCM - 1/0 6/200 6 x (3/0-14)
Request a Quote Datasheet
Description
Application These blocks are used in Hammond standard splitter troughs and boxes. The design includes the main and branch lugs which can use either copper or aluminum conductors. All blocks are rated 600 V. 75° C conductor ampacity permitted. Construction Cu-Al monopiece connectors are secured to insulators. Each block includes a main lug and branch lugs. Finish N/A Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Main Lug Ampacity - Max./Min. Wire Capacity - Branch Lugs Ampacity - Max./Min. Wire Capacity CSBL125B - 125 1/0 - 14 3/70 3 x (2-14) CSBL125T - 125 1/0 - 14 6/70 6 x (2-14) CSBL225 - 225 300MCM - 6 6/125 6 x (2/0-14) CSBL400 - 400 600MCM - 4 or (2x) 250 MCM - 1/0 6/200 6 x (3/0-14) CSBL600 - 600 (2x) 600MCM - 4 or (4x) 250MCM - 1/0 6/200 6 x (3/0-14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Commercial - Splitter Boxes - CSBL125T - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Commercial - Splitter Boxes
CSBL125T
Electrical - Commercial - Splitter Boxes CSBL125T
Application These blocks are used in Hammond standard splitter troughs and boxes. The design includes the main and branch lugs which can use either copper or aluminum conductors. All blocks are rated 600 V. 75° C conductor ampacity permitted. Construction Cu-Al monopiece connectors are secured to insulators. Each block includes a main lug and branch lugs. Finish N/A Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Main Lug Ampacity - Max./Min. Wire Capacity - Branch Lugs Ampacity - Max./Min. Wire Capacity CSBL125B - 125 1/0 - 14 3/70 3 x (2-14) CSBL125T - 125 1/0 - 14 6/70 6 x (2-14) CSBL225 - 225 300MCM - 6 6/125 6 x (2/0-14) CSBL400 - 400 600MCM - 4 or (2x) 250 MCM - 1/0 6/200 6 x (3/0-14) CSBL600 - 600 (2x) 600MCM - 4 or (4x) 250MCM - 1/0 6/200 6 x (3/0-14)

Application

  • These blocks are used in Hammond standard splitter troughs and boxes.
  • The design includes the main and branch lugs which can use either copper or aluminum conductors.
  • All blocks are rated 600 V.
  • 75° C conductor ampacity permitted.

Construction

  • Cu-Al monopiece connectors are secured to insulators.
  • Each block includes a main lug and branch lugs.

Finish

  • N/A

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Part No. - Main Lug Ampacity - Max./Min. Wire Capacity - Branch Lugs Ampacity - Max./Min. Wire Capacity
CSBL125B - 125 1/0 - 14 3/70 3 x (2-14)
CSBL125T - 125 1/0 - 14 6/70 6 x (2-14)
CSBL225 - 225 300MCM - 6 6/125 6 x (2/0-14)
CSBL400 - 400 600MCM - 4 or (2x) 250 MCM - 1/0 6/200 6 x (3/0-14)
CSBL600 - 600 (2x) 600MCM - 4 or (4x) 250MCM - 1/0 6/200 6 x (3/0-14)

Supplier's Site
Enclosures Accessories and Hardware - CSBL125T - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
CSBL125T
Enclosures Accessories and Hardware CSBL125T
SPLITTER BLOCKS 125 A TROUGH

SPLITTER BLOCKS 125 A TROUGH

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
CSBL125T
Electrical Enclosure Accessories CSBL125T
Electrical Enclosure Accessories Splitter Blocks 125A 6/70A Branch Lug

Electrical Enclosure Accessories Splitter Blocks 125A 6/70A Branch Lug

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CSBL125T CSBL125T CSBL125T
Product Name Electrical - Commercial - Splitter Boxes Enclosures Accessories and Hardware Electrical Enclosure Accessories
Type Electronic and Instrument Enclosures; Junction Box Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Stainless Steel - Wallmount Enclosures - 1418N4S16G6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 16 inch (406 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418JM9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16O10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
3 suppliers
Electrical - Mild Steel - Junction Boxes - 1414N4PHE - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
5 suppliers