Hammond Manufacturing Company Inc. Transformers - Classic Transformers 1760H

Description
Features Designed for drop in replacement of original units. Physically, parts were designed to look similar to original factory units (where possible). Material used & design specs. were kept as close as possible to the original part to preserve the stock "tone". Output transformers marked UPGRADE (below) allow for more versatility by added secondary connections that did not exist on the original units.
Request a Quote Datasheet
Description
Features Designed for drop in replacement of original units. Physically, parts were designed to look similar to original factory units (where possible). Material used & design specs. were kept as close as possible to the original part to preserve the stock "tone". Output transformers marked UPGRADE (below) allow for more versatility by added secondary connections that did not exist on the original units.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Classic Transformers - 1760H - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Classic Transformers
1760H
Transformers - Classic Transformers 1760H
Features Designed for drop in replacement of original units. Physically, parts were designed to look similar to original factory units (where possible). Material used & design specs. were kept as close as possible to the original part to preserve the stock "tone". Output transformers marked UPGRADE (below) allow for more versatility by added secondary connections that did not exist on the original units.

Features

  • Designed for drop in replacement of original units.
  • Physically, parts were designed to look similar to original factory units (where possible).
  • Material used & design specs. were kept as close as possible to the original part to preserve the stock "tone".
  • Output transformers marked UPGRADE (below) allow for more versatility by added secondary connections that did not exist on the original units.
Supplier's Site
Transformers - 1760H - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
1760H
Transformers 1760H
OUTPUT25WDELUX REVERB SEC=8OHM

OUTPUT25WDELUX REVERB SEC=8OHM

Buy Now
Audio Transformer - 162-1760H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Audio Transformer
162-1760H
Audio Transformer 162-1760H
TRANSFORMER TUBE GUITAR AMP Product overview: 1760H from Hammond Manufacturing is an Audio Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Transformer, Audio Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 162-1760H can be used for catalog matching and distributor lookup.

TRANSFORMER TUBE GUITAR AMP Product overview: 1760H from Hammond Manufacturing is an Audio Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Transformer, Audio Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 162-1760H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Transformers - HM1562-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
HM1562-ND
Audio Transformers HM1562-ND
6.6kCT Impedance Primary Ohms 4, 8, 16 Impedance Secondary Ohms 40.62:1, 28.72:1, 20.31:1 Audio Transformer 70Hz ~ 15kHz Chassis Mount

6.6kCT Impedance Primary Ohms 4, 8, 16 Impedance Secondary Ohms 40.62:1, 28.72:1, 20.31:1 Audio Transformer 70Hz ~ 15kHz Chassis Mount

Buy Now Datasheet
Transformers - Audio Transformers - 1041163-1760H - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Audio Transformers
1041163-1760H
Transformers - Audio Transformers 1041163-1760H
Win Source Part Number: 1041163-1760H Category: Transformers>Audio Transformers Series: 1760 Termination Style: Wire Leads Package: Box Transformer Type: Push-Pull Audiophile, Ultra-Linear - Tube Output Height - Seated (Max): 2.371" (60.22mm) Standard Package: 1 Frequency Range: 70Hz ~ 15kHz Weight: 0.625 lb (283.5 g) Mounting Type: Chassis Mount Dimension: 3.710" L x 2.400" W (94.23mm x 60.96mm) Impedance - Primary (Ohms): 6.6kCT Impedance - Secondary (Ohms): 4, 8, 16 DC Resistance (DCR) - Primary: 347.8Ohm DC Resistance (DCR) - Secondary: 686mOhm, 803mOhm, 1.157Ohm Frequency Response: ±1dB Power Level: 20W ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Hammond Manufacturing Other Names: 1760H-ND,HM1562 Base Product Number: 1760

Win Source Part Number: 1041163-1760H
Category: Transformers>Audio Transformers
Series: 1760
Termination Style: Wire Leads
Package: Box
Transformer Type: Push-Pull Audiophile, Ultra-Linear - Tube Output
Height - Seated (Max): 2.371" (60.22mm)
Standard Package: 1
Frequency Range: 70Hz ~ 15kHz
Weight: 0.625 lb (283.5 g)
Mounting Type: Chassis Mount
Dimension: 3.710" L x 2.400" W (94.23mm x 60.96mm)
Impedance - Primary (Ohms): 6.6kCT
Impedance - Secondary (Ohms): 4, 8, 16
DC Resistance (DCR) - Primary: 347.8Ohm
DC Resistance (DCR) - Secondary: 686mOhm, 803mOhm, 1.157Ohm
Frequency Response: ±1dB
Power Level: 20W
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.31.4035
Mfr: Hammond Manufacturing
Other Names: 1760H-ND,HM1562
Base Product Number: 1760

Buy Now Datasheet
Shenzhen, China
Transformers - Audio Transformers
1760H
Transformers - Audio Transformers 1760H
TRANSFORMER TUBE GUITAR AMP

TRANSFORMER TUBE GUITAR AMP

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
1760H
Audio Transformers / Signal Transformers 1760H
Audio Transformers / Signal Transformers FenderUpgrade/Deluxe Primary Ohms 6600 CT

Audio Transformers / Signal Transformers FenderUpgrade/Deluxe Primary Ohms 6600 CT

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 1760H 1760H 162-1760H HM1562-ND 1041163-1760H 1760H 1760H
Product Name Transformers - Classic Transformers Transformers Audio Transformer Audio Transformers Transformers - Audio Transformers Transformers - Audio Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Chokes & Reactors - 157E - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
2 suppliers
Transformers - Audio Transformers - Tube/Valve Audio - 124D - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Encapsulated Coil Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - Speaker Level - 117K32 - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - 1537E - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details