Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose 1596B112-10

Description
Features: One piece molded construction - no lid. Designed for potting box applications. Molded from black general purpose ABS plastic with a flame rating of UL94-HB. Temperature rated -20º to +94º C. 1.0 mm (0.04”) wall thickness except for 1596B103 (0.8 mm) Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Numbers Units shown: inch. Switch units to: mm Single - 5-pack - 10-Pack - Length - Width - Depth 1596B109 - - 1596B109-10 - 0.45 0.45 0.35 1596B110 - - 1596B110-10 - 0.85 0.55 0.46 1596B101 - - 1596B101-10 - 0.98 0.79 0.59 1596B112 - - 1596B112-10 - 0.98 0.98 0.98 1596B102 - - 1596B102-10 - 1.18 0.79 0.59 1596B111 - - 1596B111-10 - 1.18 1.18 0.79 1596B103 - - 1596B103-10 - 1.57 1.37 0.79 1596B107 - - 1596B107-10 - 1.57 1.57 0.79 1596B113 - - 1596B113-10 - 1.57 1.57 1.15 1596B104 - - 1596B104-10 - 1.96 1.57 1.18 1596B108 - - 1596B108-10 - 1.96 1.96 1.18 1596B105 - 1596B105-5 - 2.95 1.98 1.39 1596B114 - 1596B114-5 - 2.95 2.95 1.57 1596B115 - 1596B115-5 - 3.50 2.52 1.28 1596B106 - 1596B106-5 - 3.93 2.36 0.99
Request a Quote Datasheet
Description
Features: One piece molded construction - no lid. Designed for potting box applications. Molded from black general purpose ABS plastic with a flame rating of UL94-HB. Temperature rated -20º to +94º C. 1.0 mm (0.04”) wall thickness except for 1596B103 (0.8 mm) Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Numbers Units shown: inch. Switch units to: mm Single - 5-pack - 10-Pack - Length - Width - Depth 1596B109 - - 1596B109-10 - 0.45 0.45 0.35 1596B110 - - 1596B110-10 - 0.85 0.55 0.46 1596B101 - - 1596B101-10 - 0.98 0.79 0.59 1596B112 - - 1596B112-10 - 0.98 0.98 0.98 1596B102 - - 1596B102-10 - 1.18 0.79 0.59 1596B111 - - 1596B111-10 - 1.18 1.18 0.79 1596B103 - - 1596B103-10 - 1.57 1.37 0.79 1596B107 - - 1596B107-10 - 1.57 1.57 0.79 1596B113 - - 1596B113-10 - 1.57 1.57 1.15 1596B104 - - 1596B104-10 - 1.96 1.57 1.18 1596B108 - - 1596B108-10 - 1.96 1.96 1.18 1596B105 - 1596B105-5 - 2.95 1.98 1.39 1596B114 - 1596B114-5 - 2.95 2.95 1.57 1596B115 - 1596B115-5 - 3.50 2.52 1.28 1596B106 - 1596B106-5 - 3.93 2.36 0.99
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - 1596B112-10 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
1596B112-10
Small Enclosures - Plastic Enclosures - General Purpose 1596B112-10
Features: One piece molded construction - no lid. Designed for potting box applications. Molded from black general purpose ABS plastic with a flame rating of UL94-HB. Temperature rated -20º to +94º C. 1.0 mm (0.04”) wall thickness except for 1596B103 (0.8 mm) Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Numbers Units shown: inch. Switch units to: mm Single - 5-pack - 10-Pack - Length - Width - Depth 1596B109 - - 1596B109-10 - 0.45 0.45 0.35 1596B110 - - 1596B110-10 - 0.85 0.55 0.46 1596B101 - - 1596B101-10 - 0.98 0.79 0.59 1596B112 - - 1596B112-10 - 0.98 0.98 0.98 1596B102 - - 1596B102-10 - 1.18 0.79 0.59 1596B111 - - 1596B111-10 - 1.18 1.18 0.79 1596B103 - - 1596B103-10 - 1.57 1.37 0.79 1596B107 - - 1596B107-10 - 1.57 1.57 0.79 1596B113 - - 1596B113-10 - 1.57 1.57 1.15 1596B104 - - 1596B104-10 - 1.96 1.57 1.18 1596B108 - - 1596B108-10 - 1.96 1.96 1.18 1596B105 - 1596B105-5 - 2.95 1.98 1.39 1596B114 - 1596B114-5 - 2.95 2.95 1.57 1596B115 - 1596B115-5 - 3.50 2.52 1.28 1596B106 - 1596B106-5 - 3.93 2.36 0.99

Features:

  • One piece molded construction - no lid. Designed for potting box applications.
  • Molded from black general purpose ABS plastic with a flame rating of UL94-HB.
  • Temperature rated -20º to +94º C.
  • 1.0 mm (0.04”) wall thickness except for 1596B103 (0.8 mm)

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Part Numbers

Units shown: inch. Switch units to: mm


Single - 5-pack - 10-Pack - Length - Width - Depth
1596B109 - - 1596B109-10 - 0.45 0.45 0.35
1596B110 - - 1596B110-10 - 0.85 0.55 0.46
1596B101 - - 1596B101-10 - 0.98 0.79 0.59
1596B112 - - 1596B112-10 - 0.98 0.98 0.98
1596B102 - - 1596B102-10 - 1.18 0.79 0.59
1596B111 - - 1596B111-10 - 1.18 1.18 0.79
1596B103 - - 1596B103-10 - 1.57 1.37 0.79
1596B107 - - 1596B107-10 - 1.57 1.57 0.79
1596B113 - - 1596B113-10 - 1.57 1.57 1.15
1596B104 - - 1596B104-10 - 1.96 1.57 1.18
1596B108 - - 1596B108-10 - 1.96 1.96 1.18
1596B105 - 1596B105-5 - 2.95 1.98 1.39
1596B114 - 1596B114-5 - 2.95 2.95 1.57
1596B115 - 1596B115-5 - 3.50 2.52 1.28
1596B106 - 1596B106-5 - 3.93 2.36 0.99

Supplier's Site
Boxes - HM2309-ND - DigiKey
Thief River Falls, MN, United States
"Box, Potting Plastic, ABS Black 0.984"" L x 0.984"" W (25.00mm x 25.00mm) X 0.984"" (25.00mm)"

"Box, Potting Plastic, ABS Black 0.984"" L x 0.984"" W (25.00mm x 25.00mm) X 0.984"" (25.00mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1596B112-10 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1596B112-10
Enclosures, Boxes, & Cases 1596B112-10
POTTING BOX .98 X .98 X .98

POTTING BOX .98 X .98 X .98

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1596B112-10 HM2309-ND 1596B112-10
Product Name Small Enclosures - Plastic Enclosures - General Purpose Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418JM13 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
Electrical - Mild Steel - Junction Boxes - 1414C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
Electrical - Mild Steel - Junction Boxes - 1414N4PHE - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
Electrical - Aluminum - Junction Boxes - 1414N4ALG - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
4 suppliers