Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose 1596B107

Description
Features: One piece molded construction - no lid. Designed for potting box applications. Molded from black general purpose ABS plastic with a flame rating of UL94-HB. Temperature rated -20º to +94º C. 1.0 mm (0.04”) wall thickness except for 1596B103 (0.8 mm) Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Numbers Units shown: inch. Switch units to: mm Single - 5-pack - 10-Pack - Length - Width - Depth 1596B109 - - 1596B109-10 - 0.45 0.45 0.35 1596B110 - - 1596B110-10 - 0.85 0.55 0.46 1596B101 - - 1596B101-10 - 0.98 0.79 0.59 1596B112 - - 1596B112-10 - 0.98 0.98 0.98 1596B102 - - 1596B102-10 - 1.18 0.79 0.59 1596B111 - - 1596B111-10 - 1.18 1.18 0.79 1596B103 - - 1596B103-10 - 1.57 1.37 0.79 1596B107 - - 1596B107-10 - 1.57 1.57 0.79 1596B113 - - 1596B113-10 - 1.57 1.57 1.15 1596B104 - - 1596B104-10 - 1.96 1.57 1.18 1596B108 - - 1596B108-10 - 1.96 1.96 1.18 1596B105 - 1596B105-5 - 2.95 1.98 1.39 1596B114 - 1596B114-5 - 2.95 2.95 1.57 1596B115 - 1596B115-5 - 3.50 2.52 1.28 1596B106 - 1596B106-5 - 3.93 2.36 0.99
Request a Quote Datasheet
Description
Features: One piece molded construction - no lid. Designed for potting box applications. Molded from black general purpose ABS plastic with a flame rating of UL94-HB. Temperature rated -20º to +94º C. 1.0 mm (0.04”) wall thickness except for 1596B103 (0.8 mm) Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Numbers Units shown: inch. Switch units to: mm Single - 5-pack - 10-Pack - Length - Width - Depth 1596B109 - - 1596B109-10 - 0.45 0.45 0.35 1596B110 - - 1596B110-10 - 0.85 0.55 0.46 1596B101 - - 1596B101-10 - 0.98 0.79 0.59 1596B112 - - 1596B112-10 - 0.98 0.98 0.98 1596B102 - - 1596B102-10 - 1.18 0.79 0.59 1596B111 - - 1596B111-10 - 1.18 1.18 0.79 1596B103 - - 1596B103-10 - 1.57 1.37 0.79 1596B107 - - 1596B107-10 - 1.57 1.57 0.79 1596B113 - - 1596B113-10 - 1.57 1.57 1.15 1596B104 - - 1596B104-10 - 1.96 1.57 1.18 1596B108 - - 1596B108-10 - 1.96 1.96 1.18 1596B105 - 1596B105-5 - 2.95 1.98 1.39 1596B114 - 1596B114-5 - 2.95 2.95 1.57 1596B115 - 1596B115-5 - 3.50 2.52 1.28 1596B106 - 1596B106-5 - 3.93 2.36 0.99
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - 1596B107 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
1596B107
Small Enclosures - Plastic Enclosures - General Purpose 1596B107
Features: One piece molded construction - no lid. Designed for potting box applications. Molded from black general purpose ABS plastic with a flame rating of UL94-HB. Temperature rated -20º to +94º C. 1.0 mm (0.04”) wall thickness except for 1596B103 (0.8 mm) Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Numbers Units shown: inch. Switch units to: mm Single - 5-pack - 10-Pack - Length - Width - Depth 1596B109 - - 1596B109-10 - 0.45 0.45 0.35 1596B110 - - 1596B110-10 - 0.85 0.55 0.46 1596B101 - - 1596B101-10 - 0.98 0.79 0.59 1596B112 - - 1596B112-10 - 0.98 0.98 0.98 1596B102 - - 1596B102-10 - 1.18 0.79 0.59 1596B111 - - 1596B111-10 - 1.18 1.18 0.79 1596B103 - - 1596B103-10 - 1.57 1.37 0.79 1596B107 - - 1596B107-10 - 1.57 1.57 0.79 1596B113 - - 1596B113-10 - 1.57 1.57 1.15 1596B104 - - 1596B104-10 - 1.96 1.57 1.18 1596B108 - - 1596B108-10 - 1.96 1.96 1.18 1596B105 - 1596B105-5 - 2.95 1.98 1.39 1596B114 - 1596B114-5 - 2.95 2.95 1.57 1596B115 - 1596B115-5 - 3.50 2.52 1.28 1596B106 - 1596B106-5 - 3.93 2.36 0.99

Features:

  • One piece molded construction - no lid. Designed for potting box applications.
  • Molded from black general purpose ABS plastic with a flame rating of UL94-HB.
  • Temperature rated -20º to +94º C.
  • 1.0 mm (0.04”) wall thickness except for 1596B103 (0.8 mm)

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Part Numbers

Units shown: inch. Switch units to: mm


Single - 5-pack - 10-Pack - Length - Width - Depth
1596B109 - - 1596B109-10 - 0.45 0.45 0.35
1596B110 - - 1596B110-10 - 0.85 0.55 0.46
1596B101 - - 1596B101-10 - 0.98 0.79 0.59
1596B112 - - 1596B112-10 - 0.98 0.98 0.98
1596B102 - - 1596B102-10 - 1.18 0.79 0.59
1596B111 - - 1596B111-10 - 1.18 1.18 0.79
1596B103 - - 1596B103-10 - 1.57 1.37 0.79
1596B107 - - 1596B107-10 - 1.57 1.57 0.79
1596B113 - - 1596B113-10 - 1.57 1.57 1.15
1596B104 - - 1596B104-10 - 1.96 1.57 1.18
1596B108 - - 1596B108-10 - 1.96 1.96 1.18
1596B105 - 1596B105-5 - 2.95 1.98 1.39
1596B114 - 1596B114-5 - 2.95 2.95 1.57
1596B115 - 1596B115-5 - 3.50 2.52 1.28
1596B106 - 1596B106-5 - 3.93 2.36 0.99

Supplier's Site
Enclosures, Boxes, & Cases - 1596B107 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1596B107
Enclosures, Boxes, & Cases 1596B107
POTTING BOX 1.57 X 1.57 X .79

POTTING BOX 1.57 X 1.57 X .79

Buy Now
Boxes - HM4058-ND - DigiKey
Thief River Falls, MN, United States
"Box, Potting Plastic, ABS Black Open End(s) 1.570"" L x 1.570"" W (39.88mm x 39.88mm) X 0.790"" (20.07mm)"

"Box, Potting Plastic, ABS Black Open End(s) 1.570"" L x 1.570"" W (39.88mm x 39.88mm) X 0.790"" (20.07mm)"

Buy Now Datasheet
Box, Potting; ABS Plastic; Black; 1.57 in.; 1.57 in.; 0.79 in.; 0.04 in. - 70167089 - Allied Electronics, Inc.
Fort Worth, TX, USA
Box, Potting; ABS Plastic; Black; 1.57 in.; 1.57 in.; 0.79 in.; 0.04 in.
70167089
Box, Potting; ABS Plastic; Black; 1.57 in.; 1.57 in.; 0.79 in.; 0.04 in. 70167089
Black General Purpose ABS Plastic, -20 to +94°C Operating Temperature, 1596 Series Potting Boxs One piece molded construction

Black General Purpose ABS Plastic, -20 to +94°C Operating Temperature, 1596 Series Potting Boxs

  • One piece molded construction
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1596B107 1596B107 HM4058-ND 70167089
Product Name Small Enclosures - Plastic Enclosures - General Purpose Enclosures, Boxes, & Cases Boxes Box, Potting; ABS Plastic; Black; 1.57 in.; 1.57 in.; 0.79 in.; 0.04 in.
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Plastic Enclosures - General Purpose - 001106 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.92 inch (125 mm)
Width 2.76 inch (70.1 mm)
View Details
2 suppliers
Electrical - Mild Steel - Junction Boxes - 1414N4C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
Electrical - Aluminum - Junction Boxes - 1414N4ALA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418N4K6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers