Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - EMI/RFI 1594RABK

Description
Key Features: Rugged electronic instrument enclosures, ideally suited for mounting printed circuit boards. Heavy duty, thick wall design with an average wall thickness of .13” (3.3 mm). Also suited for vertical or horizontal mounting of printed circuit boards (using optional P.C. card guides - see accessories below). Molded from flame retardant ABS plastic (material carries a UL flammability rating of 94V-0). Interior of each enclosure part is specially masked and sprayed with an RFI/EMI copper conductive coating (see photo above). Coating manufacturer specifies an attenuation of more than 75 db from 1 Mhz. to 1 Ghz. Designed to meet IP54. Countersunk lid is secured with four M3 x 0.5 - 0.71” (18 mm) long, Philips machine screws threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required. Stocked in black with matte textured finish. For non-shielded applications, try series 1594 (general purpose and water-tight options)
Request a Quote Datasheet
Description
Key Features: Rugged electronic instrument enclosures, ideally suited for mounting printed circuit boards. Heavy duty, thick wall design with an average wall thickness of .13” (3.3 mm). Also suited for vertical or horizontal mounting of printed circuit boards (using optional P.C. card guides - see accessories below). Molded from flame retardant ABS plastic (material carries a UL flammability rating of 94V-0). Interior of each enclosure part is specially masked and sprayed with an RFI/EMI copper conductive coating (see photo above). Coating manufacturer specifies an attenuation of more than 75 db from 1 Mhz. to 1 Ghz. Designed to meet IP54. Countersunk lid is secured with four M3 x 0.5 - 0.71” (18 mm) long, Philips machine screws threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required. Stocked in black with matte textured finish. For non-shielded applications, try series 1594 (general purpose and water-tight options)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - EMI/RFI - 1594RABK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - EMI/RFI
1594RABK
Small Enclosures - Plastic Enclosures - EMI/RFI 1594RABK
Key Features: Rugged electronic instrument enclosures, ideally suited for mounting printed circuit boards. Heavy duty, thick wall design with an average wall thickness of .13” (3.3 mm). Also suited for vertical or horizontal mounting of printed circuit boards (using optional P.C. card guides - see accessories below). Molded from flame retardant ABS plastic (material carries a UL flammability rating of 94V-0). Interior of each enclosure part is specially masked and sprayed with an RFI/EMI copper conductive coating (see photo above). Coating manufacturer specifies an attenuation of more than 75 db from 1 Mhz. to 1 Ghz. Designed to meet IP54. Countersunk lid is secured with four M3 x 0.5 - 0.71” (18 mm) long, Philips machine screws threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required. Stocked in black with matte textured finish. For non-shielded applications, try series 1594 (general purpose and water-tight options)

Key Features:

  • Rugged electronic instrument enclosures, ideally suited for mounting printed circuit boards.
  • Heavy duty, thick wall design with an average wall thickness of .13” (3.3 mm).
  • Also suited for vertical or horizontal mounting of printed circuit boards (using optional P.C. card guides - see accessories below).
  • Molded from flame retardant ABS plastic (material carries a UL flammability rating of 94V-0).
  • Interior of each enclosure part is specially masked and sprayed with an RFI/EMI copper conductive coating (see photo above).
  • Coating manufacturer specifies an attenuation of more than 75 db from 1 Mhz. to 1 Ghz.
  • Designed to meet IP54.
  • Countersunk lid is secured with four M3 x 0.5 - 0.71” (18 mm) long, Philips machine screws threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required.
  • Stocked in black with matte textured finish.

For non-shielded applications, try series 1594 (general purpose and water-tight options)

Supplier's Site
Enclosures, Boxes, & Cases - 1594RABK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1594RABK
Enclosures, Boxes, & Cases 1594RABK
ABS PC MNT BXS&LD

ABS PC MNT BXS&LD

Buy Now
Boxes - 1594RABK - 1594RABK - Win Source Electronics
Laguna Hills, CA, United States
Boxes - 1594RABK
1594RABK
Boxes - 1594RABK 1594RABK
Manufacturer: Hammond Manufacturing Win Source Part Number: 1021700-1594RABK Color: Black Features: EMI Shielded, Flame Retardant Material Flammability Rating: UL94 V-0 Thickness: 0.130" (3.30mm) Height: 1.578" (40.08mm) Material: Plastic, ABS Design: Cover Included Shipping Info: Shipped from Digi-Key Container Type: Box Area (L x W): 4.86" (31.4cm) Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Hammond Manufacturing
Win Source Part Number: 1021700-1594RABK
Color: Black
Features: EMI Shielded, Flame Retardant
Material Flammability Rating: UL94 V-0
Thickness: 0.130" (3.30mm)
Height: 1.578" (40.08mm)
Material: Plastic, ABS
Design: Cover Included
Shipping Info: Shipped from Digi-Key
Container Type: Box
Area (L x W): 4.86" (31.4cm)
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
General Purpose Enclosures - 2565532 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2565532
General Purpose Enclosures 2565532
Heavy Duty FRABS Enclosure, Shielded

Heavy Duty FRABS Enclosure, Shielded

Supplier's Site
Boxes - HM4046-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 2.205"" L x 2.205"" W (56.00mm x 56.00mm) X 1.578"" (40.08mm)"

"Box Plastic, ABS Black Cover Included 2.205"" L x 2.205"" W (56.00mm x 56.00mm) X 1.578"" (40.08mm)"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. Win Source Electronics RS Components, Ltd. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1594RABK 1594RABK 1594RABK 2565532 HM4046-ND
Product Name Small Enclosures - Plastic Enclosures - EMI/RFI Enclosures, Boxes, & Cases Boxes - 1594RABK General Purpose Enclosures Boxes
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 2.2 inch (55.88 mm) 2.2 inch (55.9 mm)
Width 2.2 inch (55.88 mm) 2.2 inch (55.9 mm)
Depth 1.1 inch (27.94 mm) 1.1 inch (27.9 mm)
Material ABS Plastic ABS Polycarbonate; ABS; ABS Plastic ABS
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Extruded Enclosures - 1455L2202BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8.66 inch (220 mm)
Width 4.06 inch (103 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411FBRBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1412Y - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 8 inch (203 mm)
View Details
3 suppliers
Boxes - 1416G-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 1
View Details
3 suppliers