Hammond Manufacturing Company Inc. Electrical Enclosure Accessories 1594CD5

Description
Electrical Enclosure Accessories PCCard Adaptor Pack5 For 1594C Series
Datasheet
Description
Electrical Enclosure Accessories PCCard Adaptor Pack5 For 1594C Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
1594CD5
Electrical Enclosure Accessories 1594CD5
Electrical Enclosure Accessories PCCard Adaptor Pack5 For 1594C Series

Electrical Enclosure Accessories PCCard Adaptor Pack5 For 1594C Series

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number 1594CD5
Product Name Electrical Enclosure Accessories
Length 4.1 inch (104 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
IP65 Flanged Aluminum Case - EXWF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 2.28 to 13.58 inch (58 to 345 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details