Features:
Notes:
Available in gray or black ABS plastic
Shown with gasket installed on lid
Water-tight screw pack (1594WMS100) includes o-rings, sold in packs of 100.
Hammond 1594BBK Enclosure
"Box Plastic, ABS Black Cover Included 3.189"" L x 2.205"" W (81.00mm x 56.00mm) X 1.578"" (40.08mm)"
1594 Series, Heavy Duty Enclosure, ABS Plastic Body Material, Silicon Rubber Gasket Material
| Hammond Manufacturing Company Inc. | RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1594BBK | 5286956 | 1594BBK | HM227-ND | 70164349 |
| Product Name | Small Enclosures - Plastic Enclosures - General Purpose | General Purpose Enclosures | Enclosures, Boxes, & Cases | Boxes | Enclosure; ABS Plastic; Matte Textured;Silicon Rubber; 2.2 in. L x 3.2 in. W |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | Electronic and Instrument Enclosures | |
| Length | 3.2 inch (81.28 mm) | 3.19 inch (81 mm) | |||
| Width | 2.2 inch (55.88 mm) | 2.2 inch (56 mm) | |||
| Depth | 1.1 inch (27.94 mm) | 1.58 inch (40.1 mm) | |||
| Material | ABS Plastic | Polycarbonate; ABS; Flame retardant abs | ABS | ABS | ABS |