Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose 1594ABK

Description
Features: Rugged electronic instrument enclosures, ideally suited for mounting printed circuit boards. Heavy duty, thick wall design with an average wall thickness of .13” (3.3 mm). Standard versions from flame retardant ABS plastic (carries a UL flammability rating of 94V-0). On standard and water-tight versions, countersunk lid is secured with four M3 x 0.5 - 0.71” (18 mm) long, Phillips machine screws threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly required. Economy version is molded in general purpose ABS plastic. Economy version utilizes self tapping screws into plastic posts (no brass inserts). Standard and economy versions are rated IP54, but can be upgraded to IP66 with gaskets and screws with o-rings. Water-tight versions are rated IP66. Stocked in black and grey with matte textured finish. For EMI/ RFI shielded versions, try “1594RFI” or “1594R.” Notes: Replacement machine screws for standard versions are sold in packs of 100 (part number 1594MS100) Replacement self-tapping screws for economy versions are sold in packs of 100 (part number 1594TS100) Replacement machine screws with o-rings for water-tight versions are sold in packs of 100 (part number 1594WMS100) Available in gray or black ABS plastic Shown with gasket installed on lid Water-tight screw pack (1594WMS100) includes o-rings, sold in packs of 100.
Request a Quote Datasheet
Description
Features: Rugged electronic instrument enclosures, ideally suited for mounting printed circuit boards. Heavy duty, thick wall design with an average wall thickness of .13” (3.3 mm). Standard versions from flame retardant ABS plastic (carries a UL flammability rating of 94V-0). On standard and water-tight versions, countersunk lid is secured with four M3 x 0.5 - 0.71” (18 mm) long, Phillips machine screws threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly required. Economy version is molded in general purpose ABS plastic. Economy version utilizes self tapping screws into plastic posts (no brass inserts). Standard and economy versions are rated IP54, but can be upgraded to IP66 with gaskets and screws with o-rings. Water-tight versions are rated IP66. Stocked in black and grey with matte textured finish. For EMI/ RFI shielded versions, try “1594RFI” or “1594R.” Notes: Replacement machine screws for standard versions are sold in packs of 100 (part number 1594MS100) Replacement self-tapping screws for economy versions are sold in packs of 100 (part number 1594TS100) Replacement machine screws with o-rings for water-tight versions are sold in packs of 100 (part number 1594WMS100) Available in gray or black ABS plastic Shown with gasket installed on lid Water-tight screw pack (1594WMS100) includes o-rings, sold in packs of 100.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - 1594ABK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
1594ABK
Small Enclosures - Plastic Enclosures - General Purpose 1594ABK
Features: Rugged electronic instrument enclosures, ideally suited for mounting printed circuit boards. Heavy duty, thick wall design with an average wall thickness of .13” (3.3 mm). Standard versions from flame retardant ABS plastic (carries a UL flammability rating of 94V-0). On standard and water-tight versions, countersunk lid is secured with four M3 x 0.5 - 0.71” (18 mm) long, Phillips machine screws threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly required. Economy version is molded in general purpose ABS plastic. Economy version utilizes self tapping screws into plastic posts (no brass inserts). Standard and economy versions are rated IP54, but can be upgraded to IP66 with gaskets and screws with o-rings. Water-tight versions are rated IP66. Stocked in black and grey with matte textured finish. For EMI/ RFI shielded versions, try “1594RFI” or “1594R.” Notes: Replacement machine screws for standard versions are sold in packs of 100 (part number 1594MS100) Replacement self-tapping screws for economy versions are sold in packs of 100 (part number 1594TS100) Replacement machine screws with o-rings for water-tight versions are sold in packs of 100 (part number 1594WMS100) Available in gray or black ABS plastic Shown with gasket installed on lid Water-tight screw pack (1594WMS100) includes o-rings, sold in packs of 100.

Features:

  • Rugged electronic instrument enclosures, ideally suited for mounting printed circuit boards.
  • Heavy duty, thick wall design with an average wall thickness of .13” (3.3 mm).
  • Standard versions from flame retardant ABS plastic (carries a UL flammability rating of 94V-0).
  • On standard and water-tight versions, countersunk lid is secured with four M3 x 0.5 - 0.71” (18 mm) long, Phillips machine screws threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly required.
  • Economy version is molded in general purpose ABS plastic.
  • Economy version utilizes self tapping screws into plastic posts (no brass inserts).
  • Standard and economy versions are rated IP54, but can be upgraded to IP66 with gaskets and screws with o-rings.
  • Water-tight versions are rated IP66.
  • Stocked in black and grey with matte textured finish.
  • For EMI/ RFI shielded versions, try “1594RFI” or “1594R.”

Notes:

  • Replacement machine screws for standard versions are sold in packs of 100 (part number 1594MS100)
  • Replacement self-tapping screws for economy versions are sold in packs of 100 (part number 1594TS100)
  • Replacement machine screws with o-rings for water-tight versions are sold in packs of 100 (part number 1594WMS100)

Available in gray or black ABS plastic
Shown with gasket installed on lid
Water-tight screw pack (1594WMS100) includes o-rings, sold in packs of 100.

Supplier's Site
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1594ABK
Enclosures, Boxes, & Cases 1594ABK
ABS PC MNT BXS&LD

ABS PC MNT BXS&LD

Buy Now
General Purpose Enclosures - 5286928 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
5286928
General Purpose Enclosures 5286928
Hammond 1594ABK Enclosure

Hammond 1594ABK Enclosure

Supplier's Site
Boxes - HM226-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 2.205"" L x 2.205"" W (56.00mm x 56.00mm) X 1.578"" (40.08mm)"

"Box Plastic, ABS Black Cover Included 2.205"" L x 2.205"" W (56.00mm x 56.00mm) X 1.578"" (40.08mm)"

Buy Now Datasheet
Enclosure; ABS Plastic; Matte Textured;Silicon Rubber; 2.2 in. L x 2.2 in. W - 70164348 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; ABS Plastic; Matte Textured;Silicon Rubber; 2.2 in. L x 2.2 in. W
70164348
Enclosure; ABS Plastic; Matte Textured;Silicon Rubber; 2.2 in. L x 2.2 in. W 70164348
1594 Series, Heavy Duty Enclosure, ABS Plastic Body Material, Silicon Rubber Gasket Material Rugged electronic instrument enclosures, designed for Mounting printed circuit boards. Heavy duty with an average wall thickness of .12 in. (3.1 mm) Countersunk lid is secured with four M3 x 0.5 in. x 0.71 in. (18 mm) Philips machine screws threaded into tapped integral brass bushings

1594 Series, Heavy Duty Enclosure, ABS Plastic Body Material, Silicon Rubber Gasket Material

  • Rugged electronic instrument enclosures, designed for Mounting printed circuit boards. Heavy duty with an average wall thickness of .12 in. (3.1 mm)
  • Countersunk lid is secured with four M3 x 0.5 in. x 0.71 in. (18 mm) Philips machine screws threaded into tapped integral brass bushings
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. RS Components, Ltd. DigiKey Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1594ABK 1594ABK 5286928 HM226-ND 70164348
Product Name Small Enclosures - Plastic Enclosures - General Purpose Enclosures, Boxes, & Cases General Purpose Enclosures Boxes Enclosure; ABS Plastic; Matte Textured;Silicon Rubber; 2.2 in. L x 2.2 in. W
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 2.2 inch (55.88 mm) 2.2 inch (56 mm)
Width 2.2 inch (55.88 mm) 2.2 inch (56 mm)
Depth 1.1 inch (27.94 mm) 1.58 inch (40.1 mm)
Material ABS Plastic ABS Polycarbonate; ABS; Flame retardant abs ABS ABS
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418A8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
Electrical - Mild Steel - Junction Boxes - 1414PHL6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 12 inch (305 mm)
View Details
5 suppliers
Small Enclosures - General Purpose Metal - 1411QU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 7 inch (178 mm)
Width 5 inch (127 mm)
View Details
4 suppliers
Small Enclosures - Extruded Enclosures - 1455R1601 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
5 suppliers