Enclosures Designed For Raspberry Pi
Features Include Wall Mounting Tabs & Dual Camera Mounts
Videos
"Case Plastic, ABS Black Hand Held, Split Sides 4.104"" L x 2.593"" W (104.24mm x 65.87mm) X 1.181"" (30.00mm)"
| Hammond Manufacturing Company Inc. | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1593HAMPIBK | HM1378-ND |
| Product Name | Small Enclosures - Development Board Products | Evaluation, Development Board Enclosures |
| Type | Electronic and Instrument Enclosures | |
| Length | 4.1 inch (104 mm) | |
| Width | 2.58 inch (65.53 mm) | |
| Depth | 1.18 inch (29.97 mm) |