Enclosures Designed For Arduino
Notes:
"Case Plastic, ABS Black Hand Held, Split Sides and End Panel(s) 2.950"" L x 2.810"" W (74.93mm x 71.37mm) X 1.060"" (26.92mm)"
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1593HAMARBK | 1593HAMARBK | HM1660-ND |
| Product Name | Small Enclosures - Development Board Products | Enclosures, Boxes, & Cases | Evaluation, Development Board Enclosures |
| Type | Electronic and Instrument Enclosures | Junction Box | |
| Length | 2.95 inch (74.93 mm) | ||
| Width | 2.81 inch (71.37 mm) | ||
| Depth | 1.06 inch (26.92 mm) |