Hammond Manufacturing Company Inc. Small Enclosures - Development Board Products 1593HAMAR3TBU

Description
Enclosures Designed For Arduino Molded in a general purpose ABS plastic with a satin texture. Enclosure designed to allow access to I/O connectors & often used controls and/or LEDS Models are adaptable to a wide selection of Arduinos Enclosure is secured with self tapping screws. Includes four (4) self adhesive rubber feet & instruction sheet. Arduino boards are not included Notes: 1593HAMAR enclosures are available without cutouts in our 1593 series (1593AR) 1593HAMAR3 enclosures are available without cutout in out 1599TAB series (size "S").
Request a Quote Datasheet
Description
Enclosures Designed For Arduino Molded in a general purpose ABS plastic with a satin texture. Enclosure designed to allow access to I/O connectors & often used controls and/or LEDS Models are adaptable to a wide selection of Arduinos Enclosure is secured with self tapping screws. Includes four (4) self adhesive rubber feet & instruction sheet. Arduino boards are not included Notes: 1593HAMAR enclosures are available without cutouts in our 1593 series (1593AR) 1593HAMAR3 enclosures are available without cutout in out 1599TAB series (size "S").
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Development Board Products - 1593HAMAR3TBU - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Development Board Products
1593HAMAR3TBU
Small Enclosures - Development Board Products 1593HAMAR3TBU
Enclosures Designed For Arduino Molded in a general purpose ABS plastic with a satin texture. Enclosure designed to allow access to I/O connectors & often used controls and/or LEDS Models are adaptable to a wide selection of Arduinos Enclosure is secured with self tapping screws. Includes four (4) self adhesive rubber feet & instruction sheet. Arduino boards are not included Notes: 1593HAMAR enclosures are available without cutouts in our 1593 series (1593AR) 1593HAMAR3 enclosures are available without cutout in out 1599TAB series (size "S").

Enclosures Designed For Arduino

  • Molded in a general purpose ABS plastic with a satin texture.
  • Enclosure designed to allow access to I/O connectors & often used controls and/or LEDS
  • Models are adaptable to a wide selection of Arduinos
  • Enclosure is secured with self tapping screws.
  • Includes four (4) self adhesive rubber feet & instruction sheet.
  • Arduino boards are not included

Notes:

  • 1593HAMAR enclosures are available without cutouts in our 1593 series (1593AR)
  • 1593HAMAR3 enclosures are available without cutout in out 1599TAB series (size "S").
Supplier's Site
Enclosures, Boxes, & Cases - 1593HAMAR3TBU - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1593HAMAR3TBU
Enclosures, Boxes, & Cases 1593HAMAR3TBU
1593 HAMAR3 ENCL TRNS BLUE

1593 HAMAR3 ENCL TRNS BLUE

Buy Now
Evaluation, Development Board Enclosures - HM1659-ND - DigiKey
Thief River Falls, MN, United States
Evaluation, Development Board Enclosures
HM1659-ND
Evaluation, Development Board Enclosures HM1659-ND
"Case Plastic, ABS Translucent - Blue Hand Held, Split Sides and End Panel(s) 4.720"" L x 3.740"" W (119.89mm x 95.00mm) X 1.060"" (26.92mm)"

"Case Plastic, ABS Translucent - Blue Hand Held, Split Sides and End Panel(s) 4.720"" L x 3.740"" W (119.89mm x 95.00mm) X 1.060"" (26.92mm)"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1593HAMAR3TBU 1593HAMAR3TBU HM1659-ND
Product Name Small Enclosures - Development Board Products Enclosures, Boxes, & Cases Evaluation, Development Board Enclosures
Type Electronic and Instrument Enclosures Junction Box
Length 4.72 inch (120 mm)
Width 3.74 inch (95 mm)
Depth 1.06 inch (26.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1412PP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411FBCU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411Y - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16M8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
3 suppliers