Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 1593ATS100

Description
PCB SCREWS FOR 1591,1593,1599
Request a Quote Datasheet
Description
PCB SCREWS FOR 1591,1593,1599
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 1593ATS100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
1593ATS100
Enclosures Accessories and Hardware 1593ATS100
PCB SCREWS FOR 1591,1593,1599

PCB SCREWS FOR 1591,1593,1599

Buy Now
Box Accessories - 1593ATS100 - 1593ATS100 - Win Source Electronics
Laguna Hills, CA, United States
Box Accessories - 1593ATS100
1593ATS100
Box Accessories - 1593ATS100 1593ATS100
Manufacturer: Hammond Manufacturing Win Source Part Number: 1114186-1593ATS100 Accessory Type: Screws For Use With/Related Products: 1593 Series Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Hammond Manufacturing
Win Source Part Number: 1114186-1593ATS100
Accessory Type: Screws
For Use With/Related Products: 1593 Series
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1593ATS100 1593ATS100
Product Name Enclosures Accessories and Hardware Box Accessories - 1593ATS100
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure - 53176965 - Radwell International
Keystone Electronics Corp.
Specs
Type Junction Box
View Details
GUA junction and pulling box - flameproof ex d iic junction boxes and pulling boxes gua - BARTEC
Specs
Type Junction Box
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4125 - Newark, An Avnet Company
Specs
Length 2.22 inch (56.3 mm)
Width 4.19 inch (106 mm)
Depth 5.91 inch (150 mm)
View Details