Key Features:
Photo Features:
Available in black, gray, or transparent blue. PC board mounting bosses located inside the box and lid and are sized for #4 x 1/4" self-tapping screws (not included with enclosure).
Also available with mounting flanges integrated into the lid (black and gray only)
Accessory flanges are also available (sold separately from enclosures).
Hardware:
Videos
Accessories
Hammond 1591XXSBK Enclosure
"Box Plastic, ABS Black Cover Included 4.430"" L x 3.332"" W (112.52mm x 84.63mm) X 1.732"" (43.99mm)"
This multipurpose enclosure is made from ABS Flame Retardant (94V-0) plastic and meets IP54 rating. It is ideally suited for mounting printed circuit boards horizontally, has smooth internal sides for easy connector installation and provides protection against access of dust and splashing water. Lid is secured with M3 x 10mm Philips machine screws, threaded into integral brass bushings. Perfect for applications where repetitive assembly and disassembly are required. Black finish screws included. Features:
•Ideally Suited for Mounting Printed Circuit Boards Horizontally
•Internal Sides of Enclosure are Smooth for Easy Connector Installation
•Strong Tongue and Groove Lid to Box Construction Provides Protection Against Access of Dust and Splashing Water
•Designed to Meet IP54
•Lid and Box Both Contain Molded in PC Board Standoffs
•Molded from Easy to Machine, Flame Retardant ABS Plastic (94V-0)
•Lid is Secured with M3 x 10 mm Philips Machine Screws, Threaded into Integral Brass Bushings
•Screws Included
| Hammond Manufacturing Company Inc. | RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1591XXSBK | 8180472 | HM1545-ND | 1591XXSBK | 70165814 |
| Product Name | Small Enclosures - Plastic Enclosures - General Purpose | General Purpose Enclosures | Boxes | Enclosures, Boxes, & Cases | ENCLOSURE;ABS PLASTIC;FLAME RETARDANT;SCREWS INCL;BLACK;3.3LX2.2WX0.8D |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | Electronic and Instrument Enclosures | |
| Length | 4.3 inch (109 mm) | 4.43 inch (112 mm) | |||
| Width | 3.2 inch (81.28 mm) | 3.33 inch (84.6 mm) | |||
| Depth | 1.6 inch (40.64 mm) | 1.63 inch (41.3 mm) | |||
| Material | ABS Plastic | Polycarbonate; ABS; Flame retardant abs | ABS | ABS | Plastic |