Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose 1591XXMBK

Description
Key Features: Ideally suited for mounting printed circuit boards horizontally. Internal sides of enclosure are smooth for easy connector installation except for the largest enclosure. 1591XXF. 1591XXF size is a universal type which includes P.C.board standoffs in the lid and enclosure PLUS includes card guides. Strong tongue and groove lid to box construction provides protection against access of dust and splashing water. Designed to meet IP54. Lid and box both contain - molded in PC board standoffs. Standard black and gray versions molded from easy to machine, flame retardant ABS plastic (material carries a UL flammability rating of 94V-0). Transparent blue and all economy versions are molded from general purpose (not flame-retardant) plastic. Stocked in satin texture black and grey. On standard versions, the lid is secured with M3 x 10 mm Phillips machine screws threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required. Economy versions are assembled with self tapping screws into fully plastic posts. Black and transparent blue enclosures include black screws, gray enclosures include nickel plated screws. Photo Features: Available in black, gray, or transparent blue. PC board mounting bosses located inside the box and lid and are sized for #4 x 1/4" self-tapping screws (not included with enclosure). Also available with mounting flanges integrated into the lid (black and gray only) Accessory flanges are also available (sold separately from enclosures). Hardware: Replacement machine lid screws for standard flame retardant versions are available in packs of 100: 1591MS100 (nickel plated) or 1591MS100BK (black) Replacement self-tapping lid screws for economy versions are available in packs of 100: 1591TS100 (nickel plated) or 1591TS100BK (black) PC board screws are available in pack of 50, 1593ATS50, and pack of 100, 1593ATS100 Videos Accessories Plastic Flanges
Request a Quote Datasheet
Description
Key Features: Ideally suited for mounting printed circuit boards horizontally. Internal sides of enclosure are smooth for easy connector installation except for the largest enclosure. 1591XXF. 1591XXF size is a universal type which includes P.C.board standoffs in the lid and enclosure PLUS includes card guides. Strong tongue and groove lid to box construction provides protection against access of dust and splashing water. Designed to meet IP54. Lid and box both contain - molded in PC board standoffs. Standard black and gray versions molded from easy to machine, flame retardant ABS plastic (material carries a UL flammability rating of 94V-0). Transparent blue and all economy versions are molded from general purpose (not flame-retardant) plastic. Stocked in satin texture black and grey. On standard versions, the lid is secured with M3 x 10 mm Phillips machine screws threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required. Economy versions are assembled with self tapping screws into fully plastic posts. Black and transparent blue enclosures include black screws, gray enclosures include nickel plated screws. Photo Features: Available in black, gray, or transparent blue. PC board mounting bosses located inside the box and lid and are sized for #4 x 1/4" self-tapping screws (not included with enclosure). Also available with mounting flanges integrated into the lid (black and gray only) Accessory flanges are also available (sold separately from enclosures). Hardware: Replacement machine lid screws for standard flame retardant versions are available in packs of 100: 1591MS100 (nickel plated) or 1591MS100BK (black) Replacement self-tapping lid screws for economy versions are available in packs of 100: 1591TS100 (nickel plated) or 1591TS100BK (black) PC board screws are available in pack of 50, 1593ATS50, and pack of 100, 1593ATS100 Videos Accessories Plastic Flanges
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - 1591XXMBK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
1591XXMBK
Small Enclosures - Plastic Enclosures - General Purpose 1591XXMBK
Key Features: Ideally suited for mounting printed circuit boards horizontally. Internal sides of enclosure are smooth for easy connector installation except for the largest enclosure. 1591XXF. 1591XXF size is a universal type which includes P.C.board standoffs in the lid and enclosure PLUS includes card guides. Strong tongue and groove lid to box construction provides protection against access of dust and splashing water. Designed to meet IP54. Lid and box both contain - molded in PC board standoffs. Standard black and gray versions molded from easy to machine, flame retardant ABS plastic (material carries a UL flammability rating of 94V-0). Transparent blue and all economy versions are molded from general purpose (not flame-retardant) plastic. Stocked in satin texture black and grey. On standard versions, the lid is secured with M3 x 10 mm Phillips machine screws threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required. Economy versions are assembled with self tapping screws into fully plastic posts. Black and transparent blue enclosures include black screws, gray enclosures include nickel plated screws. Photo Features: Available in black, gray, or transparent blue. PC board mounting bosses located inside the box and lid and are sized for #4 x 1/4" self-tapping screws (not included with enclosure). Also available with mounting flanges integrated into the lid (black and gray only) Accessory flanges are also available (sold separately from enclosures). Hardware: Replacement machine lid screws for standard flame retardant versions are available in packs of 100: 1591MS100 (nickel plated) or 1591MS100BK (black) Replacement self-tapping lid screws for economy versions are available in packs of 100: 1591TS100 (nickel plated) or 1591TS100BK (black) PC board screws are available in pack of 50, 1593ATS50, and pack of 100, 1593ATS100 Videos Accessories Plastic Flanges

Key Features:

  • Ideally suited for mounting printed circuit boards horizontally.
  • Internal sides of enclosure are smooth for easy connector installation except for the largest enclosure. 1591XXF. 1591XXF size is a universal type which includes P.C.board standoffs in the lid and enclosure PLUS includes card guides.
  • Strong tongue and groove lid to box construction provides protection against access of dust and splashing water.
  • Designed to meet IP54.
  • Lid and box both contain - molded in PC board standoffs.
  • Standard black and gray versions molded from easy to machine, flame retardant ABS plastic (material carries a UL flammability rating of 94V-0).
  • Transparent blue and all economy versions are molded from general purpose (not flame-retardant) plastic.
  • Stocked in satin texture black and grey.
  • On standard versions, the lid is secured with M3 x 10 mm Phillips machine screws threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required.
  • Economy versions are assembled with self tapping screws into fully plastic posts.
  • Black and transparent blue enclosures include black screws, gray enclosures include nickel plated screws.

Photo Features:

Available in black, gray, or transparent blue. PC board mounting bosses located inside the box and lid and are sized for #4 x 1/4" self-tapping screws (not included with enclosure).


Also available with mounting flanges integrated into the lid (black and gray only)


Accessory flanges are also available (sold separately from enclosures).


Hardware:

  • Replacement machine lid screws for standard flame retardant versions are available in packs of 100: 1591MS100 (nickel plated) or 1591MS100BK (black)
  • Replacement self-tapping lid screws for economy versions are available in packs of 100: 1591TS100 (nickel plated) or 1591TS100BK (black)
  • PC board screws are available in pack of 50, 1593ATS50, and pack of 100, 1593ATS100

Videos

Accessories

  • Plastic Flanges
Supplier's Site
General Purpose Enclosures - 2256397 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2256397
General Purpose Enclosures 2256397
Hammond 1591XXMBK Enclosure

Hammond 1591XXMBK Enclosure

Supplier's Site
Enclosures, Boxes, & Cases - 1591XXMBK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1591XXMBK
Enclosures, Boxes, & Cases 1591XXMBK
1591XXM BLACK FRABS

1591XXM BLACK FRABS

Buy Now
Boxes - HM3986-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 3.395"" L x 2.246"" W (86.23mm x 57.05mm) X 1.063"" (27.00mm)"

"Box Plastic, ABS Black Cover Included 3.395"" L x 2.246"" W (86.23mm x 57.05mm) X 1.063"" (27.00mm)"

Buy Now Datasheet
ENCLOSURE;ABS PLASTIC;FLAME RETARDANT;SCREWS INCL;BLACK;3.3LX2.2WX0.8D - 70165812 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;ABS PLASTIC;FLAME RETARDANT;SCREWS INCL;BLACK;3.3LX2.2WX0.8D
70165812
ENCLOSURE;ABS PLASTIC;FLAME RETARDANT;SCREWS INCL;BLACK;3.3LX2.2WX0.8D 70165812
This multipurpose enclosure is made from ABS Flame Retardant (94V-0) plastic and meets IP54 rating. It is ideally suited for mounting printed circuit boards horizontally, has smooth internal sides for easy connector installation and provides protection against access of dust and splashing water. Lid is secured with M3 x 10mm Philips machine screws, threaded into integral brass bushings. Perfect for applications where repetitive assembly and disassembly are required. Black finish screws included. Features: •Ideally Suited for Mounting Printed Circuit Boards Horizontally •Internal Sides of Enclosure are Smooth for Easy Connector Installation •Strong Tongue and Groove Lid to Box Construction Provides Protection Against Access of Dust and Splashing Water •Designed to Meet IP54 •Lid and Box Both Contain Molded in PC Board Standoffs •Molded from Easy to Machine, Flame Retardant ABS Plastic (94V-0) •Lid is Secured with M3 x 10 mm Philips Machine Screws, Threaded into Integral Brass Bushings •Screws Included

This multipurpose enclosure is made from ABS Flame Retardant (94V-0) plastic and meets IP54 rating. It is ideally suited for mounting printed circuit boards horizontally, has smooth internal sides for easy connector installation and provides protection against access of dust and splashing water. Lid is secured with M3 x 10mm Philips machine screws, threaded into integral brass bushings. Perfect for applications where repetitive assembly and disassembly are required. Black finish screws included.
Features:
•Ideally Suited for Mounting Printed Circuit Boards Horizontally
•Internal Sides of Enclosure are Smooth for Easy Connector Installation
•Strong Tongue and Groove Lid to Box Construction Provides Protection Against Access of Dust and Splashing Water
•Designed to Meet IP54
•Lid and Box Both Contain Molded in PC Board Standoffs
•Molded from Easy to Machine, Flame Retardant ABS Plastic (94V-0)
•Lid is Secured with M3 x 10 mm Philips Machine Screws, Threaded into Integral Brass Bushings
•Screws Included

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. RS Components, Ltd. Powell Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1591XXMBK 2256397 1591XXMBK HM3986-ND 70165812
Product Name Small Enclosures - Plastic Enclosures - General Purpose General Purpose Enclosures Enclosures, Boxes, & Cases Boxes ENCLOSURE;ABS PLASTIC;FLAME RETARDANT;SCREWS INCL;BLACK;3.3LX2.2WX0.8D
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 3.3 inch (83.82 mm) 3.31 inch (84 mm)
Width 2.2 inch (55.88 mm) 2.2 inch (56 mm)
Depth 0.9000 inch (22.86 mm) 0.9055 inch (23 mm)
Material ABS Plastic Polycarbonate; ABS; ABS ABS ABS Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411FBBU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.7 inch (68.58 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418E6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411W - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers
Enclosures, Boxes, & Cases - 1414N4PHM6LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers