Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - EMI/RFI 1591RTBK

Description
Features: Ideally suited for vertical mounting of printed circuit boards; internal side walls include molded in card guides. Molded from flame retardant ABS plastic (material carries a UL flammability rating of 94V-0). Interior of each enclosure part is specially masked and sprayed with an RFI/EMI copper conductive coating (see photo above). Coating manufacturer specifies an attenuation of more than 75 db from 1 Mhz. to 1 Ghz. Designed to meet IP54. Lid is secured with M3 x 10 mm Philips machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly are required. Smooth black finish with black screws. Accessories Plastic Flanges
Request a Quote Datasheet
Description
Features: Ideally suited for vertical mounting of printed circuit boards; internal side walls include molded in card guides. Molded from flame retardant ABS plastic (material carries a UL flammability rating of 94V-0). Interior of each enclosure part is specially masked and sprayed with an RFI/EMI copper conductive coating (see photo above). Coating manufacturer specifies an attenuation of more than 75 db from 1 Mhz. to 1 Ghz. Designed to meet IP54. Lid is secured with M3 x 10 mm Philips machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly are required. Smooth black finish with black screws. Accessories Plastic Flanges
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - EMI/RFI - 1591RTBK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - EMI/RFI
1591RTBK
Small Enclosures - Plastic Enclosures - EMI/RFI 1591RTBK
Features: Ideally suited for vertical mounting of printed circuit boards; internal side walls include molded in card guides. Molded from flame retardant ABS plastic (material carries a UL flammability rating of 94V-0). Interior of each enclosure part is specially masked and sprayed with an RFI/EMI copper conductive coating (see photo above). Coating manufacturer specifies an attenuation of more than 75 db from 1 Mhz. to 1 Ghz. Designed to meet IP54. Lid is secured with M3 x 10 mm Philips machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly are required. Smooth black finish with black screws. Accessories Plastic Flanges

Features:

  • Ideally suited for vertical mounting of printed circuit boards; internal side walls include molded in card guides.
  • Molded from flame retardant ABS plastic (material carries a UL flammability rating of 94V-0).
  • Interior of each enclosure part is specially masked and sprayed with an RFI/EMI copper conductive coating (see photo above).
  • Coating manufacturer specifies an attenuation of more than 75 db from 1 Mhz. to 1 Ghz.
  • Designed to meet IP54.
  • Lid is secured with M3 x 10 mm Philips machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly are required.
  • Smooth black finish with black screws.

Accessories

  • Plastic Flanges
Supplier's Site
Enclosures, Boxes, & Cases - 1591RTBK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1591RTBK
Enclosures, Boxes, & Cases 1591RTBK
PLSTC CASE EMIRFI

PLSTC CASE EMIRFI

Buy Now
Boxes - HM3947-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 4.724"" L x 3.157"" W (120.00mm x 80.19mm) X 2.311"" (58.70mm)"

"Box Plastic, ABS Black Cover Included 4.724"" L x 3.157"" W (120.00mm x 80.19mm) X 2.311"" (58.70mm)"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1591RTBK 1591RTBK HM3947-ND
Product Name Small Enclosures - Plastic Enclosures - EMI/RFI Enclosures, Boxes, & Cases Boxes
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 4.72 inch (120 mm)
Width 3.16 inch (80.26 mm)
Depth 2.32 inch (58.93 mm)
Material ABS Plastic ABS
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Extruded Enclosures - 1455K1601BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
3 suppliers
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411FBKBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Electrical - Mild Steel - Junction Boxes - 1414N4I - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
4 suppliers