Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - EMI/RFI 1591FTBK

Description
Features: Ideally suited for vertical mounting of printed circuit boards; internal side walls include molded in card guides. Molded from flame retardant ABS plastic (material carries a UL flammability rating of 94V-0). Interior of each enclosure part is specially masked and sprayed with an RFI/EMI copper conductive coating (see photo above). Coating manufacturer specifies an attenuation of more than 75 db from 1 Mhz. to 1 Ghz. Designed to meet IP54. Lid is secured with M3 x 10 mm Philips machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly are required. Smooth black finish with black screws. Accessories Plastic Flanges
Request a Quote
Description
Features: Ideally suited for vertical mounting of printed circuit boards; internal side walls include molded in card guides. Molded from flame retardant ABS plastic (material carries a UL flammability rating of 94V-0). Interior of each enclosure part is specially masked and sprayed with an RFI/EMI copper conductive coating (see photo above). Coating manufacturer specifies an attenuation of more than 75 db from 1 Mhz. to 1 Ghz. Designed to meet IP54. Lid is secured with M3 x 10 mm Philips machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly are required. Smooth black finish with black screws. Accessories Plastic Flanges
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - EMI/RFI - 1591FTBK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - EMI/RFI
1591FTBK
Small Enclosures - Plastic Enclosures - EMI/RFI 1591FTBK
Features: Ideally suited for vertical mounting of printed circuit boards; internal side walls include molded in card guides. Molded from flame retardant ABS plastic (material carries a UL flammability rating of 94V-0). Interior of each enclosure part is specially masked and sprayed with an RFI/EMI copper conductive coating (see photo above). Coating manufacturer specifies an attenuation of more than 75 db from 1 Mhz. to 1 Ghz. Designed to meet IP54. Lid is secured with M3 x 10 mm Philips machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly are required. Smooth black finish with black screws. Accessories Plastic Flanges

Features:

  • Ideally suited for vertical mounting of printed circuit boards; internal side walls include molded in card guides.
  • Molded from flame retardant ABS plastic (material carries a UL flammability rating of 94V-0).
  • Interior of each enclosure part is specially masked and sprayed with an RFI/EMI copper conductive coating (see photo above).
  • Coating manufacturer specifies an attenuation of more than 75 db from 1 Mhz. to 1 Ghz.
  • Designed to meet IP54.
  • Lid is secured with M3 x 10 mm Philips machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly are required.
  • Smooth black finish with black screws.

Accessories

  • Plastic Flanges
Supplier's Site
Enclosures, Boxes, & Cases - 1591FTBK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1591FTBK
Enclosures, Boxes, & Cases 1591FTBK
1591T FLANGE BLACK

1591T FLANGE BLACK

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1591FTBK 1591FTBK
Product Name Small Enclosures - Plastic Enclosures - EMI/RFI Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures Accessories and Hardware - 031623 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411J - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
Boxes - 1416M-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 1
View Details
3 suppliers
Electrical - Mild Steel - Freestanding Enclosures - 1418BY20 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 72.06 inch (1830 mm)
View Details
3 suppliers