Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose 1591ETCL

Description
Key Features: Ideally suited for mounting printed circuit boards. Perfect for applications where parts, sensors or indicators need to be visible. Ice Blue version is almost totally transparent to blue, white and near white LEDs, readouts & displays. Crystal Clear version is almost totally transparent. IR Red version is almost totally transparent to infrared devices. Integral card guides accept 1.5 mm (0.062”) P.C. cards. Lap joint construction provides protection against access of dust and splashing water. Designed to meet IP54. Molded from flame retardant, easy to machine, translucent polycarbonate (material carries a UL flammability rating of 94V-2). Lid is secured with M3 x 10 mm Phillips machine screws, threaded into integral brass bushings. Photo Features: Available in transparent blue Accessory flanges available in black and gray. Available in clear. Available in transparent red. Accessories Plastic Flanges Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Numbers Units shown: inch. Switch units to: mm Ice Blue - Clear - IR Red - Length - Width - Depth (Less Lid) 1591ATBU - 1591ATCL - 1591ATRD - 3.90 2.00 0.80 1591STBU - 1591STCL - 1591STRD - 4.30 3.20 1.60 1591BTBU - 1591BTCL - 1591BTRD - 4.40 2.40 1.10 1591CTBU - 1591CTCL - 1591CTRD - 4.70 2.60 1.40 1591DTBU - 1591DTCL - 1591DTRD - 5.90 3.20 1.80 1591ETBU - 1591ETCL - 1591ETRD - 7.50 4.30 2.20
Request a Quote Datasheet
Description
Key Features: Ideally suited for mounting printed circuit boards. Perfect for applications where parts, sensors or indicators need to be visible. Ice Blue version is almost totally transparent to blue, white and near white LEDs, readouts & displays. Crystal Clear version is almost totally transparent. IR Red version is almost totally transparent to infrared devices. Integral card guides accept 1.5 mm (0.062”) P.C. cards. Lap joint construction provides protection against access of dust and splashing water. Designed to meet IP54. Molded from flame retardant, easy to machine, translucent polycarbonate (material carries a UL flammability rating of 94V-2). Lid is secured with M3 x 10 mm Phillips machine screws, threaded into integral brass bushings. Photo Features: Available in transparent blue Accessory flanges available in black and gray. Available in clear. Available in transparent red. Accessories Plastic Flanges Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Numbers Units shown: inch. Switch units to: mm Ice Blue - Clear - IR Red - Length - Width - Depth (Less Lid) 1591ATBU - 1591ATCL - 1591ATRD - 3.90 2.00 0.80 1591STBU - 1591STCL - 1591STRD - 4.30 3.20 1.60 1591BTBU - 1591BTCL - 1591BTRD - 4.40 2.40 1.10 1591CTBU - 1591CTCL - 1591CTRD - 4.70 2.60 1.40 1591DTBU - 1591DTCL - 1591DTRD - 5.90 3.20 1.80 1591ETBU - 1591ETCL - 1591ETRD - 7.50 4.30 2.20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - 1591ETCL - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
1591ETCL
Small Enclosures - Plastic Enclosures - General Purpose 1591ETCL
Key Features: Ideally suited for mounting printed circuit boards. Perfect for applications where parts, sensors or indicators need to be visible. Ice Blue version is almost totally transparent to blue, white and near white LEDs, readouts & displays. Crystal Clear version is almost totally transparent. IR Red version is almost totally transparent to infrared devices. Integral card guides accept 1.5 mm (0.062”) P.C. cards. Lap joint construction provides protection against access of dust and splashing water. Designed to meet IP54. Molded from flame retardant, easy to machine, translucent polycarbonate (material carries a UL flammability rating of 94V-2). Lid is secured with M3 x 10 mm Phillips machine screws, threaded into integral brass bushings. Photo Features: Available in transparent blue Accessory flanges available in black and gray. Available in clear. Available in transparent red. Accessories Plastic Flanges Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Numbers Units shown: inch. Switch units to: mm Ice Blue - Clear - IR Red - Length - Width - Depth (Less Lid) 1591ATBU - 1591ATCL - 1591ATRD - 3.90 2.00 0.80 1591STBU - 1591STCL - 1591STRD - 4.30 3.20 1.60 1591BTBU - 1591BTCL - 1591BTRD - 4.40 2.40 1.10 1591CTBU - 1591CTCL - 1591CTRD - 4.70 2.60 1.40 1591DTBU - 1591DTCL - 1591DTRD - 5.90 3.20 1.80 1591ETBU - 1591ETCL - 1591ETRD - 7.50 4.30 2.20

Key Features:

  • Ideally suited for mounting printed circuit boards.
  • Perfect for applications where parts, sensors or indicators need to be visible.
  • Ice Blue version is almost totally transparent to blue, white and near white LEDs, readouts & displays.
  • Crystal Clear version is almost totally transparent.
  • IR Red version is almost totally transparent to infrared devices.
  • Integral card guides accept 1.5 mm (0.062”) P.C. cards.
  • Lap joint construction provides protection against access of dust and splashing water.
  • Designed to meet IP54.
  • Molded from flame retardant, easy to machine, translucent polycarbonate (material carries a UL flammability rating of 94V-2).
  • Lid is secured with M3 x 10 mm Phillips machine screws, threaded into integral brass bushings.

Photo Features:

Available in transparent blue


Accessory flanges available in black and gray.
Available in clear.

Available in transparent red.


Accessories

  • Plastic Flanges

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Part Numbers

Units shown: inch. Switch units to: mm


Ice Blue - Clear - IR Red - Length - Width - Depth (Less Lid)
1591ATBU - 1591ATCL - 1591ATRD - 3.90 2.00 0.80
1591STBU - 1591STCL - 1591STRD - 4.30 3.20 1.60
1591BTBU - 1591BTCL - 1591BTRD - 4.40 2.40 1.10
1591CTBU - 1591CTCL - 1591CTRD - 4.70 2.60 1.40
1591DTBU - 1591DTCL - 1591DTRD - 5.90 3.20 1.80
1591ETBU - 1591ETCL - 1591ETRD - 7.50 4.30 2.20

Supplier's Site
Boxes - HM961-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Translucent - Clear Cover Included 7.480"" L x 4.331"" W (189.99mm x 110.01mm) X 2.386"" (60.60mm)"

"Box Plastic, Polycarbonate Translucent - Clear Cover Included 7.480"" L x 4.331"" W (189.99mm x 110.01mm) X 2.386"" (60.60mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1591ETCL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1591ETCL
Enclosures, Boxes, & Cases 1591ETCL
1591E CLEAR POLYCARBONATE

1591E CLEAR POLYCARBONATE

Buy Now
Enclosure; Polycarbonate; 7.5 in. L x 4.3 in. W; Philips Head Screw; 0.16 in. - 70163832 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Polycarbonate; 7.5 in. L x 4.3 in. W; Philips Head Screw; 0.16 in.
70163832
Enclosure; Polycarbonate; 7.5 in. L x 4.3 in. W; Philips Head Screw; 0.16 in. 70163832
1591 Series, Translucent Polycarbonate Enclosure, Philips Head Screw Type Electronic instrument enclosures, designed for Mounting printed circuit boards Ideally suited for modern styling or where internal components need to be visible Lap joint construction provides protection against access of dust and splashing water Ice blue version is almost totally transparent to blue, white and near white LEDs, readouts & displays Crystal Clear version is almost totally transparent IR Red version is almost totally transparent to infrared devices

1591 Series, Translucent Polycarbonate Enclosure, Philips Head Screw Type

  • Electronic instrument enclosures, designed for Mounting printed circuit boards
  • Ideally suited for modern styling or where internal components need to be visible
  • Lap joint construction provides protection against access of dust and splashing water
  • Ice blue version is almost totally transparent to blue, white and near white LEDs, readouts & displays
  • Crystal Clear version is almost totally transparent
  • IR Red version is almost totally transparent to infrared devices
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1591ETCL HM961-ND 1591ETCL 70163832
Product Name Small Enclosures - Plastic Enclosures - General Purpose Boxes Enclosures, Boxes, & Cases Enclosure; Polycarbonate; 7.5 in. L x 4.3 in. W; Philips Head Screw; 0.16 in.
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 7.5 inch (190 mm)
Width 4.35 inch (110 mm)
Depth 2.39 inch (60.71 mm)
Material Polycarbonate; Polycarbonate Polycarbonate Polycarbonate Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Extruded Enclosures - 1455D601 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 2.36 inch (59.94 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411MU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers
Enclosures, Boxes, & Cases - 1414PHO6LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411R - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
3 suppliers