Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - Industrial 1590ZGRP081BK

Description
Key Features: Molded from a black, glass reinforced polyester. Smooth finish. Includes gasketed lid with two piece “tongue & groove” construction. Heavy duty, thick wall design. North American Mark of Safety - C UL & UL listed. Industrial Control Panel Enclosure Certified to NEMA 4, 4X standards (UL 508A) - File #E65324 and IP66 Rated Enclosures have an impact rating of IK09 in conformity with IEC 62208 and IEC 62262. Lid contains self captivated stainless steel screws. Gasket is silicone. Heat resistance 100 degrees C, cold -40 degree C. Easy wall mounting via “through box - blind hole” construction, outside of the gasket protection (see photos below). Internal mounting shelf & bonding / mounting nuts molded in (see “open” photos or drawings for more details). Optional 16 gauge, galvanized steel inner panels available (see drawings for details and part number listing below). Photo Features Internal mounting shelf accepts inner panels or PC boards. Lid screws become captive once installed in lid. Wall-mounting holes are located outside the gasket perimeter. Accessories Optional hinge kit, part number 1427HKBK Molded from tough polyester Includes 12 stainless steel M4 screws & 8 o-rings. Mounting template included (refer to instructions) Note: with hinges installed, all four lid screws are required to maintain a proper seal.
Request a Quote
Description
Key Features: Molded from a black, glass reinforced polyester. Smooth finish. Includes gasketed lid with two piece “tongue & groove” construction. Heavy duty, thick wall design. North American Mark of Safety - C UL & UL listed. Industrial Control Panel Enclosure Certified to NEMA 4, 4X standards (UL 508A) - File #E65324 and IP66 Rated Enclosures have an impact rating of IK09 in conformity with IEC 62208 and IEC 62262. Lid contains self captivated stainless steel screws. Gasket is silicone. Heat resistance 100 degrees C, cold -40 degree C. Easy wall mounting via “through box - blind hole” construction, outside of the gasket protection (see photos below). Internal mounting shelf & bonding / mounting nuts molded in (see “open” photos or drawings for more details). Optional 16 gauge, galvanized steel inner panels available (see drawings for details and part number listing below). Photo Features Internal mounting shelf accepts inner panels or PC boards. Lid screws become captive once installed in lid. Wall-mounting holes are located outside the gasket perimeter. Accessories Optional hinge kit, part number 1427HKBK Molded from tough polyester Includes 12 stainless steel M4 screws & 8 o-rings. Mounting template included (refer to instructions) Note: with hinges installed, all four lid screws are required to maintain a proper seal.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - Industrial - 1590ZGRP081BK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - Industrial
1590ZGRP081BK
Small Enclosures - Plastic Enclosures - Industrial 1590ZGRP081BK
Key Features: Molded from a black, glass reinforced polyester. Smooth finish. Includes gasketed lid with two piece “tongue & groove” construction. Heavy duty, thick wall design. North American Mark of Safety - C UL & UL listed. Industrial Control Panel Enclosure Certified to NEMA 4, 4X standards (UL 508A) - File #E65324 and IP66 Rated Enclosures have an impact rating of IK09 in conformity with IEC 62208 and IEC 62262. Lid contains self captivated stainless steel screws. Gasket is silicone. Heat resistance 100 degrees C, cold -40 degree C. Easy wall mounting via “through box - blind hole” construction, outside of the gasket protection (see photos below). Internal mounting shelf & bonding / mounting nuts molded in (see “open” photos or drawings for more details). Optional 16 gauge, galvanized steel inner panels available (see drawings for details and part number listing below). Photo Features Internal mounting shelf accepts inner panels or PC boards. Lid screws become captive once installed in lid. Wall-mounting holes are located outside the gasket perimeter. Accessories Optional hinge kit, part number 1427HKBK Molded from tough polyester Includes 12 stainless steel M4 screws & 8 o-rings. Mounting template included (refer to instructions) Note: with hinges installed, all four lid screws are required to maintain a proper seal.

Key Features:

  • Molded from a black, glass reinforced polyester. Smooth finish.
  • Includes gasketed lid with two piece “tongue & groove” construction.
  • Heavy duty, thick wall design.
  • North American Mark of Safety - C UL & UL listed. Industrial Control Panel Enclosure Certified to NEMA 4, 4X standards (UL 508A) - File #E65324 and IP66 Rated
  • Enclosures have an impact rating of IK09 in conformity with IEC 62208 and IEC 62262.
  • Lid contains self captivated stainless steel screws.
  • Gasket is silicone. Heat resistance 100 degrees C, cold -40 degree C.
  • Easy wall mounting via “through box - blind hole” construction, outside of the gasket protection (see photos below).
  • Internal mounting shelf & bonding / mounting nuts molded in (see “open” photos or drawings for more details).
  • Optional 16 gauge, galvanized steel inner panels available (see drawings for details and part number listing below).

Photo Features

Internal mounting shelf accepts inner panels or PC boards.
Lid screws become captive once installed in lid.
Wall-mounting holes are located outside the gasket perimeter.

Accessories


Optional hinge kit, part number 1427HKBK

  • Molded from tough polyester
  • Includes 12 stainless steel M4 screws & 8 o-rings.
  • Mounting template included (refer to instructions)
  • Note: with hinges installed, all four lid screws are required to maintain a proper seal.
Supplier's Site
General Purpose Enclosures - 2291622 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2291622
General Purpose Enclosures 2291622
Watertight GRP Enclosure, 80x75x75, Blac

Watertight GRP Enclosure, 80x75x75, Blac

Supplier's Site
Enclosures, Boxes, & Cases - 1590ZGRP081BK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1590ZGRP081BK
Enclosures, Boxes, & Cases 1590ZGRP081BK
80 X 75 X 55MM FIBERGLASS BOX

80 X 75 X 55MM FIBERGLASS BOX

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. RS Components, Ltd. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1590ZGRP081BK 2291622 1590ZGRP081BK
Product Name Small Enclosures - Plastic Enclosures - Industrial General Purpose Enclosures Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Length 3.17 inch (80.52 mm) 3.15 inch (80 mm)
Width 2.97 inch (75.44 mm) 2.95 inch (75 mm)
Depth 2.17 inch (55.12 mm) 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418F10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
3 suppliers
Small Enclosures - Plastic Enclosures - General Purpose - 001152 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS Plastic
View Details
2 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418JB7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Small Enclosures - Extruded Enclosures - 1455D602 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.36 inch (59.94 mm)
Width 1.77 inch (44.96 mm)
View Details
4 suppliers