Hammond Manufacturing Company Inc. Small Enclosures - Diecast Enclosures 1590Z166BK

Description
Key Features: Rugged, diecast aluminum alloy (tough yet easy to machine), electronic instrument enclosure. Two piece “tongue & groove” construction with a replaceable one-piece silicone rubber gasket provides protection against access of dust and water. Gasket supplied loose inside the enclosure (not pre-installed). Gasket has a temperature rating of -40C to +150C Ideal for repetitive opening and closing. Four recessed stainless steel machine screws secure lid into tapped holes. Easy to wall mount using “through box - blind hole” construction, outside of gasket protection. Lid screws are self captivating (lid holes are threaded with the first installation of lid screws). (NOTE: Except for 1590Z060, 1590Z061, 1590Z062, and 1590Z063) Designed to meet IP68. North American Mark of Safety - cUL & UL listed. Certified to Type 4, 4X, 6, 6P. All sizes except 1590Z060** carry an impact rating of IK08 per IEC62262 16ga galvanized steel inner panels are available for most sizes, and are sold separately (refer to table below). Painted versions are painted inside and out with a tough powder paint. Choice of textured black or smooth gray (RAL 7001). For non-metallic (glass reinforced polyester) versions of these enclosures, see series 1590ZGRP Photos Available unfinished or powder coated in textured black or smooth gray. Lid screws are self captivating (lid is threaded with first installation of screws) Lid screws and wall mounting holes are outside the gasket channel. Inner panels are available for most sizes and are sold separately. Accessories Pole Mount Kit Pressure Compensation Plug Breather Kit Small Rainproof Ventilator Liquid-Tight, Strain Relief Cordgrips
Request a Quote Datasheet
Description
Key Features: Rugged, diecast aluminum alloy (tough yet easy to machine), electronic instrument enclosure. Two piece “tongue & groove” construction with a replaceable one-piece silicone rubber gasket provides protection against access of dust and water. Gasket supplied loose inside the enclosure (not pre-installed). Gasket has a temperature rating of -40C to +150C Ideal for repetitive opening and closing. Four recessed stainless steel machine screws secure lid into tapped holes. Easy to wall mount using “through box - blind hole” construction, outside of gasket protection. Lid screws are self captivating (lid holes are threaded with the first installation of lid screws). (NOTE: Except for 1590Z060, 1590Z061, 1590Z062, and 1590Z063) Designed to meet IP68. North American Mark of Safety - cUL & UL listed. Certified to Type 4, 4X, 6, 6P. All sizes except 1590Z060** carry an impact rating of IK08 per IEC62262 16ga galvanized steel inner panels are available for most sizes, and are sold separately (refer to table below). Painted versions are painted inside and out with a tough powder paint. Choice of textured black or smooth gray (RAL 7001). For non-metallic (glass reinforced polyester) versions of these enclosures, see series 1590ZGRP Photos Available unfinished or powder coated in textured black or smooth gray. Lid screws are self captivating (lid is threaded with first installation of screws) Lid screws and wall mounting holes are outside the gasket channel. Inner panels are available for most sizes and are sold separately. Accessories Pole Mount Kit Pressure Compensation Plug Breather Kit Small Rainproof Ventilator Liquid-Tight, Strain Relief Cordgrips
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Diecast Enclosures - 1590Z166BK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Diecast Enclosures
1590Z166BK
Small Enclosures - Diecast Enclosures 1590Z166BK
Key Features: Rugged, diecast aluminum alloy (tough yet easy to machine), electronic instrument enclosure. Two piece “tongue & groove” construction with a replaceable one-piece silicone rubber gasket provides protection against access of dust and water. Gasket supplied loose inside the enclosure (not pre-installed). Gasket has a temperature rating of -40C to +150C Ideal for repetitive opening and closing. Four recessed stainless steel machine screws secure lid into tapped holes. Easy to wall mount using “through box - blind hole” construction, outside of gasket protection. Lid screws are self captivating (lid holes are threaded with the first installation of lid screws). (NOTE: Except for 1590Z060, 1590Z061, 1590Z062, and 1590Z063) Designed to meet IP68. North American Mark of Safety - cUL & UL listed. Certified to Type 4, 4X, 6, 6P. All sizes except 1590Z060** carry an impact rating of IK08 per IEC62262 16ga galvanized steel inner panels are available for most sizes, and are sold separately (refer to table below). Painted versions are painted inside and out with a tough powder paint. Choice of textured black or smooth gray (RAL 7001). For non-metallic (glass reinforced polyester) versions of these enclosures, see series 1590ZGRP Photos Available unfinished or powder coated in textured black or smooth gray. Lid screws are self captivating (lid is threaded with first installation of screws) Lid screws and wall mounting holes are outside the gasket channel. Inner panels are available for most sizes and are sold separately. Accessories Pole Mount Kit Pressure Compensation Plug Breather Kit Small Rainproof Ventilator Liquid-Tight, Strain Relief Cordgrips

Key Features:

  • Rugged, diecast aluminum alloy (tough yet easy to machine), electronic instrument enclosure.
  • Two piece “tongue & groove” construction with a replaceable one-piece silicone rubber gasket provides protection against access of dust and water. Gasket supplied loose inside the enclosure (not pre-installed).
  • Gasket has a temperature rating of -40C to +150C
  • Ideal for repetitive opening and closing.
  • Four recessed stainless steel machine screws secure lid into tapped holes.
  • Easy to wall mount using “through box - blind hole” construction, outside of gasket protection.
  • Lid screws are self captivating (lid holes are threaded with the first installation of lid screws). (NOTE: Except for 1590Z060, 1590Z061, 1590Z062, and 1590Z063)
  • Designed to meet IP68.
  • North American Mark of Safety - cUL & UL listed. Certified to Type 4, 4X, 6, 6P.
  • All sizes except 1590Z060** carry an impact rating of IK08 per IEC62262
  • 16ga galvanized steel inner panels are available for most sizes, and are sold separately (refer to table below).
  • Painted versions are painted inside and out with a tough powder paint. Choice of textured black or smooth gray (RAL 7001).
  • For non-metallic (glass reinforced polyester) versions of these enclosures, see series 1590ZGRP

Photos

Available unfinished or powder coated in textured black or smooth gray.
Lid screws are self captivating (lid is threaded with first installation of screws)
Lid screws and wall mounting holes are outside the gasket channel.
Inner panels are available for most sizes and are sold separately.

Accessories

  • Pole Mount Kit
  • Pressure Compensation Plug
  • Breather Kit
  • Small Rainproof Ventilator
  • Liquid-Tight, Strain Relief Cordgrips
Supplier's Site
Boxes - HM3839-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black Cover Included 14.173"" L x 6.283"" W (360.00mm x 159.60mm) X 3.591"" (91.21mm)"

"Box Metal, Aluminum Black Cover Included 14.173"" L x 6.283"" W (360.00mm x 159.60mm) X 3.591"" (91.21mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1590Z166BK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1590Z166BK
Enclosures, Boxes, & Cases 1590Z166BK
1590Z166 PAINTED BLACK TEXTURE

1590Z166 PAINTED BLACK TEXTURE

Buy Now
General Purpose Enclosures - 2776491 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2776491
General Purpose Enclosures 2776491
Watertight Diecast Enclosure, 360 x 160

Watertight Diecast Enclosure, 360 x 160

Supplier's Site
ENCLOSURE, WATERTIGHT DIECAST ALUM HEAVY DUTY, 14.17 X 6.30 X 2.76, BLACK - 70164163 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE, WATERTIGHT DIECAST ALUM HEAVY DUTY, 14.17 X 6.30 X 2.76, BLACK
70164163
ENCLOSURE, WATERTIGHT DIECAST ALUM HEAVY DUTY, 14.17 X 6.30 X 2.76, BLACK 70164163
ENCLOSURE, WATERTIGHT DIECAST ALUM HEAVY DUTY, 14.17 X 6.30 X 2.76, BLACK

ENCLOSURE, WATERTIGHT DIECAST ALUM HEAVY DUTY, 14.17 X 6.30 X 2.76, BLACK

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
1590Z166BK
Electrical Enclosures 1590Z166BK
Electrical Enclosures HeavyDutyAlum/wMount 14.2x2.8x6.3"Black

Electrical Enclosures HeavyDutyAlum/wMount 14.2x2.8x6.3"Black

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1590Z166BK HM3839-ND 1590Z166BK 2776491 70164163 1590Z166BK
Product Name Small Enclosures - Diecast Enclosures Boxes Enclosures, Boxes, & Cases General Purpose Enclosures ENCLOSURE, WATERTIGHT DIECAST ALUM HEAVY DUTY, 14.17 X 6.30 X 2.76, BLACK Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 14.17 inch (360 mm) 14.17 inch (360 mm) 14.2 inch (361 mm)
Width 6.3 inch (160 mm) 6.3 inch (160 mm) 6.3 inch (160 mm)
Depth 2.76 inch (70.1 mm) 3.54 inch (90 mm)
Material Aluminum; Aluminum (Die-Cast Alloy) Aluminum Aluminum; Die Cast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
Enclosures, Boxes, & Cases - 1414PHO8LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers
Small Enclosures - Extruded Enclosures - 1455R1601RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
3 suppliers
Small Enclosures - Extruded Enclosures - 1455K1601 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
5 suppliers