Hammond Manufacturing Company Inc. Small Enclosures - Diecast Enclosures 1590Z060G

Description
Key Features: Rugged, diecast aluminum alloy (tough yet easy to machine), electronic instrument enclosure. Two piece “tongue & groove” construction with a replaceable one-piece silicone rubber gasket provides protection against access of dust and water. Gasket supplied loose inside the enclosure (not pre-installed). Gasket has a temperature rating of -40C to +150C Ideal for repetitive opening and closing. Four recessed stainless steel machine screws secure lid into tapped holes. Easy to wall mount using “through box - blind hole” construction, outside of gasket protection. Lid screws are self captivating (lid holes are threaded with the first installation of lid screws). (NOTE: Except for 1590Z060, 1590Z061, 1590Z062, and 1590Z063) Designed to meet IP68. North American Mark of Safety - cUL & UL listed. Certified to Type 4, 4X, 6, 6P. All sizes except 1590Z060** carry an impact rating of IK08 per IEC62262 16ga galvanized steel inner panels are available for most sizes, and are sold separately (refer to table below). Painted versions are painted inside and out with a tough powder paint. Choice of textured black or smooth gray (RAL 7001). For non-metallic (glass reinforced polyester) versions of these enclosures, see series 1590ZGRP Photos Available unfinished or powder coated in textured black or smooth gray. Lid screws are self captivating (lid is threaded with first installation of screws) Lid screws and wall mounting holes are outside the gasket channel. Inner panels are available for most sizes and are sold separately. Accessories Pole Mount Kit Pressure Compensation Plug Breather Kit Small Rainproof Ventilator Liquid-Tight, Strain Relief Cordgrips
Request a Quote Datasheet
Description
Key Features: Rugged, diecast aluminum alloy (tough yet easy to machine), electronic instrument enclosure. Two piece “tongue & groove” construction with a replaceable one-piece silicone rubber gasket provides protection against access of dust and water. Gasket supplied loose inside the enclosure (not pre-installed). Gasket has a temperature rating of -40C to +150C Ideal for repetitive opening and closing. Four recessed stainless steel machine screws secure lid into tapped holes. Easy to wall mount using “through box - blind hole” construction, outside of gasket protection. Lid screws are self captivating (lid holes are threaded with the first installation of lid screws). (NOTE: Except for 1590Z060, 1590Z061, 1590Z062, and 1590Z063) Designed to meet IP68. North American Mark of Safety - cUL & UL listed. Certified to Type 4, 4X, 6, 6P. All sizes except 1590Z060** carry an impact rating of IK08 per IEC62262 16ga galvanized steel inner panels are available for most sizes, and are sold separately (refer to table below). Painted versions are painted inside and out with a tough powder paint. Choice of textured black or smooth gray (RAL 7001). For non-metallic (glass reinforced polyester) versions of these enclosures, see series 1590ZGRP Photos Available unfinished or powder coated in textured black or smooth gray. Lid screws are self captivating (lid is threaded with first installation of screws) Lid screws and wall mounting holes are outside the gasket channel. Inner panels are available for most sizes and are sold separately. Accessories Pole Mount Kit Pressure Compensation Plug Breather Kit Small Rainproof Ventilator Liquid-Tight, Strain Relief Cordgrips
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Diecast Enclosures - 1590Z060G - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Diecast Enclosures
1590Z060G
Small Enclosures - Diecast Enclosures 1590Z060G
Key Features: Rugged, diecast aluminum alloy (tough yet easy to machine), electronic instrument enclosure. Two piece “tongue & groove” construction with a replaceable one-piece silicone rubber gasket provides protection against access of dust and water. Gasket supplied loose inside the enclosure (not pre-installed). Gasket has a temperature rating of -40C to +150C Ideal for repetitive opening and closing. Four recessed stainless steel machine screws secure lid into tapped holes. Easy to wall mount using “through box - blind hole” construction, outside of gasket protection. Lid screws are self captivating (lid holes are threaded with the first installation of lid screws). (NOTE: Except for 1590Z060, 1590Z061, 1590Z062, and 1590Z063) Designed to meet IP68. North American Mark of Safety - cUL & UL listed. Certified to Type 4, 4X, 6, 6P. All sizes except 1590Z060** carry an impact rating of IK08 per IEC62262 16ga galvanized steel inner panels are available for most sizes, and are sold separately (refer to table below). Painted versions are painted inside and out with a tough powder paint. Choice of textured black or smooth gray (RAL 7001). For non-metallic (glass reinforced polyester) versions of these enclosures, see series 1590ZGRP Photos Available unfinished or powder coated in textured black or smooth gray. Lid screws are self captivating (lid is threaded with first installation of screws) Lid screws and wall mounting holes are outside the gasket channel. Inner panels are available for most sizes and are sold separately. Accessories Pole Mount Kit Pressure Compensation Plug Breather Kit Small Rainproof Ventilator Liquid-Tight, Strain Relief Cordgrips

Key Features:

  • Rugged, diecast aluminum alloy (tough yet easy to machine), electronic instrument enclosure.
  • Two piece “tongue & groove” construction with a replaceable one-piece silicone rubber gasket provides protection against access of dust and water. Gasket supplied loose inside the enclosure (not pre-installed).
  • Gasket has a temperature rating of -40C to +150C
  • Ideal for repetitive opening and closing.
  • Four recessed stainless steel machine screws secure lid into tapped holes.
  • Easy to wall mount using “through box - blind hole” construction, outside of gasket protection.
  • Lid screws are self captivating (lid holes are threaded with the first installation of lid screws). (NOTE: Except for 1590Z060, 1590Z061, 1590Z062, and 1590Z063)
  • Designed to meet IP68.
  • North American Mark of Safety - cUL & UL listed. Certified to Type 4, 4X, 6, 6P.
  • All sizes except 1590Z060** carry an impact rating of IK08 per IEC62262
  • 16ga galvanized steel inner panels are available for most sizes, and are sold separately (refer to table below).
  • Painted versions are painted inside and out with a tough powder paint. Choice of textured black or smooth gray (RAL 7001).
  • For non-metallic (glass reinforced polyester) versions of these enclosures, see series 1590ZGRP

Photos

Available unfinished or powder coated in textured black or smooth gray.
Lid screws are self captivating (lid is threaded with first installation of screws)
Lid screws and wall mounting holes are outside the gasket channel.
Inner panels are available for most sizes and are sold separately.

Accessories

  • Pole Mount Kit
  • Pressure Compensation Plug
  • Breather Kit
  • Small Rainproof Ventilator
  • Liquid-Tight, Strain Relief Cordgrips
Supplier's Site
Enclosures, Boxes, & Cases - 1590Z060G - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1590Z060G
Enclosures, Boxes, & Cases 1590Z060G
GASKET FOR 1590Z060

GASKET FOR 1590Z060

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
1590Z060G
Electrical Enclosures 1590Z060G
Electrical Enclosures Gasket

Electrical Enclosures Gasket

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1590Z060G 1590Z060G 1590Z060G
Product Name Small Enclosures - Diecast Enclosures Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures, Boxes, & Cases - 1414PHKLP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers
Small Enclosures - Extruded Enclosures - 1455N1201RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 4.72 inch (120 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418JC7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411W - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers