Hammond Manufacturing Company Inc. PDUs and Outlet Strips 1589T4D1

Description
Features Built to meet the rugged requirements of industrial and commercial use. All metal housing – tough extruded aluminum case with black powder-coated steel cover. Available with on/off switch or red pilot light to indicate power on. Mounting feet (with keyhole slots) allow temporary work station mounting if desired. Specifications Heavy-duty black receptacles rated for 20A, 125VAC service (NEMA 5-20R, Single T-Slot). Heavy-duty power cord – 12/3 SJT for extreme temperature ranges. Integral molded plug with straight blade (NEMA 5-20P) or locking (NEMA L5-20P) configuration. Includes 20A, 125VAC circuit breaker to prevent accidental line overload. CSA certified, Standards C22.2 (No. 21-95 and No. 42-99). UL/cUL Listed Standard UL1363 file No. E166039 & CSA C22.2 No. 308-14 Operating temperature is from -20 degrees C to +60 degrees C TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Plug Types 5-20P Straight Blade L5-20P Locking Type Accessories Rack Cabinet Vertical Mount Adaptor
Request a Quote
Description
Features Built to meet the rugged requirements of industrial and commercial use. All metal housing – tough extruded aluminum case with black powder-coated steel cover. Available with on/off switch or red pilot light to indicate power on. Mounting feet (with keyhole slots) allow temporary work station mounting if desired. Specifications Heavy-duty black receptacles rated for 20A, 125VAC service (NEMA 5-20R, Single T-Slot). Heavy-duty power cord – 12/3 SJT for extreme temperature ranges. Integral molded plug with straight blade (NEMA 5-20P) or locking (NEMA L5-20P) configuration. Includes 20A, 125VAC circuit breaker to prevent accidental line overload. CSA certified, Standards C22.2 (No. 21-95 and No. 42-99). UL/cUL Listed Standard UL1363 file No. E166039 & CSA C22.2 No. 308-14 Operating temperature is from -20 degrees C to +60 degrees C TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Plug Types 5-20P Straight Blade L5-20P Locking Type Accessories Rack Cabinet Vertical Mount Adaptor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PDUs and Outlet Strips - 1589T4D1 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
PDUs and Outlet Strips
1589T4D1
PDUs and Outlet Strips 1589T4D1
Features Built to meet the rugged requirements of industrial and commercial use. All metal housing – tough extruded aluminum case with black powder-coated steel cover. Available with on/off switch or red pilot light to indicate power on. Mounting feet (with keyhole slots) allow temporary work station mounting if desired. Specifications Heavy-duty black receptacles rated for 20A, 125VAC service (NEMA 5-20R, Single T-Slot). Heavy-duty power cord – 12/3 SJT for extreme temperature ranges. Integral molded plug with straight blade (NEMA 5-20P) or locking (NEMA L5-20P) configuration. Includes 20A, 125VAC circuit breaker to prevent accidental line overload. CSA certified, Standards C22.2 (No. 21-95 and No. 42-99). UL/cUL Listed Standard UL1363 file No. E166039 & CSA C22.2 No. 308-14 Operating temperature is from -20 degrees C to +60 degrees C TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Plug Types 5-20P Straight Blade L5-20P Locking Type Accessories Rack Cabinet Vertical Mount Adaptor

Features

  • Built to meet the rugged requirements of industrial and commercial use.
  • All metal housing – tough extruded aluminum case with black powder-coated steel cover.
  • Available with on/off switch or red pilot light to indicate power on.
  • Mounting feet (with keyhole slots) allow temporary work station mounting if desired.

Specifications

  • Heavy-duty black receptacles rated for 20A, 125VAC service (NEMA 5-20R, Single T-Slot).
  • Heavy-duty power cord – 12/3 SJT for extreme temperature ranges.
  • Integral molded plug with straight blade (NEMA 5-20P) or locking (NEMA L5-20P) configuration.
  • Includes 20A, 125VAC circuit breaker to prevent accidental line overload.
  • CSA certified, Standards C22.2 (No. 21-95 and No. 42-99).
  • UL/cUL Listed Standard UL1363 file No. E166039 & CSA C22.2 No. 308-14
  • Operating temperature is from -20 degrees C to +60 degrees C
  • TAA compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America.

Plug Types


5-20P Straight Blade
L5-20P Locking Type

Accessories

  • Rack Cabinet Vertical Mount Adaptor
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Power Strips
Product Number 1589T4D1
Product Name PDUs and Outlet Strips
Voltage 120VAC
Number of Outlets 4
Current 20.0 amps
Outlets NEMA; NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H6D1BKRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1584T4B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 4
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1586T12A1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 12
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1588H12A1BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 12
Current 15.0 amps
View Details