"POWER STRIP 48"" 20A 16OUT 6'C"
Manufacturer: Hammond Manufacturing
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990233-1589H48C116
Housing Material: Aluminium
Approvals: CSA, UL
Weight: 6.00012 kg
Cord Length: 1.8288 m
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Mount: Rack, Wall
RoHS: Compliant
Max Current Rating: 20 A
AC Outlets: 16
Overload Protection: Circuit Breaker
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1589H48C116-ND | 990233-1589H48C116 |
| Product Name | Power Distribution, Surge Protectors | OEM Parts - OEM Parts (0 - 9) - 1589H48C116 |