Hammond Manufacturing Company Inc. Transformers 15852T8C1

Description
24 VERTICAL STRIP, 8 OUTLETS
Request a Quote
Description
24 VERTICAL STRIP, 8 OUTLETS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transformers - 15852T8C1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
15852T8C1
Transformers 15852T8C1
24 VERTICAL STRIP, 8 OUTLETS

24 VERTICAL STRIP, 8 OUTLETS

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Transformers
Product Number 15852T8C1
Product Name Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
HTX7045 Isolation Transformers - HTX7045-104CR HTX7045-104CRC - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation; Trigger / Gate Drive Transformer
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 2-1611469-5 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; Not EU ELV Compliant
Power Rating (VA) 75 VA
View Details
2 suppliers